-
Supplier: Weiss Technik North America, Inc.
Description: coating Test chamber door is hinged on the left for the whole cross section of test space Test chamber door has optimum pressure when closed Maintenance-friendly position The entire power electronics is located in a switch cabinet at the right side wall of the test
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Description: fired 316L stainless steel, electropolishing and metal seals are recommended for ultra-high vacuum surface science chambers that operate at pressures in the 1x10-11 Torr range. Nor-Cal can fabricate vacuum chambers in a wide range of shapes and sizes with doors,
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
-
Supplier: Wabash MPI
Description: operation. Wabash vacuum presses feature a heavy-duty slab side construction which forms the four walls of the vacuum chamber. Manually operated hinged doors on front and rear seal to create a vacuum environment during operation. Hydraulically operated automatic
-
Supplier: EXACT Dispensing Systems
Description: available with optional vacuum pumps. The vacuum chamber and dispensing systems may be purchased as stand alone products for applications other than vacuum encapsulation or vacuum potting.
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Description: Nor-Cal Products offers a complete line of viewports for vacuum chambers with NW, ISO and CF flanges. CF flanged viewports are available with fully annealed 7056 glass or fused quartz. Special materials and coatings, such as sapphire and anti-reflective (AR) coating, are available on
- Flange OD: 2.75 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Length / Thickness: 0.5 to 0.968 inch
- Features: All Ports Same Type, Door
-
Supplier: BEING Scientific Inc.
Description: In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the
- Temperature Range: 86 to 392 F
- Capacity: 1.7999999999999998 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: Inductotherm Group
Description: SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges • Water cooled articulating mold chamber isolation valve (Vertical Units Only) • Custom engineered and designed equipment specifically for
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: VAT, Inc.
Description: Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming chamber (load lock) of a system. Description: The key features of the large L-VAT door
- Materials: Aluminum
- Features: Door
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Terra Universal, Inc.
Description: usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and easily bolts to a like CF flange using standard hardware. The door
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.4 to 5.38 inch
- Length / Thickness: 0.74 to 1.28 inch
-
Supplier: BMT USA, LLC
Description: transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.49 to 5.6 inch
- Length / Thickness: 0.69 to 1.3 inch
-
Supplier: Proceco Ltd.
Description: The horizontal vacuum dryer is a through-fed design with automatic operated sliding doors at each end, and integrated conveyor loading and unloading system. Components are transferred from the parts washer to the drying chamber immediately after the cleaning cycle is completed,
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1100°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 325.00000000000006 mm
- Length (Chamber / Tube): 210 mm
- Height: 195 mm
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: BINDER Inc.
Description: difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature
- Temperature Range: 392 F
- Capacity: 0.8 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and
- Temperature Range: 342 F
- Capacity: 4.1 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Labconco Corporation
Description: hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute. The vacuum control valve maintains set point vacuum level and the vacuum break valve bleeds air into the system when power to the freeze dryer or vacuum pump is shut
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range
- Temperature Range: 284 F
- Capacity: 8.122371172057557 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Steam
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: BMT USA, LLC
Description: piping reduces utility consumption Chamber doors secured on four sides Solid 316L stainless steel door—no welding Lubricant-free door gaskets Non-proprietary components—readily available locally GMP Ready design—allows upgrading on site
- Capacity: 0.02083331105324229 cubic feet
- Features: Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Industrial, Laboratory
-
Supplier: Terra Universal, Inc.
Description: air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Labconco Corporation
Description: can accommodate two additional shelves; three sensor probes for monitoring sample or shelf temperature; LCD that displays set point and temperature (°C) of each shelf; vacuum release valve for venting the chamber so chamber door may be opened; rear-mounted RS-232 cable
- Number of Chambers: 6 #
- Temperature Range: 60 C
- Length: 32 inch
- Width: 27.1 inch
-
Supplier: Denton Vacuum
Description: The Helios is Denton Vacuum’s batch production PECVD system. The Helios has the ability to handle substrates up to 31" x 61" with easy access doors on both sides. Features Batch Process Handles Substrates up to 31" x 61" Doors open on both ends for easy access High Quality
-
Supplier: ASTM International
Description: consist of environmental chamber for moist-heat aging, oven with sufficient air circulation to remove moisture from the chamber, tanks for soaking and boiling, testing machines for the flexure and tension specimens, and vacuum-pressure vessel. Tests shall be conducted such as
-
Supplier: Filtertech, Inc.
Description: liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media. After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
Find Suppliers by Category Top
Featured Products Top
-
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Isothermal chambers for controlled environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
engineered for applications where precision sealing and dedicated handling are critical. Whether you’re aiming to prevent internal or external contamination or seeking to optimize complex assemblies, such as door systems, our deep engineering expertise and advanced material science turn your (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
http://www.nanotech.dtu.dk/~/media/institutter/nanotech/research/research-groups/optofluidics/publications/msc%20theses/2003-theodor_nielsen_msc.ashx
Unlock the vacuum chamber door , and open valve #9 for nitrogen ventilation of the chamber.
-
Cryogenic focal plane flatness measurement with optical zone slope tracking
In our application, standoff distance limits would again require either a multi-windowed vacuum chamber door close to the focal plane face, or constructing a precision 2-dimensional motion stage within the vacuum test chamber.
-
Optics design and performance for the Cosmic Hot Interstellar Plasma Spectrometer (CHIPS)
DETECTOR VACUUM CHAMBER DOOR .
-
A New Freeze‐Etch Unit For Freeze‐Etch Rotary Shadowing, Low Temperature Freeze‐Fracturing and Conventional Freeze‐Etching
A, temperature control units; B, manual control of specimen holder rotation and manual con- trol of specimen holder elevation; C, vacuum control unit; D, manual control of microtome cutting movement; E, vacuum chamber door ; F, binoculars; G, manual control of microtome knife …
-
Automated Nanohandling by Microrobots
The pressure in the vacuum chamber can be measured by a separated full-range pressure gage, which is flanged to the vacuum chamber door .
-
Alice : The rosetta Ultraviolet Imaging Spectrograph
The detector vacuum chamber door was opened using a torsion spring released by a dual-redundant pyrotechnic actuator (dimple motor).
-
Alice: The Rosetta Ultraviolet Imaging Spectrograph
The detector vacuum chamber door was designed to be opened once during flight, using a torsion spring released by a dual-redundant pyrotechnic actuator (dimple motor).
-
http://dspace.mit.edu/bitstream/handle/1721.1/63036/722499952-MIT.pdf?sequence=2
Figure 4-66 shows the testing setup as viewed from the primary vacuum chamber door .
-
DESIGN AND OPERATION OF 1800 F PUMPED BOILING RUBIDIUM LOOP SYSTEM AND DETERMINATION OF DENSITY AND VAPOR PRESSURE RUBIDIUM BETWEEN 174 AND 1800 F. Space Power...
Assembled Boiling Apparatus Installed in the Vacuum Chamber ( Door Open .
-
GGR Biennial Critical Review: Analytical Developments Since 2012
For the sample transfer from the storage boxes to the SEM, the authors used a nitrogen glove box (Figure 6A) that could be fixed directly to the vacuum chamber door , allowing sample exchanging under a controlled atmosphere.
Indicates content that may require registration and/or purchase.