Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CiMa-Pak Corporation
Description: systems equipped with the optional gas flush) cycle to be repeated before sealing. • Cut off seal • Soft Air, controls the rate at which the vacuum chamber returns to atmospheric pressure. This prevents the crushing/bruising of sensitive products. • Less vacuum. When
- Machine Type: Vacuum Chamber Machines
-
Supplier: Weiss Technik North America, Inc.
Description: The WT/D and WK/D vacuum-temperature and vacuum climate test chambers offer a way for reproducible tests of aviation industry components, are highly stressed. Our chambers allow the simulation of extreme flight programs in accordance with the relevant standards. For many
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system
- External: Continuous (Convey, Shuttle)
-
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8301 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8301 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system
-
Supplier: Instrumentation Northwest, Inc.
Description: Built on the PS9800 platform, the BV9800 measures barometric and vacuum pressures. This unit can be used for weather application and for compensating for barometric pressure changes during aquifer testing, as well as for vacuum measurements in pipes or wells. A 4-20 mA
-
Supplier: Terra Universal, Inc.
Description: Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability Enhances pump life and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Features: Environmental Controller
-
Supplier: Fredericks Company - Televac
Description: traditional gauges? Want to maintain your vacuum sensor without having to remove all of it from the vacuum system? These seemingly independent needs can all be satisfied with one unique vacuum sensor - the Televac 7FC. This new sensor uses Televac's Patented
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum No external transducers
- Environmental Properties: Pressure / Vacuum
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Newport MKS
Description: absolute pressure up to Atmosphere along with precise indication of vacuum chamber differential pressure from ambient. The unique vacuum sensor design eliminates thermal effects that can influence the performance of the heat loss sensor at higher
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: precise indication of vacuum chamber differential pressure from ambient. The unique vacuum sensor design eliminates thermal effects that can influence the performance of the heat loss sensor at higher pressures. The small 390 Micro-Ion® ATM combines
- Type: Gauge
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: continuous pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Labconco Corporation
Description: hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute. The vacuum control valve maintains set point vacuum level and the vacuum break valve bleeds air into the system when power to the freeze dryer or vacuum pump is shut
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Douglas Electrical Components
Description: ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Priorclave, Ltd.
Description: achieve steam penetration. (optional on PS/MID/C60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Steam
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: The EC-5000 series exhaust pressure controller can maintain a consistent pressure, of the user’s choice, within the chamber. The high-resolution stepper motor and unique butterfly valve ensure a fast, sensitive response to any pressure changes. Benefits: Suitable for high
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Transcat, Inc.
Description: for 1 to 11 VDC and 0 to 10 VDC unregulated Advanced diffused semi-conductor and sputtered thin film sensor Welded stainless steel pressure chamber High alternating load resistance High overpressure protection Compatible with NoShok Smart System Indicators CE compliant to
- Working Pressure Range: 2,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: and sputtered thin film sensor for maximum stability Welded stainless steel pressure chamber High alternating load resistance High overpressure protection Compatible with NOSHOK Smart System Indicators CE compliant to suppress RFI, EMI and ESD, combined with reverse polarity and
- Working Pressure Range: 0 to 6,000 psi
- Pressure Measurement: Gauge
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing
- Media: Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Vacuum Gauges and Instruments - M1-30PSI - M1 Digital Pressure Gauge, -14.5 to 30 psi -- GO-68873-44Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Brooks Instrument
Description: contamination and minimize thermal effects. The advanced Mark-IV sensor contains surface areas not used in pressure measurement – providing locations for particles and condensable vapors to accumulate. This reduces the need to re-zero the gauge and increases sensor life without
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Honeywell Test & Measurement
Description: The Model Z pressure transducers are sensors manufactured out of 17-4 PH stainless steel, wetted material for ranges up to 2,000 psi, 15-5 PH stainless steel, wetted material for ranges 2,000 psi and greater. These pressure transducers are built for rugged, industrial
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -100 to 325 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: The Model TJE pressure transducers are sensors manufactured out of 17-4 PH stainless steel, wetted material for ranges up to 2,000 psi and 15-5 PH stainless steel, wetted material for ranges 2,000 psi and greater. These pressure transducers are built for rugged, industrial
- Working Pressure Range: 7,500 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -100 to 325 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Conax Technologies
Description: Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide) Voltage: To 8000 VDC Amperage: To 525
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Features: Electrical, Other
-
Supplier: Vaisala
Description: For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 623 and 624 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require
- Working Pressure Range: -14.736 to 15,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 623 and 624 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require
- Working Pressure Range: -14.736 to 8,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
sensors - Absolute sensors (PSIA) measure pressure relative to a sealed chamber at a perfect vacuum, which remains unchanged regardless of ambient pressure conditions. PSIA sensors are used where vacuum, or both vacuum and positive pressure measurements are needed in an application (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
-click startup of pre-set test programs, real-time data curve display and historical data export (CSV/Excel/PDF). The chamber is built with a full set of intelligent safety protection functions: over-temperature alarm, vacuum abnormal warning, power failure memory, automatic pressure relief and (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
. Types Used: Gauge pressure sensors, differential pressure sensors, and vacuum pressure sensors are all common examples of devices used in these applications. Importance: Pressure sensors are used to enhance (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary. These high-quality fittings satisfy sealing applications across a broad (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Sigma Control 2 controller provides detailed operating and maintenance status information. Its Ethernet and other communications ports enable remote monitoring with notifications of service interruption and upcoming maintenance reminders. Sensors continuously monitor temperature and pressure as well (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Technical Definitions of Terminology
A pressure transducer or pressure sensor that has an internal reference chamber sealed at or close to 0 psia (full vacuum) and normally provides increasing output voltage for increases in pressure. The reduction of response at the resonant frequency through the use of a damping media such as oil
More Information Top
-
START-3: Operational Evaluations of the ISUS Engine Ground Demonstration Thermionic Power System
The vacuum chamber pressure sensor was disassembled and found contaminated with carbon compounds.
-
Fluctuation-Coupling of Cathode Cavity Pressure and Arc Voltage in a dc Plasma Torch with a Long Inter-Electrode Channel at Reduced Pressure
Vacuum chamber Pressure sensor .
-
A heterodyne laser interferometer for dilatometer measurements
Block diagram of the electronic subsystem of the heterodyne laser dilatometer: PR1 and PR2 are photoreceivers; T1 and T2 are thermal converters; P is a vacuum - chamber pressure sensor ; C1 and C2 are cables; DCCB is the digital conversion circuit board; EOFM …
-
Packaging of MEMS devices
For example, the TO-type can packages with vacuum chambers for pressure sensors are expected to have at least ten years of operation life.
-
Versatile self-reconfigurable digital processing platform for satellite and aerospace applications
Table 1 presents readouts of the pressure sensor (inside vacuum chamber ), supply current, table temperature and internal operating parameters of the FPGA.
-
AIAA Journal > Evacuation-induced pressure differentials in multilayer insulation systems
The two vacuum - chamber absolute pressure sensors were zeroed by using provided valving to connect their measuring and reference ports together.
-
Oil Absorption Mechanism of Fried Food During Cooling Process
SCHEMATIC DIAGRAM OF VACUUM CHAMBER (1) Chamber cover, (2) vacuum chamber , (3) pressure sensor , (4) thermocouple, (5) vacuum pump, (6) sample rack, (7) samples, (8) tray and (9) valve.
-
A monolithic silicon multi-sensor for measuring three-axis acceleration, pressure and temperature
The fabricated silicon wafer and Pyrex glass are bonded with anodic bonding technology for encapsu- lating the accelerometer and forming the vacuum chamber of the pressure sensor .
-
Use of GaSb films as residual gas pressure monitors
The film element enclosed in a black metallic box, was placed in a vacuum chamber as the pressure sensor .
-
The IBEX-Lo Sensor
Table 4 Internal sensor and external vacuum chamber pressures measured during the IBEX-Lo calibration .
Indicates content that may require registration and/or purchase.