Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hapco, Inc.
Description: The X-Vac Chamber™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two component materials
-
Supplier: FLSmidth
Description: variety of deep vacuum applications. : Vacuum filtering Flash cooling Flash drying General vacuum Vacuum holding Vacuum de-gassing Pick and Place Our unique design features include: Large inlet area provides efficient capture of large gas flows Only three moving
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
-
Description: vacuum (Toepler and partial degassing), another by displacement of the dissolved gases by bubbling the carrier gas through the oil sample (stripping), and the last one by partition of gases between the oil sample and a small volume of the carrier gas (head space). The gases are
-
Description: IEC 60567:2023 deals with the techniques for sampling free gases from gas-collecting relays from power transformers. Three methods of sampling free gases are described. The techniques for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings,
-
Supplier: Schutte & Koerting
Description: can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging.
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Schutte & Koerting
Description: booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Quantachrome Instruments
Description: The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Test Media: Gases, Powders / Granular Materials
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: EXACT Dispensing Systems
Description: Wide range available for use with 5-55 gallon containers or totes. Air assisted ram for heavy or viscous liquids. Tanks – Vacuum degassing — 1 Quart to 30 gallons – Heated blankets to 200°F – Agitation-pneumatic or electric – Nitrogen blanket for moisture sensitive materials – Level
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Quantachrome Instruments
Description: control Proprietary (and faster) analysis modes. Transducer accuracy within 0.1% of span Higher A/D converter signal resolution (24 bit) Advanced NOVAtouch-LX Features Dedicated Po transducer for faster analyses Dedicated backfill transducer for smoother runs Vacuum and flow degassing
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Scheugenpflug, Inc.
Description: Absolutely homogeneous and bubble-free potting material Consistently high feeding performance Long service life thanks to intelligent diaphragm feed pump Convenient maintenance and operation Key features Material processing in a vacuum with up to 2 mbar final pressure Agitation and
- Media Viscosity: 70,000 cps
- Container Size: 20,000 to 50,000 cc
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
-
Supplier: Micromeritics
Description: table top instrument. Features Intelligent Design The ASAP 2020 provides maximum versatility over a remarkable range of applications. Sophisticated system features include: Two independent vacuum systems allowing simultaneous preparation of two samples and analysis of another A two-station
- Pore Diameter Range: 3.5 to 5,000 Å
- Test Media: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Fuel, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
-
Supplier: Micromeritics
Description: table top instrument. Features Intelligent Design The ASAP 2020 provides maximum versatility over a remarkable range of applications. Sophisticated system features include: Two independent vacuum systems allowing simultaneous preparation of two samples and analysis of another A two-station
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Alfa Laval Inc.
Description: special vertical column in which culinary steam flows upwards in a near-vacuum. The alcohol content is removed as a vapour, which is condensed and collected. This fully automated, energy-efficient module gives you reliable single-pass alcohol removal, using a stripping principle that’s
- Distillation Process: Continuous
- Solvent Recovery Technology: Distillation
- Equipment Type: Modular / Tower
Find Suppliers by Category Top
Featured Products Top
-
Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
The Leak B-Tracer is an easily retooled, semi-automatic station designed for Leak Testing for Electrolyte Tracing on several types of sealed battery cells in different operations of the assembling process, before or after formation and degassing (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
performance history in a wide variety of applications including vacuum and thermoforming in packaging and plastics applications, hold-down for CNC routers (pod and spoiler board), a variety of evacuation/degassing operations, and even medical applications.” ASV, BSV and CSV units are easily adapted (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
Less Maintenance Effort Thanks to Advanced Vacuum Generation Higher quality, less maintenance and lower costs – two standard vacuum systems from Busch Vacuum Solutions prove that everything is possible at the Hermsdorf porcelain (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
What is Vacuum Degassing? Degassing (or gas-off) is required of connectors and other components in space applications. As the name implies, the connectors must go through a vacuum outgassing procedure to remove harmful materials, per rigorous NASA or military specifications. Why is (read more)
Browse Board Mount Connectors Datasheets for Powell Electronics, Inc. -
, homogenization and degassing are accomplished all in one vessel to produce creams, gels and pastes in a highly repeatable and clean mixing process. Featuring electropolished and passivated product contact surfaces, the VersaMix pictured below is designed for full vacuum operation as well as (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements. Follow us (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
. APPLICATIONS: Pneumatic conveyance of bulk materials Aeration Filter backwashing Gas conveyance Degassing Dust removal Vacuum production Biogas treatment (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Vacuum Vs. Pressure When Resin Casting
What is the difference between vacuum degassing and pressurizing?
-
Reliable Degassing at the Extrusion Press with Dry Vacuum Technology
Busch Vacuum Solutions found a suitable clay degassing system with a COBRA NX screw vacuum pump at its core. These screw vacuum pumps do not require any operating fluid for compression; meaning they work completely dry, without water, oil or any other liquid.
-
High Reliability and Minimal Maintenance Effort During Vacuum Generation for Material Feeding
Bada AG produces high-quality technical thermoplastics and thermoplastic elastomers for various industries. Back in 2001, Bada AG was one of the first companies ever to use Busch's new MINK claw vacuum technology for degassing the melt during extrusion. In 2001, it was a courageous step away from
-
Enormous Savings in Water Consumption Thanks to Modern Vacuum Technology
ISO 14001 certification of the environmental management system. Saving resources is thus a high priority at Rheinfelsquellen, which was just one of the reasons for drastically reducing the consumption of water from the municipal water supply. By using state-of-the-art vacuum technology for degassing
-
Introduction to Ultrasonic Cleaning
Ultrasonic energy exists in a liquid as alternate rarefactions and compressions of the liquid. During rarefaction, small vacuum cavities are formed which collapse, or implode, during compression. This continuing rapid process, called cavitation, is responsible for the scrubbing effect which
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
adhesion of the polymer replicas. Replicas of the master stamp were molded using polydimethylsiloxane. (PDMS). Liquid-phase PDMS was made. using a 10:1 ratio of the PDMS monomers and curing agent. (Sylgrad 184, Dow Corning, USA) respectively. Once. degassed, the liquid PDMS was poured onto
More Information Top
-
Production of Creep-Resistant Steels for Turbines: Part One
Installation of vacuum degassing equipment like the Bochumer–Verein type was a solution for the degassing of hydrogen during casting.
-
Materials for Nuclear Plants
Vacuum degassing equipment made it possible to significantly reduce the hydrogen to less than 1 ppm [24, 25].
-
Nematic–isotropic transition in polymer‐confined and polymer‐free liquid crystal mixtures
9 In this contribution, the measurement of Tc of sev- eral nematic mixtures after thermal treatment, after storage in a vacuum degassing equipment , or after UV exposition shows a considerable expansion of the nematic phase toward higher temperatures.
-
Chapter 3: Effect of Steel Making
Although not all of the failures were attrib- uted to the presence of flake, the situation was critical enough for rapid installation of vacuum degassing equip- ment to process steel for forging ingots.
-
TRENDS IN THE USE OF DEPLETED URANIUM.
Also, if vacuum degassing equipment is not available, it is possible to use .
-
Numerical Simulation of Dehydrogenation of Liquid Steel in the Vacuum Tank Degasser
In general, the vacuum degassing equipment will probably not change drastically and it is impossible to observe the degassers and take steel samples under vacuum and high temperature.
-
Structure, performance and manageability of Dampfstrahl‐Vakuumpumpen
It applies therefore: Rohproduktc moghchst before dcr of vacuum installation degases avoid the leaky air pressure losses avoid well it condensation and Untcrkiihlcn dcs of inert gas-/ vapor mixture in the precapacitor or in the Kuhlfalle SO goes to provide and …
-
The application of monolithic columns in pesticides analysis
LC/MS measurements were carried out with an Agilent HP1100 Series LC equipped with a quaternary pump, vacuum degassing equipment , and an autosampler.
-
Strength and formability of ultra-low-carbon Ti-IF Steels
With the advent and installation of improved vacuum degassing equipment in the steelmaking process, it is now possible to consistently produce ultra-low- carbon content of 0.002 to 0.005 wt pct.
Indicates content that may require registration and/or purchase.