Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: POWER DOOR LOCK INTERFACE WITH BUILT-IN PROGRAMMABLE 0.7 OR 3.5 SECOND TIMER. TWO HEAVY-DUTY, 30-AMP RELAYS BUILT IN. USE WITH VACUUM DOOR LOCKS OR ANY OTHER TYPE OF DOOR LOCK SYSTEM.
-
Description: Nor-Cal Products offers a complete line of viewports for vacuum chambers with NW, ISO and CF flanges. CF flanged viewports are available with fully annealed 7056 glass or fused quartz. Special materials and coatings, such as sapphire and anti-reflective (AR) coating, are available on request.
- Flange OD: 2.75 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Length / Thickness: 0.5 to 0.968 inch
- Features: All Ports Same Type, Door
-
Supplier: BEING Scientific Inc.
Description: In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction
- Temperature Range: 86 to 392 F
- Capacity: 1.7999999999999998 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
-
Supplier: VAT, Inc.
Description: Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming chamber (load lock) of a system. Description: The key features of the large L-VAT door
- Materials: Aluminum
- Features: Door
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door opener 8" butterfly valve at bottom of
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: U.S. Plastic Corporation
Description: to attach to door knobs, broom handles, vacuums, maids carts and trash cans. Built-in shock absorber preserves the integrity of the door, door jam and hinges.
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that accomodates
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Inductotherm Group
Description: process entails a Consarc VPIC can be tailor designed to suit your needs. Features Door mounted, rapid exchange melt coils, without any power or water connections internal to the vacuum chamber. Melt coil translation system for accurate pouring with Teach Pour Horizontal billet
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible Applications
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: BMT USA, LLC
Description: transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Hebeler LLC.
Description: heating medium used to provide desired operating temperature Delicate, heat-sensitive materials can be dried safely at low drying temperatures Products are protected from oxidation and atmospheric contamination due to operation in a vacuum Released solvents can be easily recovered
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Features: Other
- Heat Source: Steam
- Equipment Type: Vacuum Dryer
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.4 to 5.38 inch
- Length / Thickness: 0.74 to 1.28 inch
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.49 to 5.6 inch
- Length / Thickness: 0.69 to 1.3 inch
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: EXACT Dispensing Systems
Description: available with optional vacuum pumps. The vacuum chamber and dispensing systems may be purchased as stand alone products for applications other than vacuum encapsulation or vacuum potting.
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: ANVER Corporation
Description: Model #: E20M12-34SP. Description: Twelve Pad Electric Powered Vacuum Lifter with Special Lifting Frame and Vacuum Pads. Application: Lifting & Handling Doors of Varying Lengths up to 34 in. wide (863 mm) weighing up to 200 lb (90 kg).
- Maximum Load Capacity: 0.1 tons
- Use: General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Hebeler LLC.
Description: Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents Conventional vacuum rotary dryer consists of
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Weiss Technik North America, Inc.
Description: The WT/D and WK/D vacuum-temperature and vacuum climate test chambers offer a way for reproducible tests of aviation industry components, are highly stressed. Our chambers allow the simulation of extreme flight programs in accordance with the relevant standards. For many years they
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: ANVER Corporation
Description: Model #: E25M4-MVR. Description: Four Pad Electric Powered Vertical Vacuum Lifter with Manual Rotator. Application:Lifting & Rotating Metal Doors 6 ft x 4 ft (1.8 m x 1.2 m) weighing up to 250 lb (115 kg).
- Maximum Load Capacity: 0.125 tons
- Use: General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: ANVER Corporation
Description: Model #:E50M2V-SP. Description:Two Pad Electric Powered Vertical Vacuum Lifter with Special "L" Shaped Frame. Application:Lifting & Handling Oven Door Molds weighing up to 500 lb (227 kg).
- Maximum Load Capacity: 0.25 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: BakerCorp
Description: Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities
- Volume Capacity: 4,040 to 5,050 gallons
- Diameter / Width: 96 inch
- Height: 74 to 86 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Ideal Usage Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Height: 80 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Proceco Ltd.
Description: The horizontal vacuum dryer is a through-fed design with automatic operated sliding doors at each end, and integrated conveyor loading and unloading system. Components are transferred from the parts washer to the drying chamber immediately after the cleaning cycle is completed, while
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: BakerCorp
Description: Ideal Usage Freeing water from sludge and slurry. Perfect for non-pumpable dewatering situations. Sewer and other cleanouts. Benefit Stainless steel screen with filter cloths for customized needs. Gasketed door for full compression sealing. Weights and Measures Capacity: 25 yd3 Height: 5' 0"
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Height: 76 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: American Floor Mats
Description: cross-weave texture that increases safety as dirt, debris and moisture fall through the creases. • Merely shake, vacuum or hose off to clean. • Available in 5/8" thickness.
- Mat Type: Entrance Mat
-
Supplier: Labconco Corporation
Description: hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute. The vacuum control valve maintains set point vacuum level and the vacuum break valve bleeds air into the system when power to the freeze dryer or vacuum pump is shut
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: BakerCorp
Description: Ideal Usage Projects using vacuum trucks to move sludge and solids: auto manufacturing, paint booths and paper mills. Benefit Keeps vacuum trucks or other air movers operating full time. Gasketed door for full compression sealing. Weights and Measures Capacity: Two capacities
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Height: 82.5 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Priorclave, Ltd.
Description: multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
Find Suppliers by Category Top
Featured Products Top
-
CSV models have wide-opening cabinet doors providing easy access to maintenance points. The full enclosure, TEFC motor, and gasketed doors with soundproofing make them a great central vacuum solution in high-dust environments. The new cooling air flow design features a dedicated cabinet fan and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Keyence IM-X1540 Instant Measurement System
At MPF Products, we utilize the Keyence IM-X1540 Instant Measurement System to dramatically accelerate inspection workflows while improving measurement consistency and accuracy – particularly with respect to complex components and extremely tight tolerances.
Faster Inspection, Less Operator Dependency
Th...
(read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange
(read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
. In our work on the design of atomic fountain clock vacuum chambers, we have pursued two weld-in designs and a mechanically sealed design. We will discuss our designs and results in producing these viewports. WELD-IN DESIGNS Motivation We (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
opening doors One viewing window per table Access ports on back: two per table Vacuum-jacketed manifold Qualmark Control System: Allen-Bradley PLC controller with PC/monitor QF Manager Software One (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Series VTBS3000 Fixed Set Point Vacuum Switches convert a negative (vacuum) pressure signal to an electrical output. In response to a change in pressure, movement of an (read more)
Browse Vacuum Switches Datasheets for Tecmark Corporation -
Read the case study: Vacuum dryer system with exhaust air treatment. Application for post- drying of electrode coils in a vacuum in battery production. Read More Case Studies (read more)
Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
of 17.5 mm The sensor is vacuum-resistant (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
-
CAD / CAM Does Double Duty
manufacturers and suppliers reveal how moldmakers can maximize efficiencies using the latest CAD/CAM equipment so they can program and cut complex molds in less time than ever before. Tough-to-produce plastic parts used to be something extremely difficult for programmer David Eno at Auburn Vacuum Forming
More Information Top
-
Nuclear Energy Encyclopedia: Science Technology and Applications
Outer vacuum doors on the ducts are provided for added vacuum integrity during operation.
-
Optics design and performance for the Cosmic Hot Interstellar Plasma Spectrometer (CHIPS)
All optomechanical systems on the spectrometer, including coalignment, thermal, front cover and vacuum door release are performing well on orbit.
-
The AXAF High Resolution Camera
proper performance, and to keep the vacuum door closed in orbit until the spacecraft has outgassed to acceptable levels.
-
The Solar Radiation and Climate Experiment (SORCE)
A vacuum case with two vacuum doors maintains cleanliness of the instrument interior during integration and launch.
-
A Hot Compression Testing Apparatus for the Study of Isothermal Forging
VACUUM DOOR 19.
-
The Focal Plane Instrumentation Of The ROSAT Telescope
The DA contains the MCP's electronic readout, UV /Ion shield, vacuum door , fiducial light assembly, UV calibration system, voltage bias supply, and initial proces- sing electronics.
-
Space Schmidt Telescope
VACUUM DOOR .
-
High Resolution Imaging X-Ray Detector For Astronomical Measurements
VACUUM DOOR .
-
Ultraviolet spectrographs for thermospheric and ionospheric remote sensing
A hermetically sealed vacuum door , which is opened on orbit, protects the photocathode from being spoiled by water vapor.
-
Extreme ultraviolet spectrograph sounding rocket payload: recent modifications for planetary observations in the EUV/FUV
The EUVS payload consists of the following main components: a Wolter Type II grazing incidence telescope with an attached NASA supplied vacuum door assembly, a 0.4-rn normal incident Rowland circle spectrograph, the science detector (a 2-D imaging photon-counting …
Indicates content that may require registration and/or purchase.