Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ATS Automation
Description: ATS Test offers a superior solution for decay style leak testing. Component selection as well as system and tooling design are essential elements and ATS has the experience and expertise required. Pressurize, Stabilize and Test are classic test parameters for a pressure/vacuum
- Software: Application Software Included
- Local Interface: Computer Interface
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS); or. Molecular Flow Sensor - The Intelligent Molecular Leak Sensor (IMFS). Automated vacuum test circuit, uniquely designed for ultra-tight leak specification. Built in Balance and Quick Evacuation circuits.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: ATS Automation
Description: Helium Leak Testers are used to measure fine leaks. Helium is utilized as the test medium along with a detector to sense any presence of the gas. Presence of the gas in a known concentration equates to a leak value. A concentration of helium is typically filled in the cavity of
- Software: Application Software Included
- Local Interface: Computer Interface
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
-
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Single or Dual Test Channels with one or two of the following:. . Leak Test Channel Pressure Testing: Automated test with large volume Quick-Fill features. Constriction / Blockage Flow Channel: with Intelligent Gas Flow
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Marposs Corp
Description: DESCRIPTION With battery cells loaded in the Leak Test vacuum chamber, should there be a leak the system can generate vaporization of the solvents and extract them from the cell, as well as quantify the extent of the leak using a suitable mass spectrometer version. The
-
Supplier: PTB Sales, Inc.
Description: rate, pressure, and condition displays, information is also available on analog, parallel I/O, and RS232, remote interfaces. While the 947 and 948 leak detectors provide high sensitivity for detecting small leaks, they can leak test to 10 atm-cc/sec. An atmospheric gross
-
Supplier: Marposs Corp
Description: programming the test joints routing (multiple routing in HMI selection) Reference leak ensures a constant calibration check Vacuum leak testing module When your quality requirements increase and a more reliable leak testing method is required, the
-
Supplier: PTB Sales, Inc.
Description: The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range of test methods for specific applications. A wide range
-
Supplier: Marposs Corp
Description: the residual flow when the valve opens. PERFORMANCES Delta TM3PF is a pneumatic module with direct flow measurement for leak or flow testing. The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...). Testing times
- Computer Interface Options: Serial Interface
-
Supplier: Marposs Corp
Description: DESCRIPTION Delta TM3P pneumatic modules are the ultimate achievement in traditional leak testing and the best solution to integrate a reliable and compact testing station in automated systems. Small in size and free of display, can be placed right next to the product to be
- Computer Interface Options: Serial Interface
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Remanufacturing / Complete Rebuild, Rental / Lease,
- Product Expertise: Calibration Instrument, Environmental Test Chambers, Gas / Air, Humidity / Moisture Instruments, Humidity Generators, Leak Testing Equipment, Medical / Biotech Instruments, Pressure / Vacuum Instruments, Temperature Instruments, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE M is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: PTB Sales, Inc.
Description: According to Varian the 979 portable helium leak detector is the world's most advanced leak detector available today. Featuring a multi-flow mode vacuum system, high sensitivity is combined with the ability to start leak testing at quickly achieved pumpdown
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to inspect
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Badger Meter
Description: The Flow Dynamics® Automotive Body Leak Tester is designed to perform static body air leakage tests on vehicles in assembly plants. Superior Leak Detection. Easy-to-Use Portable Unit. The Flow Dynamics Automotive Body Leak Tester is a portable, self-contained unit that enables
- Operating Temperature: 40 to 120 F
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Fast testing: Reliable, fast and highly sensitive testing with powerful dry vacuum pump technology that speeds up your leak detection Low noise: Comfortable and quiet working environment thanks to the integrated dry scroll pump HiScroll with exceptionally low noise level
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Electronic Gas Detection
- Computer Interface Options: Serial Interface
-
Supplier: PTB Sales, Inc.
Description: Ask for current price. Pfeiffer Vacuum, Balzers HLT-160 portable helium leak detector with turbo pump. Ask about Agilent VS leak detector rentals. Analog (0-10v) and RS232C interface 1 test port free of oil backstreaming Autoranging and autocalibration No LN2 required Remote
-
Description: This latest addition to ASNT’s Study Guide series presents fundamental information intended to assist the candidate preparing for Level III leak testing examinations such as the ASNT Central Certification Program. Modern leak testing equipment and techniques are
-
Supplier: Busch Vacuum Solutions
Description: Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Electronic Gas Detection
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent C15 Component Leak Detector is a modular leak-testing package intended for applications in which the leak detector components are integrated into the system. It incorporates Agilent's Contra-Flow vacuum design, which maximizes the protection of its
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Features: Self-calibrating
- Computer Interface Options: Serial Interface
-
Supplier: Uson, L.P.
Description: Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HLD PR02 Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The compact and portable HLD PR02 is both a precise instrument and a robust workhorse, featuring
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HLD MR15 Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. This detector is both a precise instrument and a robust workhorse, featuring an easy-to-use touch
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed devices or systems. The HLD BR30 is both a precise instrument and a robust workhorse, featuring an
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Bacharach, Inc.
Description: handheld ultrasonic leak detector capable of finding leaks of any gas type, including refrigerants, air (compressed or vacuum) and nitrogen. The Tru Pointe® Ultra can also be used for thermal expansion valves and steam traps, making it a very versatile leak detector. The
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and, therefore, Industry 4.0
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Features: Memory Capability or Data Logging
-
Supplier: Uson, L.P.
Description: Qualipak 750 series are non-destructive and non-subjective leak testers for testing seal integrity of seals on canisters and bottles. The Q750 series uses the vacuum decay method of testing, meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Uson, L.P.
Description: Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting
- Output Options: Analog Voltage
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Intelligent Molecular Flow Sensor - Operates mostly in transitional and molecular flow regimes. Measures mass flow, using ATC's patented ALF design. Measures hard vacuum to 15 psia. Rugged, stainless steel construction. No moving parts. Max. Differential Pressure: Up to 500 psi DP.
- Operating Temperature: 50 to 113 F
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: ASTM International
Description: pressure to determine if leaks exist in the system (pneumatic leak testing). This practice applies only to testing to discover leakage. Testing for other purposes such as testing to establish operating pressure is beyond the scope of this practice. 1.2
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Ultrasonic transmitter Flexible Tubing Adapter Tubular Extension Carrying Case Parabola Headphones Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the SONAPHONE
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: InspectorTools
Description: complement to other forms of leak detection and is ideal for a wide range of service and preventative maintenance applications. Detects Refrigeration leaks, pressurized gas leaks, vacuum leaks, dry nitrogen gas leaks, steam leaks, etc. It will detect
-
Supplier: ASTM International
Description: applying pressure to determine if leaks exist in the system (pneumatic leak testing). This practice applies only to testing to discover leakage. Testing for other purposes such as testing to establish operating pressure is beyond the scope of this practice.
-
Supplier: TM Electronics, Inc.
Description: also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option. The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow Tester, or a
- Local Interface: Digital Front Panel
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
Find Suppliers by Category Top
Featured Products Top
-
synergy to make eMobility more supportable, safe and efficient. Visit this page to learn more about Agilent vacuum solutions for eVehicle technologies. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent expertise, combined with our vacuum and leak detection products, can help optimize cryogenic tank operation and improve liquefied gas management to make it more efficient. Read more here: https://www.agilent.com/en/solutions/applications-of-vacuum-technology/vacuum-for-industrial-process-manufacturing/liquified-natural-gas-cryotanks-insulation (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Vacuum and leak detection equipment ensure high standards of quality and efficiency across your operations with our vacuum pumps and and leak detectors, including integrated solutions tailored to meet your design, production, assembly, and testing requirements. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent offers a vast range of state-of-the-art helium detectors that ensure safety, security, and consistent performance of research, vacuum, and industrial process systems. Our Helium Leak Detector (HLD), PHD-4 and Multi-Gas CrossLab sniffers are rugged, precise, and easy-to-use instruments (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
almost every industry, from automotive to oil and gas. There are different ways to detect leakage with our TAPIR. The so-called spray test, that is suitable for components under vacuum. And the sniffing leak detection for components under pressure. The means of detection is the tracer gas helium or hydrogen. (read more)
Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
. The system uses a vacuum chamber-based process where, should there be a leak, VOCs from the cells are vaporized, extracted, and traced to quantify leakage. The test is applicable to any type of cell (button, cylindrical, prismatic, or (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
this purpose, a third module has been designed to be connected to the first module and provide a complete vacuum leak test. It is equipped with a vacuum chamber connected to a vacuum pump, along with a manifold of pneumatic components to manage the process. Inside, there is the part fixture connected (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
Conduct Research Top
-
What Is A Virtual Leak And How Does It Affect Your Vacuum System?
A virtual leak is a trapped volume of gas within a vacuum chamber that cannot be easily pumped out due to restrictions in the path connecting the trapped gas to the main chamber. Virtual leaks reference a leak that cannot be found during any activities or tests performed outside of the vacuum
-
CASE STUDY: Leak Testing Vacuum Packaged Coffee Pouches
The customer's product consisted of ground coffee vacuum packed and sealed into small foil packages. Because of this packaging process, there was no "head space" (air or gas space inside the package) to facilitate vacuum decay testing, so a pressure decay chamber test was designed.
-
Application Note: Vacuum Decay Testing Using a Self-Contained Vacuum Generator
A variety of products must be leak tested by subjecting them to vacuum (negative pressure).
-
Fundamentals of Leak Detection
Unwanted leaks in any system can easily damage expensive equipment and machinery reducing the effectiveness of the process. The primary reasons for helium leak testing are quality, reliability, personnel protection, and protecting the environment. Unforeseen issues like vacuum leaks can become
-
Principles of Operation For Force-Decay Leak Testing of Flexible Packages
Non-destructive leak testing for flexible packages can be accomplished by several methods that utilize. various properties of the package form and materials. Techniques include vacuum bubble test, pressure/. vacuum decay, displacement change, trace gas and force-decay, and each method provides
-
What is a pressure/vacuum decay test?
Pressure decay testing measures the change in pressure between atmospheric pressure and your pressurized test sample. Unlike some other current methods of leak testing, this test method yields quantitative information, hard data points that can be recorded and upon which decisions can be made
-
Case Study: Non-destructive Vacuum Decay Chamber Test - Blister Packs
Problem/Goal: The customer was looking for a method to confirm. the leak integrity of medical dispenser blister. packs without destroying the package and/or. contaminating the contents. Read about the solution
-
Case Study -International Truck and Engine Corp.
that was slow and not accurate enough. "We primarily do mass-flow, pressure decay, vacuum decay and pressure-rise leak testing on our. diesel engines to make sure the components and assemblies don't leak beyond specifications,". said Jim Bowman, senior manufacturing engineer for the Advance Manufacturing
More Information Top
-
Superconducting Super Collider (SSC) collider dipole magnet (CDM) cold test stand integration and performance
Integration of the General Dynamics specified CDM cold test stand, including 10k ampere DC power supplies, high and low speed data acquisition systems, cryogenic facility, cryogenic distribution and end cans, coil protection system, vacuum leak test equipment and test stand controller is …
-
Superconducting super collider (SSC) collider dipole magnet (CDM) cold test stand integration and performance
General Dynamics specified CDM cold test stand, including 10k ampere DC power supplies, high and low speed data acquisition systems, cryogenic facility, cryogenic distribution and end cans, coil protection system, vacuum leak test equipment and test stand controller is dlscussed.
-
vaQum 2006-vacuum in research and practice 6/2006
Use of vacuum - leaky test installations .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_628_Rev_2_web.pdf
------------------------------------------------------------------------------------------------------------------ EQUIPMENT AND RESOURCES: ------------------------------------------------------------------------------------------------------------------ Writing board Transparencies Films Course notes Vacuum box leak test equipment and accessories Other applicable test equipment and accessories .
-
ITER vacuum vessel fabrication plan and cost study (D 68) for the international thermonuclear experimental reactor
Vacuum Leak Rate Testing Equipment .
-
Tokamak Physics EXperiment (TPX): Toroidal field magnet design, development and manufacture. SDRL 32, Coil assembly documentation. Volume 5
Standard vacuum helium leak testing equipment and methods will be employed on component / subassembly level.
-
Guaranteeing vacuum in thermal-insulating housings of cyrogenic equipment
First, there has been improvement in vacuum - testing equipment ( leak testers and vacuum pump), which has aided in increasing the quality of testing TIH for hermeticity.
-
Small cryoadsorption pumps and equipment for mass spectrometric leak testing systems
These pumps - aggregates, standard elements of vacuum collectors, and standard fittings can be used, on the basis of the aggregation principles, to compose leak testing and vacuum equipment satisfying to the maximum extent the specific service conditions.
Indicates content that may require registration and/or purchase.