Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Medium Viscosity, Addition Cure, Potting/Encapsulating Silicone Compound Properties Viscosity 44000 Hardness Sha 29 Description Bluesil V-217 is a clear, two component, medium viscosity, addition cure silicone compound. It is designed for potting and
- Viscosity: 44,000 cP
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Chemical System: Silicone
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure:
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity.
- Applied Thickness / Gap Fill: 0.003 to 0.005 inch
- Viscosity: 50 to 200 cP
- Use Temperature: -80 to 550 F
- Tensile Strength (Break): 11,000 to 12,000 psi
-
-
Supplier: Master Bond, Inc.
Description: well to a wide variety of substrates including metals, composites, ceramics and glass along with many plastic and rubber materials. EP41S-LO is a highly reliable electrical insulator and is particularly well suited for use in small sized potting applications. Most importantly, it has minimal
- Viscosity: 3,000 to 15,000 cP
- Use Temperature: -60 to 250 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Industry: Aerospace, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 93-500 Space Grade Encapsulant Clear is a two-part silicone elastomer for aerospace applications. It is supplied in flowable and thixotropic grades, cures to flexible rubber elastomers, and meets NASA requirements for low thermal vacuum outgassing. 49 kg Kit.
- Viscosity: 80 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 975 psi
- Elongation: 170 %
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST ES 0506, Epoxy, Potting and Encapsulating LOCTITE® STYCAST ES 0506 is a two-component, filled epoxy system designed for vacuum impregnation applications as well as for general potting and encapsulating. Please refer to the TDS for alternate cure schedules. Two
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 7,880 psi
- Viscosity: 30,000 cP
- Chemical System: Epoxy (EP)
-
Supplier: Techsil Limited
Description: Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B (curing agent). Product Benefits Room temperature cure Excellent release properties Provides low
- Use Temperature: -115 to 260 F
- Features: Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: ASTM International
Description: relative humidity is ±5 %. 1.3 Many types of organic, polymeric, and inorganic materials can be tested. These include polymer potting compounds, foams, elastomers, films, tapes, insulations, shrink tubings, adhesives, coatings, fabrics, tie cords, and lubricants. The materials may be
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.15 to 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 172.22222222222223 µin/in-F
- Elongation: 70 %
-
Supplier: ELANTAS North America LLC
Description: Room temperature cure resin for impregnation and potting of sand-filled transformers
- Use Temperature: 464 F
- Elongation: 9 %
- Dielectric Strength: 3,800 kV/in
- Viscosity: 150 to 200 cP
-
Supplier: Epoxies Etc...
Description: 70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is easily machined, drilled, tapped, or polished, and is ideal for vacuum form molds, dies, drill jigs,
- Viscosity: 85,000 cP
- Thermal Conductivity: 1.80284875 W/m-K
- Tensile Strength (Break): 14,500 psi
- Form / Function: Die Bonding Adhesive / Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as Sauereisen
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: ELANTAS North America LLC
Description: The use of electricity in electrical machines and devices is not possible without a customized insulation system. In addition, sensitive electronic components must be protected against mechanical stress and environmental influences. We have developed the best solution to meet these requirements.
- Features: Conformal Coating, Encapsulating / Potting, Film / Sheet, Liquid
- Form / Function: Impregnating Varnish (Dip, Trickle, Vacuum)
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 93-500 Space Grade Encapsulant and 93-500 Thixotropic Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/potting electronic components, and bonding solar cells to substrates,
- Viscosity: 8,000 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 975 psi
- Elongation: 170 %
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/potting electronic components, and bonding solar cells to substrates,
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 1,225 psi
- Elongation: 125 %
- Dielectric Strength: 460 kV/in
-
Supplier: Scheugenpflug, Inc.
Description: after production breaks Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation Key features Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump Easy and safe operation thanks to lifting unit, fill-level monitor with two
- Media Viscosity: 70,000 cps
- Container Size: 200,000 cc
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Scheugenpflug, Inc.
Description: The A220 follower plate pump is used for feeding high viscosity, non-abrasive potting compounds. The reciprocating piston pump used in this system ensures a continuous supply of material, which is pumped during both the downward and upward stroke, making it a rugged, cost-effective
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Application: High Viscosity
- Features: Other
-
Supplier: Stellar Technology
Description: The Series GT27XX pressure transducers and pressure transmitters are designed to meet the requirements of demanding test and measurement environments. The GT27XX sensors provide improved 0.15% accuracy and high level outputs. Standard analog outputs, plus RS232, RS485, and CANbus digital outputs,
- Working Pressure Range: 0 to 75 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: ELANTAS North America LLC
Description: Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation
- Use Temperature: 464 F
- Coeff. of Thermal Expansion (CTE): 51.11111111111111 to 103.33333333333333 µin/in-F
- Dielectric Strength: 1,600.0000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 3.4
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 100 to 150 psi
- Elongation: 150 to 180 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (e.g. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them
- Maximum Operating Pressure: 225 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them
- Maximum Operating Pressure: 100 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them
- Maximum Operating Pressure: 1,000 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Douglas Electrical Components
Description: assemblies. Our epoxy and the mechanical assemblies can be designed for both vacuum and positive pressure and a wide temperature range. Hermetically sealed circuit boards are useful for enclosure projects with complex computations as well as sensors, switches, diodes, and capacitors.
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
an “unlimited” working life at room temperature. This epoxy passes NASA low outgassing tests which allow it to be used in vacuum, aerospace and clean room applications. Supreme 3HTND-2CCM has a paste consistency that flows slightly while curing. It cures readily at elevated (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
latter property is particularly useful in potting and encapsulation applications. Also, the compound allows for precise alignment with minimal fixturing and simple curing. Its service temperature range is from 4K to +300°F. The color of Part A is light cream and Part B is similar, but slightly darker (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Polyurethane: "Customized Plastic"
PU Potting Compounds: Vacuum Processing Provides Optimum Results - Polyurethanes have an extremely wide and flexibly modifiable range of properties. This makes them a popular and frequently used group of materials in industrial production. PU potting compounds can be processed easily and feature
-
Dielectric Materials for Use in Radomes
low dielectric constants, useful in radio and microwave frequencies. This makes them ideal for applications such as in conformal antennas, where the material must be applied around a radius. Microelectronics - Non-foamed polyurethanes are often used as "potting compounds" in electronics, where
More Information Top
-
Characterization Of The Outgassing Of Spacecraft Materials
Guillin, J., "Evaluation of Kinetic Outgassing Under Vacuum for Potting Compounds and Paints Proceed of ESA Symposium of Spacecraft Materials," ESTEC, October 1979 - ESA SP -145.
-
The Prototype GAPS (pGAPS) Experiment
The potting compound was vacuum degassed both prior to, and after, pouring into the housings.
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > POWER AND HIGH-VOLTAGE C...
Insufficient outgassing of potting compounds during vacuum impregnation .
-
Development and utilization of composite honeycomb and solid laminate reference standards for aircraft inspections.
Vacuum potfor core potting compound .
-
Development of an efficient propulsion motor and driver for use in the deep ocean
The rotors consist of samarium cobalt magnets bonded to a soft iron shell, therotor assembly is sealed with a thin wall inner sleeve and vacuum filled with potting compound .
-
Manufacturing aspects of toroidal field magnets for tokamak power reactors
Tor this approach, injection of the potting compound into the coil/case cavity will entail: deaeration of the potting compound In a vacuum deacratlon tank at a temperature of 40° - 50°C (104* - 122°F); preheating of the coil and case to a temperature of …
-
NuMI proton kicker extraction magnet termination resistor system
The loads are leak-checked and vacuum potted with a silicone compound (Sylgard® 184).
-
Electromagnetic considerations in power electronic converters
Interwire and bond pad spacing was 0.5 mm so that the com- ponent meets the relevant safety specifications when vacuum encapsulated with a potting compound such as Sylgard.
-
The effect of out-gassing from commonly used spacecraft/space instrument materials on the UV-visible-IR reflectivity of optical surfaces
The 3 materials selected were Balzer’s vacuum pump oil, Conathane potting compound and G-10 printed circuit boards.
-
Internally Cooled Cable Superconductor (ICCS) for TF and PF coils of FED
The assem- bled winding is vacuum impregnated with an epoxy potting compound which reinforces the electrical insulation, eliminates the possibility of intertum conductor slippage, and slippage of the conductor within the channel.
Indicates content that may require registration and/or purchase.