-
Supplier: Witte Pumps & Technology GmbH
Description: Vacuum mechanical seal (AD), buffered
- Seal Application: Pump
-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: Terra Universal, Inc.
Description: Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions.
- Ultimate Operating Vacuum: 0.0000975368971814996 torr
- Pumping Speed: 23 CFM
- Application: Analytical / Scientific, General Purpose / Industrial
- Mounting: Floor / Skid
-
-
Description: Kinney® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 1,200 CFM
- Motor Power: 50 HP
- Features: Floor / Skid
-
Supplier: Witte Pumps & Technology GmbH
Description: The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure on the
- Operating Pressure: 217.55655 psi
- Operating Temperature: 580 F
- Mechanical Seal Type: Double Mechanical Seal, Single Mechanical Seal
- Seal Application: Pump
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Description: KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 144 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
-
Supplier: EnviroPump and Seal, Inc.
Description: side or the atmospheric side when the pump is under vacuum. Wide o-ring groove absorbs o-ring swell without hanging up seal. Stationary Seal Design – Springs do not rotate, ensuring highest resistance against destructive vibration harmonics. Monolithic Faces – Thick cross
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: Busch Vacuum Solutions
Description: This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: Witte Pumps & Technology GmbH
Description: The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of
- Operating Pressure: 10.15 psi
- Operating Temperature: 1,000 F
- Seal Application: Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: The vacuum threaded shaft seal can alternatively be used with a leap seal as a static shaft seal. As with the stuffing box packing, the buffering medium forms the required barrier to reliably prevent air from entering through the shaft seal if the pump stops
- Operating Pressure: 145.0377 psi
- Operating Temperature: 527 F
- Seal Application: Pump
-
Supplier: ASTM International
Description: tandem seals, type E - gas seal, and type F - special arrangement/applications vacuum or gas seal. Grades: grade 1 - basic end face seal, grade 2 - cartridge seal, and grade 3 - split seal. Classes: class 0 - nonsplit seal assembly, class 1 -
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, flow valve to control
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 CFM
- Motor Power: 3 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the liquid
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or
- Ultimate Operating Vacuum: 112.50956331285 torr
- Pumping Speed: 202.86 CFM
- Motor Power: 10.7217630792226 HP
- Mechanical: Claw
-
Supplier: SynSysCo
Description: Applications Vacuum Forming Deaerator Vacuum Chuck Regeneration Vacuum Cooling Vacuum Drying only for water based Ceramic Industry Gas Substitution Pumping for Electron Tube Features Include: Oil-free No Seals, Bearings or Shafts in Gas Path High Vapor & Particle
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 15.2 to 18.4 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 1.4742424233931 HP
-
Supplier: SynSysCo
Description: content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Description: Linear rotary feedthroughs are offered in magnetically coupled, bellows sealed and differentially pumped, o-ring sealed versions. These feedthroughs are normally manually actuated. Typically these feedthroughs are used for sample introduction or manipulation.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.000010000000273890913 torr
- Temperature Range: -20 to 150 C
- Shaft Diameter: 0.25 inch
-
Supplier: Titus Company (The)
Description: With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability.
- Ultimate Operating Vacuum: 2.5 to 3 torr
- Pumping Speed: 138 to 1,530 CFM
- Features: AC Single Phase, Other
- Mounting: Floor / Skid
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 1,530 to 3,096 CFM
- Motor Power: 200 HP
- Application: Chemical / Corrosive Gas
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 1,471 to 2,813 CFM
- Motor Power: 250 HP
- Application: Chemical / Corrosive Gas
-
Supplier: DEKKER Vacuum Technologies
Description: DV0150B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 150 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: DV0150B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 150 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Supplier: Radwell International
Description: VACUUM BREAKER, V600AA, FLUSH CONNECTION, 3/4 X 9IN, CHROME PLATE FINISH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication
- Ultimate Operating Vacuum: 0.1500567648946148 torr
- Pumping Speed: 18.228 to 29.4 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum
- Mechanical: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with
- Mechanical: Liquid Ring
-
Supplier: United Electric Controls Company
Description: As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps,
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure. The frequent maintenance requirements of oil-sealed rotary vane pumps
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 7.4088 to 8.82 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 600 vacuum pump is a two-stage dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600, simplifying regulatory and
- Ultimate Operating Vacuum: 0.007 torr
- Pumping Speed: 14.8176 to 17.64 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Titus Company (The)
Description: The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation.
- Ultimate Operating Vacuum: 2.3 to 7.7 torr
- Pumping Speed: 0.4 to 180 CFM
- Mounting: Floor / Skid
- Application: Food Processing, General Purpose / Industrial
-
Supplier: Beamex Oy Ab
Description: PGV Beamex® PG-Series of Calibration Pumps Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated
- Ultimate Operating Vacuum: 0 to -708.492106695699 torr
- Application: Analytical / Scientific, General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Features: None, Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Vacuum to 28.0 in.Hg / -950 mbar Capable of restarting up to 28.0 in.Hg /
- Ultimate Operating Vacuum: 122.46 to 48.8 torr
- Pumping Speed: 0.2 to 0.6 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Terra Universal, Inc.
Description: Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair Kit Repairs easy, even "do it yourself" These oil-free pumps are compact, economical and
- Ultimate Operating Vacuum: 8.16 torr
- Pumping Speed: 2.3 to 3.4 CFM
- Motor Power: 0.335055096225705 HP
- Application: Analytical / Scientific, General Purpose / Industrial
Find Suppliers by Category Top
Featured Products Top
-
Agilent replacement tip seals facilitate onsite maintenance, reducing downtime and getting your instruments back online quickly. Access this page to watch our 'How To' videos on the and get step-by-step instructions for efficient replacement of your tip seals. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed To prevent potato chips from (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
WAVE SPRINGS COST EFFECTIVE MEANS OF SEALING FLUIDS IN MECHANICAL SEALS by Henry Yates, Technical Sales Engineer Mechanical seals are used for the sealing of rotating shafts against stationary housings, as in pumps, multiport swivels and agitators. The assembly of a mechanical (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
phase: how the two differ and how to pick the right approach for your material handling needs Packaging and evacuation: how vacuum supports efficient, reliable packaging processes Choosing the right technology: when oil-sealed vacuum pumps are the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
Vacuum pump systems often suffer from bearing wear, axial play, and seal instability during long-term operation. In demanding environments, misalignment and vibration can shorten pump life and reduce efficiency (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
For as long as most engineers have been specifying seals, the decision came down to two questions: will it perform, and what does it cost? A third now sits alongside them: Will this material still be available, supportable and defensible for the full operating life of the equipment (read more)
Browse Mechanical Seals Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Fundamentals of Food Process Engineering
Water vapor and noncondensible gases entering the cylinder must be evacuated using a liquid ring seal mechanical vacuum pump or a steam jet ejector.
-
News & Views
With over 60 years' experience in the metallurgical and pro- cess fields. the Stokes Microvac is one of the most cost effective oil sealed mechanical vacuum pumps on the market today.
-
ALLOYS OF ALUMINUM, THORIUM AND URANIUM
The vacuum system components were a Welch Duo- Seal mechanical vacuum pump of 300 liters per minute capacity which served as a fore pump t o a National Research Corporation o i l diffusion pump (model H-2-P).
-
ENGINEERING EXPERIENCE AT BROOKHAVEN NATIONAL LABORATORY IN HANDLING FUSED CHLORIDE SALTS
An oil- sealed mechanical vacuum pump with a shutoffpressure up to 20 p.
-
1-GWh diurnal load-leveling Superconducting Magnetic Energy Storage system reference design
is an oil- sealed mechanical vacuum pump , motor driven with V-belts.
-
The role of hydrogen in corrosion fatigue of high purity Al-Zn-Mg exposed to water vapor
… prevent hydrogen ab- sorption, or in a 10 liter chamber where the relative humidity was held constant at 87 pct to charge the samples with hy- drogen.t13' 37-39]A rotary vane oil sealed mechanical vacuum pump was used to evacuate …
-
New products
Intended for use as a working fluid in oil- sealed mechanical vacuum pumps .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/177/DmytroDemydov2006.pdf?sequence=1
The cell utilized differential pumping from a Pfeiffer-Balzers turbomolecular pump and a Duo Seal mechanical vacuum pump to reach pressures as low as 10 nanoTorr.
-
Preparation of titanium silicide nanowires by APCVD method
Samples were deposited in a vacuum chamber with pressure of 7~9x104 Pa controlled by rotary oil sealed mechanical vacuum pump .
-
The design and employment of a system to vent and/or pump vacuum spaces with possible tritium contamination
The pumping system again is a sealed mechanical vacuum pump .
Indicates content that may require registration and/or purchase.