-
Supplier: Fortress Technology, Inc.
Description: Phantom Gravity Metal Detectors are designed to inspect a wide range of products for free-falling applications. Systems are available with a selection of pipe sizes, and its Diverter Valve reject system easily moves contaminated products into a reject tank.
- Applications: Other
- Detector Type: In-Line / Conveyed Media
-
Supplier: Fortress Technology, Inc.
Description: Pipeline Systems are manufactured to inspect the inline of pumped liquids and pastes transported through a pipe. Various reject valves, pipe materials, and fittings are available to suit existing lines and product specifications (Temperature, Pressure, Viscosity). All pipeline systems are
- Applications: Other
- Detector Type: In-Line / Conveyed Media
-
Supplier: Fortress Technology, Inc.
Description: Pipeline Systems are made for inspecting pumped liquids and pastes transported through a pipe in line. Various reject valves, pipe materials, and fittings available today suit existing lines and product specifications (Temperature, Pressure, Viscosity). All pipeline systems are IP69K rated
- Applications: Other
- Detector Type: In-Line / Conveyed Media
-
-
Supplier: CO2Meter.com
Description: The SAN-13 CO2 Leak Detector is designed to protect employees or workers in areas where CO2 leaks can occur. The probe allows you to pinpoint leaks from pipe fittings, valves, or manifolds. This makes it useful in a variety of applications and industries
- Instrument Type: Detector
- Measurement Type: %Volume
- Response Time: 1 seconds
-
Supplier: Sesotec GmbH
Description: by means of the reject unit ("Quick-Valve"). The special design of the PROTECTOR PROFESSIONAL guarantees highest scanning sensitivity for smallest metal particles even under high mechanical loads, which may result from high superstructural assemblies, for example when various conveying
- Applications: Chemical / Material Processing, Plastic / Rubber
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Product / Material Rejection: Yes
-
Supplier: Sesotec GmbH
Description: The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety of connectors is available to ensure easy integration in all types of
- Applications: Food / Beverage
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Touch Screen Interface: Yes
-
Description: for ECD (Electronic Capture Detector) applications. Precise control of flows Almost linear flow characteristic Metal-to-metal seals For gas purity up to 6.0 (99.9999% purity) Suitable for corrosive gases Cleaned for Oxygen service
- Actuation: Manual / Hand
- Flow (Cv): 0.0240
- Media: Gas, High Purity Gas
- Media Temperature: -4 to 158 F
-
Description: TESCOM™ 44-2200 Series is a compact, lightweight high purity single stage regulator for specialty, flammable, and industrial gas flows of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in laboratory and point-of-use gas
- Connection: Threaded
- Material of Construction: Brass / Bronze, Exotic Metal, Stainless Steel
- Media: Specialty / Corrosive Gases
- Pressure Rating: 3500 psi
-
Supplier: UE Systems, Inc.
Description: . Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove
- Flaw Detection / Inspection Area: Packaging Defects / Leaks, Other
- Form Factor: Monitoring System
- Instrument Type: Condition Monitor / Fault Detector, Flaw Detectors
- Technology: Acoustic Emission, Air / Structure Borne, Ultrasonic
-
Supplier: North Star Imaging, Inc.
Description: Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled
- Digital Imaging / Tomography System: Yes
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Coating Flaw / Holiday, Manufacturing - Metals / Web, Pore / Void, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Monitoring System
- Instrument Type: Flaw Detectors
-
Supplier: Technetics Group
Description: drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed throughs, gas lines, reservoirs, sensors Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Medical: batteries, cardiovascular devices, implants, drug delivery,
- Applications: Aerospace, Semiconductor, Other
- Bellows Construction: Welded
- Features: Cryogenic Rated, Flange, Medically Rated, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium, Other
-
Supplier: RS Components, Ltd.
Description: N/C compact position detector with rotary actuator. Rotary head, programmable without lever. Bearing-mounted roller lever may be ordered separately. One-touch connections â?? 4 mm. Metal enclosure. Manufacturer Series = 79
-
Supplier: RS Components, Ltd.
Description: Miniature N/C position detectors. Lever with roller bearing. One-touch connections â?? 4 mm. Metal enclosure. Control Mechanism = Roller Lever Function = 3/2 Manufacturer Series = 81 Maximum Operating Pressure = 8bar Body Material = Zamak Maximum Flow Rate = 200NL/min Minimum Operating
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Pressure Rating: 116 psi
- Primary Material of Construction: Other
-
Supplier: RS Components, Ltd.
Description: Miniature N/C position detectors. Lever with roller bearing. One-touch connections â?? 4 mm. Metal enclosure. Control Mechanism = Roller Lever Function = 3/2 Manufacturer Series = 81 Maximum Operating Pressure = 8bar Body Material = Zamak Maximum Flow Rate = 200NL/min Minimum Operating
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Pressure Rating: 116 psi
- Primary Material of Construction: Other
-
Supplier: RS Components, Ltd.
Description: N/C compact position detector with rotary actuator. Rotary head, programmable without lever. Bearing-mounted roller lever may be ordered separately. One-touch connections â?? 4 mm. Metal enclosure. Control Mechanism = Rotary Knob Function = 2/2 Manufacturer Series
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 2
- Pressure Rating: 116 psi
- Primary Material of Construction: Other
-
Supplier: Assured Automation
Description: Description: The FireBag® Thermal-activated Gas Shut-off Device automatically turns off the gas supply in the event of a fire, preventing explosions and the spreading of fire. When the outside temperature reaches 203-212°F (95-100°C) the metal alloy that keeps plug
- Actuation: Thermally Actuated
- Media: Gas, Natural Gas
- Number of Ports/Ways: 2
- Pressure Rating: 232 psi
-
Description: TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel
- Actuation: Manual / Hand
- Flow (Cv): 0.1500
- Media: Air, Compressed Air
- Media Temperature: -40 to 165 F
-
Supplier: Micromeritics
Description: the sample or released from the sample surface is monitored by a Thermal Conductivity Detector (TCD). Data obtained by the instruments can be used to calculate key parameters for catalyst characterization: metal dispersion, active surface area, BET surface area, average crystallite
- Display & Special Features: Digital Readout, Laboratory / Batch
- Property Analyzed: Surface Area - Specific, Surface Area - Total
- Specific Surface Area Range: Over 0.0200
- Test Media / Material: Chemicals, Metals, Other
-
Supplier: Cosen Saws, USA
Description: ? Hydraulic positive feed saw frame with adjustable feed rate and cutting pressure control. Variable feed rate valve and pressure control valve enable optimal cutting performance in any material. ? High strength saw frame travels on three linear rails ensuring machine
- Cutting Capacity: 59 to 67 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: Cosen Saws, USA
Description: • Synchronized power driven blade brush Control & Automation • Independent control station • Precision feed pressure & feed rate dual valve system • LED speed indicator
- Cutting Capacity: 15.7 to 40 inch
- Features: Swivel Head, Miter Cutting
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: SEYI America Inc.
Description: with 0.1mm increment digital die height indicator. 3. Dual Safety Valve The interlock mechanism on the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 160 tons
- Frame Type & Orientation: C-Frame / Gap Frame
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: increment digital die height indicator. 3. Dual Safety Valve The interlock mechanism on the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. Standard Attachments Variable frequency drive Wet clutch and brake unit Hydraulic overload
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 250 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: 2. Digital Die Height Indicator Motorized slide adjusting device fitted with 0.1mm increment digital die height indicator. 3. Dual Safety Valve The interlock mechanism on the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. Standard
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 160 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Detector Instruction manual Cloth case Batteries Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable
-
Supplier: Busch Vacuum Solutions
Description: years. The extremely low sound and vibration levels make them suitable for direct installation at the workplace, for example in research laboratories. The design of the Busch scroll vacuum pump provides completely dry and reliable compression. A metal bellows and static seals ensure
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Manufacturing Processing
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Dry / Oil-less
-
Supplier: Caterpillar Oil & Gas
Description: Redundant start with select switch PROTECTION SYSTEM Spray shielding Crankcase explosion relief valve Metal particle detector GENERAL Jacket water heater
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: Air or electric starting motor Redundant start with select switch PROTECTION SYSTEM Spray shielding Crankcase explosion relief valve Metal particle detector GENERAL Jacket water heater
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.10E6 to 1.94E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: Redundant start with select switch PROTECTION SYSTEM Spray shielding Crankcase explosion relief valve Metal particle detector GENERAL Jacket water heater
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 738000 to 1.14E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: Engine Control and Protection Cat Alarm and Protection System Communication module PL1000T/E Direct-rack control Thermocouples Metal particle detector SOLAS spray shielding Mounting Custom
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 2.59E6 to 3.24E6 VA
-
Supplier: ValueTronics International, Inc.
Description: (14º to 662ºF) Detector type: 128 x 96 thermal element focal plane array (FPA) uncooled microbolometer Accuracy: ±2% or ±2ºC whichever is greater Accuracy (from -10 to 0 C): +/- 3ºC Repeatability: ±1% or ±1ºC
Find Suppliers by Category Top
Featured Products Top
-
applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Metal Bellows Datasheets for Technetics Group
More Information Top
-
Advances in Computer Science and its Applications
6) Electromagnetic Valve: The use of the electromagnetic valve is throughout all facilities, such as the door switch electromagnetic valve, water cycle electromagnetic valve, charging electromagnetic valve , metal detector electromagnetic valve, electro- magnetic valve for controlling the knife roller clamping, relaxing, and …
-
Plant Maintenance Products | Inpro/Seal's shaft-sealing line includes Water Mizer | Plant Services
Typical applications include screw conveyors, mixers, blenders, rotary valves, feeders, gates, clinker grinders, bucket elevators, diverters, scales, bagging machines, dust collectors, discharges, classifiers, screens, extruders, separators, shredders, sifters, gate valves , metal detectors , pulverizers, crushers, coolers, aerators, mixers, agitators, transfer pumps, fillers and …
-
Thin, horizontal-plane Hall sensors for read heads in magnetic recording
It has already been shown [4] that the thermal stability of Hg1−xCdxTe, x ∼ 0.1 is comparable to that of the best spin valve magnetic metal detectors and that selective doping can increase that stability further.
-
Inpro/Seal Expands Shaft Sealing Product Line For Powder And Bulk Applications With Articulating Shaft Seal That Handles Severe Radial Run-Out And Axial Shaft ...
They can be installed on screw conveyors, mixers, blenders, rotary valves, feeders, gates, clinker grinders, bucket elevators, diverters, scales, bagging machines, dust collectors, discharges, classifiers, screens, extruders, separators, shredders, sifters, gate valves , metal detectors , pulverizers, crushers, coolers, augers, transfer pumps, fillers and …
-
Inpro/Seal Expands Shaft Sealing Product Line For Powder And Bulk Applications With Articulating Shaft Seal That Handles Severe Radial Run-Out And Axial Shaft ...
They can be installed on screw conveyors, mixers, blenders, rotary valves, feeders, gates, clinker grinders, bucket elevators, diverters, scales, bagging machines, dust collectors, discharges, classifiers, screens, extruders, separators, shredders, sifters, gate valves , metal detectors , pulverizers, crushers, coolers, augers, transfer pumps, fillers and …
-
Equipment | Shaft Seal Handles Severe Radial Run-Out And Axial Shaft Movement | Food Processing
They can be installed on screw conveyors, mixers, blenders, rotary valves, feeders, gates, clinker grinders, bucket elevators, diverters, scales, bagging machines, dust collectors, discharges, classifiers, screens, extruders, separators, shredders, sifters, gate valves , metal detectors , pulverizers, crushers, coolers, augers, transfer pumps, fillers and …
-
A Guide to Metal Detection in the Food Manufacturing Industry
The progress of technology has taken metal detectors from valves to transistors, to integrated circuits and more recently, into microprocessors.
-
A Guide To Metal Detection In The Food Manufacturing Industry - Loma Systems
The progress of technology has taken metal detectors from valves to transistors, to integrated circuits and more recently, into microprocessors.
-
Safeline's New Bulk Unloading Metal Detector System
Safeline offers a complete system including a metal detector , reject valve , reject accumulator and manual or automatic testing capability.
-
CR4 - Thread: Are Metal Detectors Safe?
You might be interested in: Industrial Metal Detectors , Gate Valves , Motion Detectors .