-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer Variable-Air Volume Terminals with an incredible variety of unique configurations, like single-duct, series-flow, and parallel-flow HVAC VAV Boxes, which are standard and low-height. Our VAV Units can also be configured with heating options
-
Description: Parker V-Pak Low Profile Hydraulic Power Units are vertical design, 303 liter (80 gallon) reservoirs utilizing Parker Variable Volume Piston Pumps. Features/ Benefits • Vertical Design • Submerged Pump • Precision Pump Mounting Adapters • Suction Strainer • Glycerine Filled
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: DME Company
Description: life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive
- Input Voltage: 115 VAC
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
-
Supplier: Howden
Description: Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding environments. The Tellus
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Aggreko
Description: 20 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 20 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable
- Cooling Capacity: 239,986.35278062095 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: 10 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 10 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable
- Cooling Capacity: 119,993.17639031047 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: 15 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 15 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable
- Cooling Capacity: 179,989.76458546572 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: MOKON
Description: Mokon's BFC Series Blown Film Air Coolers offer an increase in blown film productivity, especially in warmer climates or when ambient air temperatures rise during the summer. Mokon’s BFC Series boosts productivity by eliminating production variables in your air ring
- Application: Industrial
-
Supplier: CMH Manufacturing Co.
Description: Hall hydraulic power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable
- Flow: 20 GPM
- Power Source: Electric Motor
- Cooling Method: Fan-driven Oil Cooler
-
Supplier: CMH Manufacturing Co.
Description: Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable volume/pressure
- Flow: 10 GPM
- Power Source: Electric Motor
- Cooling Method: Fan-driven Oil Cooler
-
Supplier: Gems Sensors & Controls
Description: 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability. Applications: HVAC Energy Management Systems Variable Air
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Aggreko
Description: Our diverse fleet of commercial 30 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features 30 Ton of
- Cooling Capacity: 359,979.52917093143 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Oren Elliott Products, Inc.
Description: The N50 is a compact, rugged, economical unit used in a myriad of low-voltage applications. The N50’s almost cubical shape makes efficient use of space, enabling it to deliver a remarkable amount of capacitance for its volume. Options on the N50 include shaft length, mounting studs,
- Capacitance Range: 0.000015900000000000004 to 0.00041 microF
- AC Rated Voltage (WVAC): 350 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Greenheck
Description: volumes range from 800 to 48,000 cfm with heating capacities up to 4,800,000 BTU/hr. Cooling option: Evaporative cooling up to 46,000 cfm Chilled water or DX cooling up to 11,000 cfm Model TSU Model TSU offers 100% outdoor air, recirculation or variable volume airflow
-
Supplier: LTG Incorporated
Description: Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It‘s an investment that pays off! Highest energy efficiency by low
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Discharge Size: 6 inch
- Horsepower: 32.5 HP
- Maximum Discharge Flow: 2,100 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Radwell International
Description: JOHNSON CONTROLS , C210A-1, C210A1, DIGITAL VARIABLE AIR VOLUME TERMINAL UNIT CONTROL. FREE 2 YEAR RADWELL WARRANTY
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: unit, allows the operator to vary the air volume from low (down to 50 CFM) to high (up to 1,100 CFM). Product Features: Includes: variable speed controller (115V only), heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of
- Airflow: 400 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: and four industrial grade locking casters allowing the operator to easily move the unit. Product Features: Includes: digital Magnehelic Gauge (MP1 and HEPA models only) and hour counter, variable speed controller, heavy-duty casters, and portability handles Air Volume: up
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: This Model 550 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 550 Air Cleaner provides up to 1,400 CFM of air volume and is built for heavy-duty fume
- Airflow: 100 SCFM
-
Supplier: Twin City Fan & Blower
Description: Application The QCLB Mixed Flow Fan is a popular choice for many air supply, return, and exhaust air applications in the HVAC industry for both constant or variable air volume systems. The efficiency and sound characteristics of mixed flow fans are often desired in
- Air Flow Rate: 650 to 105,000 SCFM
- Static Pressure: 411.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mixer Direct
Description: products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Chicago Blower Corporation
Description: Chicago's Design 47 Vane Axial Controllable Pitch Fans respond automatically to signal source based on changes in temperature, humidity, air flow, gas concentration and air quality. While low initial cost, simple installation and operation make the Design 47 the best choice for
- Air Flow Rate: 250,000 to 25,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 150 F
- Maximum Diameter (Fan or Blower Wheel): 16.5 to 81.125 inch
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1400 RPM. A 1.75" 316SS shaft is standard on all DP4 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Twin City Fan & Blower
Description: supply, return, and exhaust air applications in the HVAC industry for both constant and variable air volume systems. The efficiency and sound characteristics of the mixed flow fans are often desired in buildings such as hospitals, libraries, theaters, and general offices.
- Air Flow Rate: 1,300 to 160,000 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mixer Direct
Description: gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Twin City Fan & Blower
Description: attack while the fan is energized. Model FPAC variable air volume fan impellers are equipped with an internal pneumatic diaphragm and external industrial-grade pilot positioner assembly to simultaneously vary the pitch angle of all blades identically while the fan impeller is
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32 to 79 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Greenheck
Description: fans are designed for commercial and industrial applications where large volumes of air are required at moderate to high pressures. Direct drive vane axial fans have manually adjustable blade pitch and require minimal maintenance. These fans are an excellent choice for variable
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Chicago Blower Corporation
Description: Widely recognized for design efficiency and integrity, Chicago's Design 51 airfoil wheel has ideal characteristics for variable air volume systems. The fan's deep spun inlet and hyperbolic wheel cone plus generous housing proportions provide a smooth stable air flow over
- Air Flow Rate: 220,000 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 850 F
- Maximum Diameter (Fan or Blower Wheel): 13.5 to 89 inch
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
Find Suppliers by Category Top
Featured Products Top
-
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
systems and helping lower energy expenses over time. Built from durable 12-gauge powder-coated steel, the Liberty Ambient Air Cleaning Tower is made to withstand demanding industrial conditions. Each unit comes equipped with a variable frequency drive (VFD), allowing for more efficient motor (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
EXAIR Super Air Amplifiers are a simple, low cost way to move air, smoke, fumes, and light materials. Air Amplifiers pull in large volumes of surrounding air to produce high volume, high velocity outlet flows. Quiet, efficient Air Amplifiers will create output flows up to 25 (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Eastern Instruments introduces the QVT Smart Multivariable DP Transmitter. The QVT is a Smart Transmitter that can be used for the accurate measurement of up to four separate process variables including Differential Pressure, Temperature and Absolute Pressure. When coupled with any DP based flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements. Follow us (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
PAY-PER-USE THE AIR YOU NEED, WHEN YOU NEED IT! ECONOMICAL. Pay-per-use enables (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
with integrated power electronics. These highly energy efficient units meet all requirements of the European Union’s ErP Directive for fans. Rosenberg EC motors come with a pre-installed potentiometer and provide variable fan speed control from 5% to 100%. Air volume can be adjusted to (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
easily speed controllable via integrated electronics. Air volume can be adjusted to any possible operating point. The integrated, intelligent electronics also allow for pressure or air quality control. Rosenberg’s standard AC models are often specified for use where variable frequency drives (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Energy-Efficient HVAC Design
Duct air leakage, heat transfer from ducts connecting air handling unit to the variable air volume unit and sidewall diffuser, and efficiency loss in water coils are other sources that can indirectly increase the energy con- sumption of the system.
-
Fuzzy-neuro Health Monitoring System for HVAC system variable-air-volume unit
A novel Health Monitoring System (HMS) for a Variable Air Volume Unit is developed using fuzzy logic to detect abnormal operating conditions and to generate fault signatures for various fault types.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2937.pdf
Excel 10 Variable Air Volume Unit PID .
Indicates content that may require registration and/or purchase.