-
Supplier: Bailey International LLC
Description: system is idle. Some form of relief is always required with this type of pump. A variable displacement pump can change flow internally depending upon system pressure created by an external signal. Flow from these pumps can be blocked provided the signal to
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: EXACT Dispensing Systems
Description: For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their
- Application: Adhesive / Silicone
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears,
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: U.S. Plastic Corporation
Description: 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR MOTOR DRIVEN VARIABLE SPEED PERISTALTIC INK PUMP, GEARED AIR MOTOR, LUBRICATED AIR 25 - 100 PSI RANGE REQUIRED, ADJUSTABLE SPEED RANGE 0-350 RPM, FLOW RATE 0 - 2.5 GPM (0 - 9.35 LPM). FREE 2 YEAR RADWELL WARRANTY
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line.
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: Eaton Hydraulics Group
Description: Flow Control Valves Increase the performance, efficiency and dependability of machinery with Eaton’s wide range of flow control valves. Used across a variety of mobile applications, these valves come in multiple types including priority, proportional, variable and
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: This paper deals with a mathematical analysis of pump efficiencies in an internal gear and balanced vane pumps. They are commonly used in current automatic transmissions including a continuously variable transmission. For these pumps, the influence of oil
-
Supplier: SAE International
Description: different temperatures and the oil heating rate measured on the engine have been supplied to the test rig control system. The reference pump has been contrasted with a crankshaft mounted variable displacement vane pump with absolute pressure limiter device and an off-axis
-
Supplier: Rogers Machinery Company, Inc.
Description: operating temperatures. Extremely low vibration. Industry first 10hp scroll pump improves system efficiency by producing more output using fewer pumps. Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Balanced Flow When the operator uses several controls at one time, flow is proportioned to ensure all implements can operate simultaneously. If hydraulic demand exceeds pump capacity, cylinder velocities will be reduced by the same ratio. Independent Oil Supply Large independent
- Type: Motor Grader
-
Supplier: Precision Surfacing Solutions
Description: required. Outlets are provided to feed each conditioning ring via a track wire, with individual control valves. This system is designed so that a circulatory flow is established. The pump is capable of delivering far more slurry to the outlets than is necessary. The excess is returned
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: conditions. The D7E electric drive system is highly efficient at delivering engine power to the ground. Infinitely variable speed control, means there are no gears to shift. Operators can concentrate on the task and the job site, rather than on shifting gears and managing engine
- Horsepower: 252 HP
- Operating Weight: 56,669 lbs
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable Solutions Spur gears are also playing a key role in renewable energy systems, such (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
More Information Top
-
Single-phase heat transfer characteristics of submerged jet impingement cooling using JP-5
Variable flow gear pump .
-
Single CMOS sensor system for high resolution double volume measurement applied to membrane distillation system
Both solutions were driven by both variable flow gear pumps (8).
-
Journal of Thermophysics and Heat Transfer > Multiple jet impingement cooling
Using a variable flow gear pump , distilled, deionized, and filtered (5 ju,m) water is pumped at a predetermined flow rate measured using a calibrated orifice flowmeter.
-
Design and Development of Vane Type Variable flow Oil Pump for Automotive Application
Figure 7 Variable Flow Internal Gear Pump VARIABLE FLOW OIL PUMP CONCEPT DEVELOPED Following methodology is adopted for design of variable flow Oil pump.
-
Displacement vs Flow Control in IC Engines Lubricating Pumps
Mancò, S. , Nervegna, N. , Rundo, M. : “ Variable flow internal gear pump ” , Proceedings of the 2001 ASME International Mechanical Engineering Congress and Exposition .
-
Numerical & Experimental Investigation of Flow through Pressure Relief Passage of Gerotor Oil Pump of a Passenger Car Diesel Engine
2 Manco, S. , Nervegna, N. and Rundo, M. , “ Variable Flow Internal Gear Pump ” .
-
Journal of Thermophysics and Heat Transfer > Investigation of Liquid Flow in Microchannels
In the initial design, a variable - flow gear pump was used as the prime mover, but oscillations in the flow rate were observed.
-
Experimental Procedure for Measuring the Energy Consumption of IC Engine Lubricating Pumps during a NEDC Driving Cycle
18 Nervegna, N. , Mancò, S. , Rundo, M. : “ Variable Flow Internal Gear Pump ” , The 2001 ASME International Mechanical Engineering Congress and Exposition , New York, USA , Nov. 11–16 , 2001 .
-
Performance Improvement of Automotive Oil Pump to Operate at High Temperatures Employed in Modern Diesel Engines
2 Manco, S. , Nervegna, N. and Rundo, M. ., “ Variable Flow Internal Gear Pump ” .
-
Investigations on Reduction of Power Consumption of Oil Pump for New Advanced Multijet Diesel Engine
7 Manco S. , Nervegna N. , and Rundo M. , “ Variable Flow Internal Gear Pump ” .
Indicates content that may require registration and/or purchase.