-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning
- Maximum Pressure: 5,000 psi
- Shaft: In-line
- Mounting: In-line Shafts
- Features: Industrial / General Purpose, Other, Power Transmission
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: SAE International
Description: setup. The characterization of the coefficient of friction behavior includes influence of clutch slip speed, applied force, and friction surface temperature. The clutch thermal dynamics is characterized based on the heat power balance law applied to the clutch separator plate with a
-
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases maintenance costs and
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: SAE International
Description: reported as being obtained using this document, but should be shown as a modified version of the procedure. The friction testing has a combination of modes, including short time continuous slip (C), ramp up and down speed sweeps (S), and static or breakaway slip (BA). The friction
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping
- Bore Diameter: 0.6692917 inch
- Diameter: 4.330711 inch
- Length: 5.7874047 inch
- Weight: 9.9 lbs
-
Supplier: SAE International
Description: automatic transmission plate clutches with automotive transmission fluid combinations. The specific purpose of this document is to define a μPVT test for the evaluation of the variation of wet friction system low speed slip characteristics as a function of speed, temperature, and
-
Supplier: Mach III Clutch, Inc.
Description: Used With Variable Pilot Mounted Couplings Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or
- Torque Rating: 120 to 2,796 Ft-lbs
- Rotational Speed: 1,750 rpm
- Diameter: 4.29 inch
- Length: 6.9 inch
-
Supplier: SAE International
Description: characteristics of automatic transmission plate clutches with automotive transmission fluid combinations. The specific purpose of this document is to define a μPVT test for the evaluation of the variation of wet friction system low speed slip characteristics as a function of speed,
-
Supplier: R+W Coupling Technology
Description: construction Torque setting is continuously variable Simple keyed connection
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.2834658 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 1.181103 to 1.8897648 inch
-
Supplier: CS UNITEC
Description: Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve turning, tube
- Weight: 7 lbs
- RPM: 0 to 760 rpm
- Amps: 10 amps
- Power: Electrical Tools, Power Tools
-
Supplier: CS UNITEC
Description: to 4" diameter holes with Annular Cutters • Mechanical slip clutch disconnects the transmission in case of overload • Variable torque control regulates power output • Automatic lubrication system • Optional arbor available for cutters with 1-1/4" Weldon shanks • MT3 output spindle;
- Length: 13.375 inch
- Weight: 57 lbs
- RPM: 40 to 480 rpm
- Amps: 16 amps
-
Supplier: CS UNITEC
Description: These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool
- RPM: 110 to 385 rpm
- Amps: 15.5 amps
- Electric Motor Power: 1,699.999999999997 watts
- Power: Electrical Tools, Power Tools
-
Supplier: General Pipe Cleaners
Description: need for a clutch. The long gear shift lever is within easy reach of the operator. And features like the 3/4" lifetime lubricated drive chain and safety slip clutch to protect cables and rods against excessive torque build-up means low maintenance.
- Pipe Diameter (Nominal): 24 inch
- Flexible Cable Length: 300 to 500 ft
- Features: Interchangeable Cutter, Other, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Demag Cranes & Components
Description: Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
-
Supplier: Pump Solutions Group
Description: Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal
-
Supplier: Walter Surface Technologies
Description: gets more work done faster Maximum comfort, lowest sound and vibration levels New anti-vibration handle Outstanding performance Rugged compact design, lightweight, versatile Superior performance, cool cutting, non-loading The most versatile finishing tool available Variable speed, slip
- Rotary Speed: 10,500 rpm
- Current: 9.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Description: Metric rated. CSA/US National Recognized Testing Laboratory (NRTL). Made in the USA. OPTIONAL FEATURES: Double DC Brake - Two independent acting DC Brakes for redundant braking. Field Installation Kit available. AC Electrical Brake. Variable speed drive (VFD) or traditional 2 speeds
-
Supplier: JTEKT North America, Inc.
Description: temperatures such as -40℃. Bearings for rocker arms The mechanism is used to transmit the camshaft motion to the intake/exhaust valve. The fatigue strength of the transfer surface is improved through special surface treatment that suppresses damage in mating materials. Bearing for variable
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: instrument, combinable with 6 different dividing heads Up to 3,000 division steps per minute Division of dry samples and suspensions without modification of the instrument Variable division ratios Quick clamp device for sample bottles 250 ml and 500 ml Food-safe materials Easy cleaning due to
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Powders / Granular Materials
Find Suppliers by Category Top
Featured Products Top
-
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries
More Information Top
-
Friction and wear of spindle motor hydrodynamic bearings for information storage systems during startup and shutdown
(2003) Mixed EHL analysis of the variable torque slipping clutch with skewed rollers.
-
The Transmission Performances of Traction Infinitely Variable Transmission Used in Electric Vehicle Power Train
Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers .
-
Scientific.Net: Materials Science
Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers .
-
Advanced Materials Research
Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers .
-
Scientific.Net: Materials Science
Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers .
-
Simulation and Implementation for the Speed Control System of Horizontal Continuous Casting Dragger for Copper
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
-
Numerical Analysis on Propagation and Fatigue Life of Asphalt Pavement Surface Crack
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
-
Parameterized and Modular Theory Used in Rapid Design System of Simi-Trailer Tanker
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
-
Energy Storage and Deposition Characteristics of Spark Ignition System
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
-
Research on the Integration Credibility Model of COTS
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
Indicates content that may require registration and/or purchase.