Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lovejoy, Inc.
Description: other circumstances. Variable speed belt drives achieve the versatility needed to maximize application efficiency and productivity while remaining an inexpensive solution. In the most typical installation, a belt connects a variable speed pulley to a driven
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Pitch Diameter: 1.31 to 3.4 inch
- Bore Diameter: 0.625 inch
- Style: Variable Speed
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Pitch Diameter: 1.65 to 4.09 inch
- Bore Diameter: 0.625 inch
- Style: Variable Speed
-
-
Supplier: QC Industries Conveyors
Description: Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a profile of only 2.54", InnerDrive Conveyors can fit almost any application.
- Maximum Load: 50 to 100 lbs
- Speed: 30 to 60 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Voith Turbo Inc.
Description: These couplings are only partly of self-supporting design. On the input side, the weight of the rotating parts is taken up by the main motor shaft; on the output side, a bearing is installed in the scoop tube housing. Coupling type SVNRI can be fitted with a pulley on the output side. sype
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: PIX Transmissions Limited
Description: (Reference standards: ISO 3410:1989 / BS 3733: 1974) APPLICATION Variable speed pulley drives requiring exact speed control and maximum range of speed changes. They are ideal for recreational equipment, agricultural applications and machine tools.
- Belt Angle: 26 to 40 degrees
- Belt Length: 22.5196972 to 900.000486 inch
- Features: Anti-Static, Variable Speed
- Type: Single
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1976). Specifies the principal dimensions of V-belts and the groove profiles of corresponding fixed or variable diameter pulleys. Is not applicable to belts used either as part of farm-machines which are standardized in ISO
-
Description: This second edition cancels and replaces the first edition (1976). Specifies the principal dimensions of V-belts and the groove profiles of corresponding fixed or variable diameter pulleys. Is not applicable to belts used either as part of farm-machines which are standardized in ISO
-
Supplier: Radwell International
Description: PULLEY DRIVE, VARIABLE SPEED, 5/8IN BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: indexes per minute Fully encapsulated in frame belt return Size & Measurement Conveyor Load Capacity (non-accumulated, evenly distributed) 2 to 20 ft/min up to 75lbs 3 to 30 ft/min up to 50 lbs 6 to 60 ft/min up to 30 lbs 9 to 90 ft/min up to 20 lbs Belt speeds: Variable Speed
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: SAE International
Description: control method which uses a two-degree-of-freedom system composed of feedback and feedforward controls. Smooth shifting in all the target shift speed regions was realized by combining a feedback loop that considers the output limit of the pulley thrust into the feedforward controller.
-
Supplier: Kollmorgen Corporation
Description: Speeds up to 800 rpm meet most high torque / low speed application requirements Power ratings up to 3,240 watts meet the high power demands of most applications High-resolution sine encoder feedback devices provide exceptional accuracy and repeatability below one arc-second Optional
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Mixer Direct
Description: outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: General Pipe Cleaners
Description: chucking and releasing the cable every few feet – so you finish quicker. An optional Power Cable Feed drives and retracts the cable at up to 16 feet per minute. The drum carries up to 75 ft of 3/8” cable to clear 2” to 3” lines, or 1/2” cable for heavier work in 4” lines. For small drain
- Pipe Diameter (Nominal): 2 to 3 inch
- Flexible Cable Length: 75 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted,
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed Friction
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Union Process, Inc.
Description: mechanical variable speed drive system with tachometer. 2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion-proof if the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: surfaces. Rotor Drive Delivers maximum available horsepower to each cutting tool. Mechanical Dry Clutch The rotor drive consists of trapezoid pulleys, molded high-strength belt and a hydrauliccoupling dry clutch. The field-proven drive system delivers reliability and long
- Horsepower: 225 HP
- Travel Speed: 3.9000000000000004 miles/hr
- Features: Other
-
Supplier: Midwestern Industries, Inc.
Description: applications. The innovative drive design features a variable speed pulley system intergraded with the motor mounted on an adjustable slide base to achieve precision screening at it’s best. The adjustable base allows for precise control of frequency – providing accurate
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft pulley and damper — 250 mm (9.84 in), 2 grooves 22.3 mm (.87 in) width Hydraulic pump drive — SAE A, 11 tooth 1.41:1 drive ratio — counterclockwise rotation (45 lb-ft capacity) General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing,
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Connection Cooling System Radiator — installed Fan drive f/u/w Caterpillar installed radiator Fan drive pulleys f/u/w customer-supplied radiators Coolant conditioner Water lines — pump inlet Fan drive mountings Fan height instructions Fan adapters for suction fans and
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Clean Air Products
Description: maintained by adjusting blower speed as the filter resistance increases over period of use. The HEPA filter is 99.99% effective on particles 0.3 micron and larger, is DOP tested, and is leak probed. (Optional ULPA filters are available). The blower utilizes a belt drive motor with a
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley - f/u/w radiator
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range. - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This design
- Rotation: Bidirectional
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Specially designed for reverse idler applications, commonly found in harvester machines • High longitudinal flexibility, suitable for small pulley / reverse idler drives • No bottom cracking / chipping, the Belt design being application-specific • Specially designed to
- Belt Angle: 30 to 40 degrees
- Belt Width: 0.6692917 to 2.6771668 inch
- Belt Length: 16 to 900 inch
- Metric: 25mm
Find Suppliers by Category Top
Featured Products Top
-
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Selection Considerations Motor Power & Speed: Match pulley (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricity. The patented Concentric Maxi Torque connection system offers tight run out control, precise component positioning and eliminates the need for secondary machining (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
A Change in Speed Control Strategy Ramps up Production for Steel Company
of worn-out parts, and was out of service for repairs too often. The thread roller had variable sheave pulley speed controls, which were the source of numerous problems due to a preponderance of moving parts. The controls also required constant operator interaction to change speeds and make other
-
How VFDs Save Energy
Variable frequency drives (VFD) are becoming more common place and more widely used in applications. They are capable of varying the output speed of a motor without the need for mechanical pulleys, thus reducing the number of mechanical components and overall maintenance. But the biggest advantage
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
A variable speed drive pulley is often used to control the speed of rotation of the beater arm shaft.
-
Appendix V: Corrosion Protection by Gear Lubricants in the Presence
of Moisture
Connect the drive shaft, variable speed pulley drive , and tempera- ture probe.
-
Appexdix I: Channeling Characteristics
Connect the drive shaft, variable speed pulley drive , and tempera- ture probe.
-
Grinding of coal‐oil slurries with the szego mill
Losses in the motor and the variable speed pulley drive have not been allowed for and may amount up to 15% of the reported values.
-
CR4 - Thread: Magnetic-Coupled Variable Speed Belt Drive
Earlier we could buy Variable Speed Pulley drive which consisted of Pulley which could be expanded as its construction was split type and spring loaded.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
The varying driving pulley speeds make it possible to determine dynamic performance of accessory driver system over a wide frequency range.
-
A survey of today's CVT controls
Detailed descriptions and models of variable speed pulley drives are widely available [9].
-
Fuzzy clustering of mechanisms
Cone pulley variable speed drive 71 .
-
Effects of control structure on performance for an automotive powertrain with a continuously variable transmission
… in the automotive industry today: [1], [2] use variable stroke drives; [3] designs a nutating tractive drive; [4] develops a toroidal tractive drive directly connected to a spark ignited (SI) engine; [5] interfaces a variable speed pulley drive with an electromagnetic clutch …
-
https://www.duo.uio.no/bitstream/handle/10852/17072/MasterxthesisxbyxYoramxChamaxchama.pdf?sequence=1
… and Possible Solutions in the Power Sector in Zambia” exposed that ZESCO had started helping the industry sector in Zambia to implement energy saving measurers: installing electric motor optimisers on big motors; using variable speed drives for pulley coupled drives; installing power …
Indicates content that may require registration and/or purchase.