Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ogura Industrial Corp.
Description: size. Because the brakes are smaller, their weight is also less, which can be an advantage in some applications. CONTROLLED STOP Since torque is directly controlled by flux, a brake can be tuned to provide a softer stop in an application versus having full torque applied.
- Torque Rating: 0.916666666666667 Ft-lbs
- Power: 0.0107217630792226 HP
- Operating Voltage: 24 volts
- Bore Diameter: 0.3149608 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer
- Torque Rating: 741.833333333333 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.625 to 2.75 inch
- Diameter: 14.84 inch
-
Supplier: Force Control Industries, Inc.
Description: brakes however pressure set spring release is available in some models. Posistop coupler brakes are designed to mount to the drive end of the motor, often between the motor and reducer. Coupler brakes can also be used on servo motors and air motors for hazardous duty
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 51 psi
- Bore Diameter: 0.625 to 1.875 inch
-
-
Supplier: Force Control Industries, Inc.
Description: brakes however pressure set spring release is available in some models. The multiple disc design reduces inertia of the brake putting less load on the motor and improves efficiency each cycle. Posistop motor brakes are designed to mount to the back of brake motors, and
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: Mach III Clutch, Inc.
Description: Used With Variable Pilot Mounted Couplings Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or
- Torque Rating: 120 to 2,796 Ft-lbs
- Rotational Speed: 1,750 rpm
- Diameter: 4.29 inch
- Length: 6.9 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Voith Turbo Inc.
Description: Geared variable-speed coupling for low-speed driven machines with high inertia. This type of turbo coupling is fitted with a bevel gear on the output side. By adding a hydrodynamic brake (optional) with a appropriate braking torque characteristic, the heavy masses of the driven
- Mounting: Base
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
- Features: Integrated Gears
-
Supplier: Transcat, Inc.
Description: Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED provides
- Type: Impact Wrench, Torque Wrench
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and
- Rated Power: 5,596.094556153038 to 55,960.94556153038 watts
- Continuous Output Current: 24 to 215 amps
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: American Control Electronics
Description: Regulation 100:1 Speed Range Trim Pots Minimum Speed Maximum Speed Acceleration Deceleration Slip Compensation Voltage Boost Torque Brake Voltage Brake Time-Out
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 60.00000000000001 to 600 watts
- Continuous Output Current: 3 amps
-
Supplier: SAE International
Description: Aim of this work is the development of a lumped parameters simulation model of single-vane vacuum pumps for pneumatically actuated brake boosters. Kinematic and fluid-dynamic models are integrated in a simulation environment to create a tool aimed at evaluating the vacuum pump performance and
-
Supplier: SAE International
Description: provide the best fuel conversion efficiency. The variable ratio of maximum to minimum in-cylinder volumes also improves the full load torque output of the engine. The paper also presents an evolved mechanical kinetic energy recovery system delivering better round trip efficiencies with
-
Supplier: Eaton Corporation
Description: SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE 3 AMPERE CONSTANT TORQUE CURRENT 1-1/2 HP CONSTANT TORQUE HP 3.5 AMPERE VARIABLE TORQUE CURRENT 2 HP VARIABLE TORQUE HP WITH DYNAMIC BRAKING CHOPPER CIRCUIT SV9000 MODEL
- Maximum Output Voltage: 440 to 500 volts
- Rated Power: 1,119.2189112306075 to 1,492.29188164081 watts
- Continuous Output Current: 3 amps
- Peak Output Current: 3.5 amps
-
Supplier: Milwaukee Electric Tool Corporation
Description: T-HANDLE TYPE 18 V INPUT SUPPLY RATING 300 LB-INCH (MODE 1), 500 LB-INCH (MODE 2) TORQUE RATING M18 FUEL[TM] BRAND INCLUDES LED LIGHT, ELECTRIC BRAKE SWITCH TYPE VARIABLE SPEED TRIGGER
- Power: Electrical Tools, Power Tools
-
Supplier: David Round
Description: Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor Sealed gearing with oil bath lubrication One, two and variable speed models
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: American Control Electronics
Description: actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 1.5 amps
-
Supplier: ITOH Denki USA, Inc.
Description: Strong motor torque. Long motor life. Variable speed (25-100%). Class E insulation. Dynamic brake. Highly durable gear and structure. LED signal for self diagnosis of failure. Supplied with No. CB-002 Driver card that has built in overload protection. Driver card CB-016S4
- Length/Width: 9.5669343 to 15.9055204 inch
- Roll Diameter: 1.91338686 inch
- Shaft Diameter: 0.4724412 inch
- Voltage: 24 volts
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1 to 32
- Continuous Output Current: 1.25 amps
- Peak Output Current: 2.5 amps
- Supply Voltage (AC): 230 volts
-
Supplier: Eaton Corporation - Drives
Description: programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow,
- Number of Axes / Motors: 1
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 3 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Radwell International
Description: FAN AND PUMP DUTY DRIVE,F510 SERIES,460V 3-PHASE,VARIABLE TORQUE 30HP,DRIVE AMP 44,DIMENSION H X W X D INCHES 14.17 X 10.43 X 8.86,INCLUDES DYNAMIC BRAKING TRANSISTOR,BUILT-IN PLC AS STANDARD,PLENUM RATED,DIAGNOSTICS REGISTERS FOR TROUBLESHOOTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications Ergonomic handle provides user superior comfort and control Variable speed trigger with electric brake provides user improved control LED light provides user greater
-
Supplier: ITOH Denki USA, Inc.
Description: Features: Designed for use with the high torque PM635KE (up to 10A) Built in thermal protection for both driver card and Power Moller Two LED’s to identify type of error and number of occurrences Dynamic brake control Stable speed functions to ensure articles of different weights
- Number of Axes / Motors: 1
- Continuous Output Current: 0.025 amps
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED light
-
Supplier: ElectroCraft
Description: high starting torque for curb-climbing and rough terrain use, the MPS32 is the ideal choice for a wide variety of mobility applications. Features: High energy efficiency. High torque density with excellent torque per frame size performance. High starting torque. Extended
- Other DC Voltage: 24 VDC
- Torque Constant: 8.96328 in-oz/amp
- Other Output Power: 1.407231404147961 HP
- Continuous Current: 80 amps
-
Supplier: Caterpillar Machines
Description: Performance New boosted hydraulic brakes improve braking performance with less operator effort. Superior Power Greater pushing power and increased aggressiveness in hard bank loading delivers outstanding performance. Load Sensing Hydraulics Variable displacement piston pump delivers
- Horsepower: 87 HP
- Load Capacity: 6,751 lbs
- Operating Weight: 14,771 to 24,251 lbs
- Travel Speed: 25.000000000000004 miles/hr
-
Supplier: DEWALT Industrial Tool Co.
Description: fastening applications Variable speed trigger and electric brake provide control for tightening and loosening fasteners Textured ant-slip comfort grip provides maximum comfort and control Heavy-duty impact mechanism directs torque to fastener without kickback Compatible with
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 350 - 1800 HP The G5HHP was a high horsepower AC drive. The drive was of modular design with separate rectifier and inverter sections installed in a common enclosure. The sections can be paralleled to increase capacity. The drive was available in constant torque and variable
- Number of Axes / Motors: 1
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 1,350 amps
- Supply Voltage (AC): 460 volts
-
Supplier: Gefran
Description: (application pre-loaded) Mains loss detection with: controlled stop and/or power optimisation Variable switching frequency Variable Torque and Constant Torque modes MDPLC advanced development environment (according to IEC 61131-3) Programming keypad with 5 complete sets
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Description: Coffing EC-V Models offer the same high performance for heavy duty industrial service as the EC Model with a Variable Speed option. Designed for safety, the EC-V incorporates mechanical load brake, motor brake, and overload clutch as standard. Additional features and benefits of
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic
- Load Capacity: 8,818.48 lbs
-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Allied Electronics, Inc.
Description: Drill Features High capacity battery: 14.4 V LI-ION High power Torque: 390 in-lb Variable speed / reversible: Low: 60-400 rpm / High: 200-1350 rpm Clutch torque: 4.4 to 39.0 in-lb, 18 stages (2 in-lb per stage) 1⁄2" Heavy-duty keyless chuck Charging time (using LBC-81B charger):
-
Supplier: Boston Gear
Description: the production environment. Washdown duty models are available to accommodate food processing applications, where frequent, heavy-duty washing may be a requirement. Inverter duty models provide continuous low speed torque for variable speed applications. Brake motors satisfy the
- Other Output Power: 0.1667 to 10 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Nidec Control Techniques
Description: three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and 396lb-in
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 2,319.999999999998 watts
- Continuous Output Current: 9 amps
Find Suppliers by Category Top
Featured Products Top
-
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Mounting: Bolt-on or flange mounting Optional Accessories Electromagnetic Brake (Hold or Dynamic Braking) Encoder (Incremental or Absolute) Variable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
: verifies brake torque and the condition of the brake Torque Proving: confirms the motor is providing enough torque to safely lift a load prior to releasing the brake Diagnostics and monitoring tools associated with VFDs via keypad or external devices Operational fault (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, most importantly, creates a safe working environment for operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting prevents the crane from performing a lift that could overload the (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
and equipment and, most importantly, creates a safe working environment for operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
is suitable for variable-torque loads that normally have moderate starting and acceleration requirements. Typical normal-duty loads include (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
requires a special motor with two-speed windings. Another available control type is the variable speed drive (VFD), sometimes also referred to as an adjustable frequency drive (AFD). This solid-state control system adjusts AC motor speed and torque by varying motor input frequency and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Load Simulation For Test Bench
When designing a test bench, Particle brakes made by Merobel TM provide an excellent solution, because of their ability to generate a torque load that is precise, variable and easy to control - at a reasonable cost. With reproducible and accurate torque fast response time, easy remote control
-
Regenerative Power Units Save Energy
When an electric motor is driven by a variable frequency drive (VFD), electric power delivered to the motor is regenerated while the motor decelerates by applying negative torque to the motor shaft. Usually energy storage capacity inside the VFD is very limited so regenerative energy should
More Information Top
-
The KA-99 Panoramic Camera
MECHANICAL VARIABLE TORQUE BRAKE .
-
A viscous drive device for use in instrument displacement controls
The principle can be extended to other applications, and some work has been carried out with continuous drive units for producing variable speed motor drives and variable torque braking mechanisms.
-
Coupling the solar dynamo and the corona: wind properties, mass and
momentum losses during an activity cycle
The sun loses mass and momentum non steadily, which translates into variable braking torques applied to the surface.
-
Optimization of permanent magnet type of retarder using 3-D finite element method and direct search method
design variable braking torque (N .m)shape .
-
Speed control experiments for commercial heavy vehicles with coordinated friction and engine compression brakes
Indeed, to satisfy stringent requirements of HDV following scenarios and other appli- cations in Intelligent Transportation systems, a continuously variable braking torque is highly desired.
-
High Efficiency, Hydro-Mechanical Passenger Vehicle Transmission using Fixed Displacement Pump/Motors and Digital Hydraulics
A feature is described that allows the efficient application of continuously variable braking torque .
-
http://etd.auburn.edu/bitstream/handle/10415/112/Lambert_Kenneth_57.pdf?sequence=1
a variable braking torque to the inner wheels of the vehicle when the stability threshold .
Indicates content that may require registration and/or purchase.