-
Supplier: Block USA, Inc.
Description: Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118 - 0.943 mm2 Varnish insulated radio frequency copper braid for the production of coils and windings in the
-
Description: dielectric breakdown requirements for grade 1 enamelled wire in Table 7. Keywords: insulated wires used for windings, copper wire This publication is to be read in conjunction with IEC 60851 series.
-
Supplier: CSA Group
Description: dielectric breakdown requirements for grade 1 enamelled wire in Table 7. Keywords: insulated wires used for windings, copper wire This publication is to be read in conjunction with IEC 60851 series.
-
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Description: to IEC 60317-0-5 to clarify that its application is normative. Keywords: glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200, insulated wires used for windings
-
Supplier: CSA Group
Description: to IEC 60317-0-5 to clarify that its application is normative. Keywords: glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200, insulated wires used for windings
-
Description: IEC 60317-71:2017 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin
-
Supplier: CSA Group
Description: IEC 60317-71:2017 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the bond strength of an electrical insulating varnish when applied to a helical coil. The helical coil can be made from bare aluminum or copper wire or from film or fiber-insulated magnet wire. Helical coils made from
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thermal endurance of electrical insulating varnishes alone or in combinations with wire insulation. Changes in the helical coil bond strength are used as the test criteria. The coils can be made from bare aluminum or copper
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thermal endurance of electrical insulating varnishes alone or in combinations with magnet wire insulation. Changes in the helical coil bond strength are used as the test criteria. The coils are made from bare aluminum or copper
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000
-
Supplier: ASTM International
Description: 1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as electrical conductors (Explanatory Notes 1 and 2). 1.2 The constructions prescribed herein are suitable
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.05118113 to 0.10236226 inch
- Operating Temperature: 105 C
- North American (AWG): 20 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.09842525 to 0.11023628 inch
- Operating Temperature: 105 C
- North American (AWG): 17 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.13385834 to 0.46063017 inch
- Operating Temperature: 105 C
- North American (AWG): 2 to 16 AWG
Find Suppliers by Category Top
Featured Products Top
-
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
double Inorganic braid with a Silicone varnish over a stranded Nickel plated copper conductor. Type 3: 2000°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F and 2000°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
-U: 1000ft. Stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA* resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies