Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Transport information and control systems In-vehicle navigation systems Communications message set requirements
-
Supplier: CSA Group
Description: ISO 15075:2003 specifies message content and format utilized by in-vehicle navigation systems. Its emphasis is on messages that are required to generate or enhance routing instructions. There is a particular focus on messages that would not necessarily be included in a more
-
Description: ISO 15075:2003 specifies message content and format utilized by in-vehicle navigation systems. Its emphasis is on messages that are required to generate or enhance routing instructions. There is a particular focus on messages that would not necessarily be included in a more
-
-
Supplier: Accuris
Description: Road vehicles - Map data physical storage format for car navigation systems
-
Supplier: Exail
Description: Advans Vega is a high grade Fiber Optical Gyros Navigation Systems for land applications requiring mobility and accuracy: artillery launchers, antiaircraft systems, surveillance or counterbattery radars, forward observers, reconnaissance vehicles, weapon carriers, tanks
-
Supplier: Exail
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue's fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced Kalman
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: vehicle navigation and measurement system ●Surveying and mapping POS systems marine and underwater surveying flight control for ships and marine engineering ●Dynamic communication attitude unit ●Vehicle navigation, measure and control system ●Mapping
-
Supplier: LORD MicroStrain Sensing Systems
Description: accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechanical System (MEMS)
- Angular Rate Range: 300 deg/sec
- Bandwidth: 250 Hz
- Linear Acceleration Range: -4 to 4 g
- Maximum Dimension: 1.74015842 inch
-
Supplier: SBG Systems SAS
Description: Apogee-D is a highly accurate Inertial Navigation System with dual antenna GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-D is the most accurate Dual GNSS/INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes,
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SAE International
Description: system sends the curve radius to a controller, which calculates the safe speed for the curve. The controller then sends the speed command to the ACC system, which adjusts the vehicle speed. One of the important features in this system is the estimation of the
-
Supplier: Accuris
Description: Intelligent transport systems - Indoor navigation for personal and vehicle ITS station - Part 4: Requirements and specification for interface between Personal/Vehicle and Central ITS stations
-
Supplier: Northrop Grumman Corporation
Description: The LN-270 is a highly adaptable Inertial Navigation System/Global Positioning System (INS/GPS) that can be used for navigation or as a pointing/stabilization solution on land. Northrop Grumman's LN-270 is an integrated land navigator, used as a precision
- Angular Rate Range: 1,000.000000000002 deg/sec
- Linear Acceleration Range: 13 g
- Operating Temperature: -65.2 to 159.8 F
-
Supplier: Savant Automation, Inc.
Description: existing or new facilities. Systems are scalable with added vehicles and unlimited ˜virtual™ paths. Automatic guided vehicle systems help automate material handling even if your throughput does not warrant fixed path conveyors. Suitable for short or long distance moves,
- Features: Automatic Guided Vehicles (AGV), Midwest US Only, North America, Other, United States Only
- Industries Served: Automotive, General Industry / Manufacturing, Medical, Paper, Plastics
- Services: Control System Design / Programming, Systems Design / Integration, Turnkey Systems
- Equipment Type: Material Handling Automation
-
Supplier: Accuris
Description: Intelligent transport systems - Indoor navigation for personal and vehicle ITS station - Part 1: General information and use case definition
-
Supplier: SBG Systems SAS
Description: Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with internal GPS information. High performance for
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: CSA Group
Description: ISO 17438-1:2016 specifies the indoor navigation system architecture including additional components that are added to the existing ITS system and use cases in providing indoor navigation to various types of users including drivers, passengers, and pedestrians using
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to both Original Equipment Manufacturer (OEM) and aftermarket route-guidance and navigation system functions for passenger vehicles. This recommended practice provides a method for calculating the time required to complete navigation
-
Supplier: SAE International
Description: This Recommended Practice can apply to both Original Equipment Manufacturer and Aftermarket route-guidance and navigation system functions for passenger vehicles. The methods apply only to the presentation of visual information and the use of manual control inputs to accomplish
-
Supplier: Savant Automation, Inc.
Description: accurate, navigation system employing a solid state inertial sensor chip to compare AGV heading and positional data to a virtual route CAD map in the vehicle’s memory. It is ideal for all environments, especially where damage vulnerable magnetic/optic floor tape, floor cut slots
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: SAE International
Description: This Recommended Practice defines the technical requirements for a terrestrial-based PNT system to improve vehicle (e.g., unmanned, aerial, ground, maritime) positioning/navigation solutions and ensure critical infrastructure security, complementing GNSS technologies.
-
Supplier: Kollmorgen Corporation
Description: helping partners to provide differentiated AGV solutions. I.e. from simple to complex vehicles: Simple: Vehicles with single steer/drive wheel Pilot line-guided vehicles Basic material flows Light loads Manual load handling Medium: Vehicles with single steer/drive wheel
- AGV Type: Forklift AGV
- Guidance Type: Laser Guided, Wire Guided
-
Supplier: KCF Technologies, Inc.
Description: Unmanned Underwater Vehicles (UUVs) are used in applications where long-term underwater operation is required. The ability to communicate rapidly while still submerged is very beneficial to UUVs. KCF Technologies has developed the Smart Tether, a tethered antenna that supports two-way RF
-
Supplier: KCF Technologies, Inc.
Description: diver-based systems is navigation to find and locate an identified threat, and it is particularly challenging to locate the ROV around a ship hull in a harbor environment. KCF Technologies’ Smart Tether can be deployed as a tether-based navigation technology for underwater
-
Supplier: Automation24, Inc.
Description: The Navigation Scanner LGS-N50 by Datalogic is used for distance and angle measurement for the automatic vehicle guidance of suitable vehicles, such as forklift trucks. To this end, the scanner can be mounted onto the vehicle. Here the measurement data is sent to ther FTS
-
Description: ISO 15008:2009 specifies minimum requirements for the image quality and legibility of displays containing dynamic (changeable) visual information presented to the driver of a road vehicle by on-board transport information and control systems (TICS) used while the vehicle is in
-
Supplier: CSA Group
Description: ISO 15008:2017 specifies minimum requirements for the image quality and legibility of displays containing dynamic (changeable) visual information presented to the driver of a passenger car by on-board transport information and control systems (TICS) used while the vehicle is in motion.
-
Supplier: Mettler-Toledo Technologies GmbH
Description: control - Internal digital I/O controls vehicle traffic for up to two scales concurrently, meaning no other external programming controls are required Internal target/ setpoint I/O controls - Direct material transfer controls incorporate the vehicle filling process in the
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Description: intelligence Automated vehicles Connected vehicles Cognition and Control Driver monitoring Human factors Intelligent electrified vehicles Navigation and localization systems Policies and regulations for intelligent vehicles Vehicle dynamics and
- Frequency: Annually
- Industry: Automation and Robotics, Networking and Computing
- Type: Conference
-
Supplier: ASTM International
Description: positive air traffic control (ATC). 1.3 The requirements and framework defined in this specification are not application- or solution-specific and may be applied to unmanned aircraft system traffic management (UTM), remote identification, other third party services,
-
Description: nonlinear control design; derivation of optimal control strategies via Pontryagin's maximum principle; and derivation of a local coordinate system. In navigation, the global positioning system (GPS) is described in detail, as are inertial navigation systems (INS),
-
Description: ISO 24099:2011 defines the data structures and protocol(s) used in intelligent transport system (ITS) applications for the delivery and update of map-related data from Service Centre (SC) to users [(In-vehicle Systems (IVS)]. ISO 24099:2011 also specifies the message generation
-
Supplier: CSA Group
Description: ISO 24099:2011 defines the data structures and protocol(s) used in intelligent transport system (ITS) applications for the delivery and update of map-related data from Service Centre (SC) to users [(In-vehicle Systems (IVS)]. ISO 24099:2011 also specifies the message generation
-
Supplier: Boeing Company (The)
Description: The Unmanned Little Bird H-6U is the unmanned variant of the AH-6i manned scout helicopter. Its unique design combines the autonomous flight capability, networked payloads and communications of an unmanned aerial vehicle with a combat-proven rotorcraft platform. The unmanned system
-
Description: chemical/nuclear leaks. This book presents new and innovative techniques for the design and use of unmanned vehicles for remote sensing and distributed control in agricultural and environmental systems. Focusing on small, unmanned aerial vehicles (UAVs), Remote Sensing and
Find Suppliers by Category Top
Featured Products Top
-
material handing automation in factories and warehouses!!! We know because we’ve been in the business since we invented the first guided vehicle in 1954… 70+ years ago. All guided vehicles (AGV, AMR and AGC) need navigation references. If those references are vulnerable in (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
The control of dynamic systems operating in severe environments requires accurate, stable, and repeatable sensors. For the positioning and navigation of unmanned aerial and land vehicles, satellite (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
. Its bias Instability of 4 μg and bias over temperature of ±0.5 mg enable precise GNSS-aided navigation of manned and unmanned ground vehicles when integrated into an Inertial Navigation System (INS). In subsea environments where satellite-based positioning is not available (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
to a new generation of precise positioning, navigation, and stabilization functions in dynamic applications such as railway, land vehicles, UAV, marine and subsea systems, directional drilling and surveying instruments. GYPRO4300 is the first product reference of Tronics GYPRO4000 (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
evaluating guided vehicles for any application. TRUE!!!!! If you don’t have bulletproof navigation, you don’t have a guided vehicle system! Use this graphic when you're evaluating a (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
process. Savant’s ‘Virtual Path’ AGV navigation enables the multiple AGVs to reliably perform the necessary positioning with no tolerance buildup between moves. You can’t do these automated vehicle systems with AMR type technology. AMR (Lidar-laser and/or Vision (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
, utilized for towing strings of carts and can integrate with other automated system processes. The vehicle can be used for material movement between work cells, from palletizer to stretch wrap, from packaging to shipping, from receiving to storage, and as a work in process transporter. It can (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
inductors is increasing. Inductors are essential to the reliable performance of various automotive systems, including braking systems, lighting, engine control, and navigation displays. With high-quality inductors, the (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
AGV, AGV and AMR navigation schemes all have their benefits and drawbacks but do NOT overlook the very important ‘Vehicle & System Technologies’ associated with these various navigation schemes........they can CONSTRAIN what you can do in the future with your system (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
As the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
Conduct Research Top
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
? INTRODUCTION The INS600 series is a dual-antenna GPS/INS integrated navigation system built by RION. The dual-antenna differential positioning measurement unit (IMU) is precisely calibrated in the full temperature to meet the performance requirements in different environments. The multi-data
-
Improving Safety and Navigation of Laser-Guided Vehicles in Production Logistics
The heart of the manufacturing district in northeastern Italy is home to a model company, OCME. It is among the largest packaging manufacturers globally and it uses laser-guided vehicles (LGVs) solutions to create more efficient processes. The success of this solution is owed to a long-standing
-
A New Standard for Automated Guided Vehicle (AGV) Safety
Automated Guided Vehicles, or AGVs, are a type of industrial mobile robot platform that are designed to operate, at least in part, automatically with the assistance of a guidance system. When AGVs first emerged in the 1950's they were guided by wires, first overhead then embedded into the floors
-
3 factors that influence electronic compass accuracy
Military, marine navigation, unmanned vehicles and more depend on the accuracy of an electronic compass. There are several factors that can greatly influence how a compass takes its readings. Here are three of these factors and how to be aware of them.
-
The Foams That Are Driving EV Battery Innovation
more reliant on electricity. On top of that, the diverse and growing array of infotainment and navigation electronics offered in modern vehicles means that today's vehicles have unprecedented electricity needs.
-
Next Generation Underwater System Provides Advancements in Design, Functionality, and Capability with Subsea Bouyancy Foam
Strategic Robotics Systems (SRS) was founded in 2015 in response to a need for underwater systems which combines the functionality of a remotely operated vehicle (ROV) and an autonomous underwater vehicle (AUV). SRS†TM FUSION is an unmanned underwater vehicle (UUV), the only one of its kind
-
Telematics Application
Telematics combines wireless communication technology, satellite navigation system, cellular network communication technology and on-board computer. It is considered as the future star of automobile technology. Telematics system operation mode is extremely complex, which may basically be divided
-
Motion Solutions for Drones & UAVs
Drones for defense and surveillance missions require extreme agility for navigation and are regularly exposed to critical environments. These UAV (unmanned aerial vehicle) applications demand efficient propulsion to extend operability (battery charge), low noise and low heat signature to be able
More Information Top
-
Handbook of Intelligent Vehicles
Abstract: In- vehicle navigation systems usually rely on the integration of data from a range of positioning sensors/systems such as GPS or GPS integrated with other positioning sensors.
-
UNIVERSITY OF CALGARY
For this network, the emerging traffic surveillance data from in- vehicle navigation system technology provide an enrich source of disaggregate speed data.
-
Land-vehicle navigation using GPS
Specifically, the research discussed in this paper presents a quantitative examination of the impact that individual navigation sensors have on the performance of a land- vehicle navigation system .
-
Integrated Design for Space Transportation System
Different types of gyros and accelerometers sensors used in launch vehicle navigation system are explained in the following sections.
-
China Satellite Navigation Conference (CSNC) 2014 Proceedings: Volume III
usually applied in the pedestrian navigation system [3, 13–16] and the vehicle navigation system [17] to improve the performance of the systems.
-
Automotive Research Report - Telematics - 2013
…feature on four 2003 Ininiti models, but the project never took of and ended Nissan’s monitored telematics program in North America until late 2010. he Nissan Leaf, which launched in 2010, comes with an in- vehicle navigation system featuring Carwings telematics and…
-
A unified vision and inertial navigation system for planetary hoppers
A number of ground vehicle navigation systems have been designed and experimen- tally tested, primarily in cars.
-
The 2005 DARPA Grand Challenge
The mounting for custom LIDAR scanner failed, resulting in a disconnected power supply to the vehicle navigation system .
Indicates content that may require registration and/or purchase.