Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the
- Pipe Diameter: 2 to 16 inch
- Liquid Volumetric Flow Rate: 3 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.006615 to 44.1 lbs/min
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Simplex LPL venturi flow element is ideally suited for accurate flow measurement of almost all liquids and gasses including liquids with suspended solids, gasses with entrained liquids, chemical solutions, slurries, steam, and air.
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
-
Supplier: Badger Meter
Description: The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy, predictability and repeatability. The flow conditioning generated by the
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi flow meter restricts
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
Supplier: Accuris
Description: Measurement of Gas Flow by Means of Critical Flow Venturis and Critical Flow Nozzles
-
Supplier: Accuris
Description: Measurement of Gas Flow by Means of Critical Flow Venturi Nozzles
-
Supplier: Accuris
Description: Measurement of gas flow by means of critical flow Venturi nozzles
-
Supplier: CSA Group
Description: ISO 9300:2005 specifies the geometry and method of use (installation in a system and operating conditions) of critical flow Venturi nozzles (CFVN) used to determine the mass flow-rate of a gas flowing through a system. It also gives the information necessary for calculating the
-
Description: ISO 9300:2005 specifies the geometry and method of use (installation in a system and operating conditions) of critical flow Venturi nozzles (CFVN) used to determine the mass flow-rate of a gas flowing through a system. It also gives the information necessary for calculating the
-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
-
Supplier: ASME
Description: critical flow venturi nozzles inserted in a system to determine the mass flow rate of the gas flow rate of the gas flowing through the system. It also gives necessary information for calculating the flow rate and its associated uncertainty. This Standard applies
-
Supplier: ASME Standards and Certification
Description: critical flow venturi nozzles inserted in a system to determine the mass flow rate of the gas flow rate of the gas flowing through the system. It also gives necessary information for calculating the flow rate and its associated uncertainty. This Standard applies
-
Supplier: Accuris
Description: Measurement of gas flow by means of critical flow Venturi nozzles (ISO 9300:2005)
-
Supplier: EnviroCare International, Inc.
Description: atomization with a MicroMist(TM) nozzle at the entrance of each venturi. Water controller to compensate for variations in gas flow volume. Utilization of multiple "near true" venturi tubes to maximize energy recovery. Each component is designed for durability and is integrated
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Schutte & Koerting
Description: necessary to keep the S&K Annular Venturi Orifice Desuperheater operating properly is the removal of scale due to evaporation. Advantages Both Venturi Desuperheater and Annular Venturi Desuperheater units can be installed in either the horizontal or vertical position. There are
-
Supplier: Verantis
Description: Eductor venturis are different than standard venturis in that they utilize higher pressure liquid flow to create or induce the gas flow into the scrubber. They are effective for both gas absorption and removal of high loadings of large particulate. For very small volume
- Airflow: 100 to 65,000 SCFM
- Efficiency: 99 %
- Minimum Particle Size Filtered: 3 µm
- Scrubber Type: Building / Enclosure
-
Supplier: Taco Comfort Solutions
Description: Taco Venturi Fittings are designed to divert water flow from a given zone to the by-pass loop. The flow from the zone is partially diverted through the by-pass and then returned back into the zone. Often used in upfeed or downfeed applications, one typical application is to
- Fitting Type: Tee
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Air Logic
Description: The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high
- Working Pressure Range: 0 to 20 psi
- Media: Gas
- Measurement Type: Gauge
- Features: Other
-
Supplier: Schutte & Koerting
Description: (horizontal or vertical), amount of residual superheat, and piping. Depending on exact flow conditions, units are capable of 20% to 2% flow variation. Pressure drop normally varies between 2 psi and 10 psi. Annular Venturi Desuperheater units can be installed in either the
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Victaulic Co. of America
Description: Check valve with available flow measuring kit and venturi-like taps provide accurate measurement Sizes from 4 - 12″ | DN100 - DN300 Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 4 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: IMI Norgren
Description: tight envelope by easily threading them into an OEM threaded cavity on the machine. All cartridges have the same unique non-clogging, dirt tolerant design that is carried throughout the Vaccon product line. Vaccon Threaded Venturi Vacuum Cartridges offer a wide range of performance levels
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging
-
Supplier: IMI Norgren
Description: The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: ASME Standards and Certification
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate
-
Supplier: ASME
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate
-
Supplier: SAE International
Description: The Constant Volume Sampler (CVS) is often used to dilute automotive exhaust with ambient air for measurement of emissions from light duty vehicles. A CVS is traditionally equipped with Critical Flow Venturi (CFV) to control and measure total flow. If the CVS is equipped with a
-
Supplier: ASTM International
Description: Method for Flow Measurement of Industrial Water and Industrial Waste Water by the Venturi Meter Tube (Withdrawn 1981)
-
Supplier: Schutte & Koerting
Description: pressure steam reduced and desuperheated for process use and mixing of gases without use of mechanical compressors. Diaphragm and piston operators use any standard split or full range, electric, electronic, or pneumatic instrument signal. The control can be activated by temperature, pressure,
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy cleaning and service
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Description: flow-rate and is applicable in conjunction with the requirements given in ISO 5167-1. ISO 5167-4:2003 is applicable only to Venturi tubes in which the flow remains subsonic throughout the measuring section and where the fluid can be considered as single-phase. In addition, each
-
Supplier: Orange Research, Inc.
Description: option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Liquid, Volumetric Flow Meter
Find Suppliers by Category Top
Featured Products Top
-
needed is less than a 16-inch diameter. As is typical for other meters, whether you choose a V-Cone or a Venturi is wholly dependent upon the needs of your flow project, and what criteria must be met. What works for an offshore platform or a small retrofit project may not work for an industrial (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inspection and replacement of plates. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the design. The meter's centrally located cone interacts with the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter reduces the upstream/downstream straight pipe run required Venturi Tubes by up to 70 percent. It only requires 0-1 straight pipe diameters upstream and 0-3 diameters downstream. This reduction in pipe requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. It features a centrally-located cone inside a tube (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Measurement
Measuring chilled water (or condenser water, or hot water) flow in your system can't be that difficult, can it? After all, you just stick some kind of flow measurement device in your pipe and read its output, right? That depends on what type flow measuring device you install. How many types of flow
-
An Efficient Scrubber
emission limits for particulate material, fluorides and ammonia, it is normal to think in terms of venturi systems with the associated high power consumptions. This article reports on the successful application of a low-energy cross-flow scrubber based on the KON-TANE and B-GON packing materials
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
More Information Top
-
Orifice Plates and Venturi Tubes
1959) Application of boundary layer theory to explain some nozzle and Venturi flow peculiarities.
-
Uniform Provisions Concerning the Approval of: Compression Ignition (C.I.) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile...
… resolve a failure to meet the diluted exhaust flow verification (i.e., propane check) in Paragraph 8.1.8.5.; A CVS flow-meter shall be calibrated using a reference flow-meter such as a subsonic venturi flow -meter, a long-radius …
-
Uniform Provisions Concerning the Approval of: Compression Ignition (CI) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile M...
… resolve a failure to meet the diluted exhaust flow verification (i.e., propane check) in Paragraph 8.1.8.5.; A CVS flow-meter shall be calibrated using a reference flow-meter such as a subsonic venturi flow -meter, a long-radius …
-
Engine Emissions from Agricultural and Forestry Tractors and from Non-Road Mobile Machinery.
… resolve a failure to meet the diluted exhaust flow verification (i.e., propane check) in Paragraph 8.1.8.5; A CVS flow meter shall be calibrated using a reference flow meter such as a subsonic venturi flow meter, a long-radius …
-
ADVANCED TURBINE SYSTEM CONCEPTUAL DESIGN AND PRODUCT DEVELOPMENT
Mass flow was measured by the installation of an ANSI standard critical venturi flow nozzle, calibrated to 0.1%, mounted downstream of the test turbine.
-
Development of Cavitation in Refrigerant (R-123) Flow Inside Rudimentary Microfluidic Systems
The micro- Venturi flow Reynolds number is defined as .
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
Up- and downstream straight run requirements for venturi flow elements as a function of their beta ratio, upstream equipment, and piping configuration.
Indicates content that may require registration and/or purchase.