Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off.
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of 11
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Vacuum Gauge
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: IMI Norgren
Description: tight envelope by easily threading them into an OEM threaded cavity on the machine. All cartridges have the same unique non-clogging, dirt tolerant design that is carried throughout the Vaccon product line. Vaccon Threaded Venturi Vacuum Cartridges offer a wide range of performance levels
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and entrains
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Myers by Pentair
Description: fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle and
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: FIPA Inc.
Description: machines and for loading forming machines. The inline ejectors are equipped with venturi nozzles and feature high suction power with short evacuation times. They can be mounted in the hose feed or directly onto the vacuum cup – ideal for cramped conditions. EIL series inline ejectors are
- Venturi Type: Venturi Air Jet
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that is both
- Venturi Type: Venturi Air Jet
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the air passing through the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi Type: Venturi Air Jet
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 122 F
- Features: Other
- Venturi Type: Venturi Air Jet
-
Supplier: National Oilwell Varco
Description: Mud Hoppers The low-pressure mud hopper was produced in the 1940's. National Oilwell Varco's Jet-Venturi Mud Hopper was introduced in the early 1950's and continues to be the hopper of choice today. Properly engineered hoppers ensure the highest discharge pressures, solid addition
- Width/Diameter: 4 to 6 inch
- Type: Metering
-
Supplier: KADANT
Description: medium enters the desuperheater, it is preheated in a circulatory chamber around the entrance of the secondary or inner venturi. It is then introduced into this secondary venturi through a series of specially designed jet ports where the final atomization by the steam flow
-
Supplier: Cole-Parmer
Description: efficient. Pump features two metal venturi aspiration jets to create the vacuum with a built-in check valve to prevent back-flow of water into the system. Tank features a drain port and spigot for easy water changes. Order the optional vacuum gauge and regulator to monitor and control
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: efficient. Pump features two metal venturi aspiration jets to create the vacuum with a built-in check valve to prevent back-flow of water into the system. Tank features a drain port and spigot for easy water changes. Order the optional vacuum gauge and regulator to monitor and control
- Power Source: AC Powered
- Features: Other
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower is running,
- Airflow: 1,800 to 5,400 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Ivie Enterprises, Inc.
Description: Powered by compressed air, the patented Venturi powerhead generates 242" (615 cm) of simultaneous wet/dry pick-up power. There are no moving parts, no sparks and absolutely no motor maintenance. This Tornado Taskforce is ideal for heavy-duty applications requiring aggressive suction power.
- Capacity: 18 gallons
- Applications: General Cleaning
-
Supplier: Clean Air Industries
Description: ranging from 1,000 to 3,000 CFM. • Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. • Venturi Assist Excellence: Experience the pinnacle of reverse
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Airflow: 1,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: ASTM International
Description: possible educational benefit that may be served. 1.2 Exclusions -This specification does not apply to body ventilators such as the tank ventilator or the chest cuirass nor does it apply to ventilators utilizing the Sanders technique or "jet" ventilation, (venturi effect type) high
-
Supplier: Clean Air Industries
Description: across the filter, offering superior cleaning efficiency compared to conventional reverse pulse cleaning. Optimized Pulse Jet Performance: We’ve fine-tuned the orifice size and position to ensure maximum performance and cost-effectiveness. Plus, choose from four jet pulse cleaning
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Airflow: 18,250 to 36,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
Find Suppliers by Category Top
Featured Products Top
-
Assist Excellence: Experience the pinnacle of reverse jet pulse cleaning. Our Venturi assist design not only enhances contaminant release but also prolongs filter life. • Unparalleled Filter Efficiency: Achieve a staggering 99.5% efficiency at 0.5 microns, ensuring the (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
exact intervals toward the center of the Super Air Amplifier. These jets of air create a constant, high velocity outlet flow across the entire cross sectional area. Additional free air is pulled through the unit, resulting in higher amplification ratios. The balanced outlet airflow minimizes wind (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR
Conduct Research Top
-
How to Remove Dust from Air
Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is...
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
Vapor Recovery of Natural Gas Using Non-Mechanical Technology
This application used a venturi jet ejector as a device to compress natural gas from crude oil/water storage tanks to an intermediate pressure for use at the location or ultimate injection into the sales pipeline.
-
Hydrodynamique et transfert gaz‐liquide dans un réacteur verlifix rempli de différents garnissages
Par suite, a ce stade, nous pouvons dire que, pour une mCnie puissance mCcanique dCgradCe, les conductances de trans- fert du c6tt liquide des dispositifs Verlifix munis d’un ven- turi jet ou B Cmulsion sont Cquivalentes.
-
Application of experimental laboratory models by the prediction of the power of Gas/Flüssigkeits‐Reaktoren
Fonteix [14, 151 simulated a laminar beam in regard onto the emission control the operation of a pilot- venturi beam waschers rnit.
-
Federal Register > Thursday, April 11, 2002 > [67 FR 17762] National Emission Standards for Hazardous Air Pollutants for Petroleum Refineries: Catalytic Cracki...
Maintain the daily average pressure drop above the limit established in the performance test (not applicable to a wet scrubber of the non- venturi jet -ejector design); and maintain the daily average liquid-to-gas ratio above the limit established in the …
-
Rules of Thumb in Engineering Practice
6.14 PFTR: spray reactor and jet nozzle reactor: gravity spray, venturi jet , plunging jet, circulating nozzle.
-
The ‘fixed performance’ venturi: effect of downstream pressure on outflow and F I o 2
The three venturis from Profile Human Systems had a polished finish similar to the ‘Old set’ but the external dimensions were smaller and the diameter of the venturi jet in each case was larger than either the Flexicare or the ‘Old set’ …
-
Underbalanced Coiled-Tubing Technique Leads to Improved Productivity in Slotted Liner Completions
The technique incorporates a venturi jet pump mounted on CCT, and is specifically designed to remove solids and/or fluids from the wellbore without placing hydrostatic loads on the reservoir.
-
Improved feed inlet nozzles for cat crackers
Cold tests were run on several modifications of injection nozzles based on Venturi jets .
-
Federal Register > Monday, June 30, 2014 > [79 FR 36880] Petroleum Refinery Sector Risk and Technology Review and New Source Performance Standards
… THE DATE OF PUBLICATION OF THE FINAL RULE AMENDMENTS IN THE FEDERAL REGISTER], you may maintain the daily average pressure drop above the limit established in the performance test (not applicable to a wet scrubber of the non- venturi jet -ejector design).
Indicates content that may require registration and/or purchase.