-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery, and installation at any angle from horizontal to
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Accuris
Description: Measurement of Fluid Flow by Means of Orifice Plates, Nozzles and Venturi Tubes
-
-
Supplier: Accuris
Description: Standard Method of FLOW MEASUREMENT OF WATER BY THE VENTURI METER TUBE
-
Supplier: EnviroCare International, Inc.
Description: atomization with a MicroMist(TM) nozzle at the entrance of each venturi. Water controller to compensate for variations in gas flow volume. Utilization of multiple "near true" venturi tubes to maximize energy recovery. Each component is designed for durability and is integrated
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Accuris
Description: Methods for the Measurement of Fluid Flow in Pipes Part 1 - Orifice Plates, Nozzles and Venturi Tubes
-
Supplier: Accuris
Description: Measurement of fluid flow by means of orifice plates, nozzles and Venturi tubes inserted in circular cross-section conduits running full
-
Supplier: ASTM International
Description: Method for Flow Measurement of Industrial Water and Industrial Waste Water by the Venturi Meter Tube (Withdrawn 1981)
-
Supplier: CSA Group
Description: numbers are below 20 000. ISO 5167-4:2003 deals with the three types of classical Venturi tubes: cast, machined and rough welded sheet-iron. A Venturi tube is a device which consists of a convergent inlet connected to a cylindrical throat which is in turn connected to a
-
Description: numbers are below 20 000. ISO 5167-4:2003 deals with the three types of classical Venturi tubes: cast, machined and rough welded sheet-iron. A Venturi tube is a device which consists of a convergent inlet connected to a cylindrical throat which is in turn connected to a
-
Description: ISO/TR 15377:2007 describes the geometry and method of use for conical-entrance orifice plates, quarter-circle orifice plates, eccentric orifice plates and Venturi tubes with 10,5 degree convergent angles. Recommendations are also given for square-edged orifice plates and nozzles under
-
Supplier: CSA Group
Description: ISO/TR 15377:2018 describes the geometry and method of use for conical-entrance orifice plates, quarter-circle orifice plates, eccentric orifice plates and Venturi tubes with 10,5° convergent angles. Recommendations are also given for square-edged orifice plates and nozzles under
-
Supplier: ASME
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate
-
Supplier: ASME Standards and Certification
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate
-
Supplier: ANVER Corporation
Description: Adjustable Transfer Tube -- TT07
- Ultimate Operating Vacuum: 556.8 torr
- Pumping Speed: 60 CFM
- Pumping Speed / Displacement: 60 CFM
- Mounting: Benchtop
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 12 INCH IPS GROOVED X 12 INCH IPS GROOVED END CONNECTION 12 INCH END TO END DISTANCE APPROXIMATE WEIGHT 60 LB
- Pipe Diameter: 12 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: Venturi vac. pump, lift tube diameter: 3.54"
- Capacity: 40 lbs
- Actuation: Air / Pneumatic
- Mechanism: Articulated Lift
- Type: Manipulator / Lifter
-
Supplier: AENOR
Description: MEASUREMENT OF FLUID FLOW BY MEANS OF ORIFICE PLATES, NOZZLES AND VENTURI TUBES INSERTED IN CIRCULAR CROSS-SECTION CONDUITS RUNNING FULL.
-
Supplier: AENOR
Description: Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 4: Venturi tubes (ISO 5167-4:2022)
-
Supplier: AENOR
Description: Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 4: Venturi tubes (ISO 5167-4:2003)
-
Supplier: AENOR
Description: MEASUREMENT OF FLUID FLOW BY MEANS OF PRESSURE DIFFERENTIAL DEVICES. PART 1: ORIFICE PLATES NOZZLES AND VENTURI TUBES INSERTED IN CIRCULAR CROSS-SECTION CONDUITS RUNNING FULL. (ISO 5167-1:1991).
-
Supplier: Badger Meter
Description: The Preso GM Portable Gauge Kit includes a direct readout meter and all accessories in a hard-side carrying case. These compact, lightweight kits are suitable for DP measurement across Venturis, pitot tubes, orifice plates, filters and heat exchangers.
- Calibrator Style: Hand Held, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Orange Research, Inc.
Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Volumetric Flow Meter
-
Supplier: Azbil Corporation
Description: We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records
- Features: Differential Pressure Meter, Velocity Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: Schutte & Koerting
Description: Simplex Continuous Pipeline Steam Jet Heater combines liquid under pressure with steam at a higher pressure. Pressurized liquid enters the heater and flows through an in-line perforated combining tube concentric to the diffuser. Steam enters the heater and passes into the combining
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: DME Company
Description: This small venturi loader is designed to convey CLEAN Virgin Material to small injection molding machines using a maximum of 25 pounds per hour of pelletized plastic material. This small, lightweight, quiet unit is ideal for use on small machines running pelletized virgin material, or to
- Loader / Unloader: Loader / Filler
- Material Type: Polymers / Molding
-
Supplier: Biochrom, Ltd.
Description: Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features Includes Grafico PC software to export results to Excel Chart recorder interface cable. Test tube adapters (10, 12, 16mm) The Biochrom Libra S6H
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: CSA Group
Description: ISO 5167-1:2003 defines terms and symbols and establishes the general principles for methods of measurement and computation of the flowrate of fluid flowing in a conduit by means of pressure differential devices (orifice plates, nozzles and Venturi tubes) when they are inserted into a
-
Description: ISO 5167-1:2003 defines terms and symbols and establishes the general principles for methods of measurement and computation of the flowrate of fluid flowing in a conduit by means of pressure differential devices (orifice plates, nozzles and Venturi tubes) when they are inserted into a
-
Supplier: National Fan Company
Description: Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses.
- Air Flow Rate: 1,380 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Reznor
Description: heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel
- AC Voltage Required: 120 volts
- kWatts: 58.62 kW
- Height: 35.25 inch
- Width: 41.25 inch
Find Suppliers by Category Top
Featured Products Top
-
sizes from 0.5 to 120 inches. With its unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
as orifice plates and Venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. Unlike traditional DP instruments such as orifice plates and Venturi (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inspection and replacement of plates. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the design. The meter's centrally located cone interacts with the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The V-Cone Flow Meter conditions fluid flow to provide a stable flow profile that increases accuracy. It features a centrally-located cone inside a tube (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. It features a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. The Wafer-Cone is designed for gas or liquid service (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter reduces the upstream/downstream straight pipe run required Venturi Tubes by up to 70 percent. It only requires 0-1 straight pipe diameters upstream and 0-3 diameters downstream. This reduction in pipe requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life