Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IMI Norgren
Description: VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage
- Features: Other
-
Supplier: Radwell International
Description: MODULAR VENTURI ,VACUUM PUMP, 20 INCH HG ,AA4 SILENCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and entrains
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 11
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 5 Lb
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115 psi
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Lubrication Style: Dry / Oil-less
-
Supplier: Gast Group
Description: For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast
- Mechanical: Compression / Pressure Service
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi: Venturi Air Jet
-
Supplier: Radwell International
Description: MODULAR VENTURI VACUUM PUMP 20"HG W/AA4 SILENCER. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 140 F
- Features: Other
- Venturi: Venturi Air Jet
-
Supplier: RS Components, Ltd.
Description: ZH-A,Venturi
- Ultimate Operating Vacuum: -675.0573798771 torr
- Pumping Speed: 7.0974576271186365 CFM
- Pumping Speed / Displacement: 7.0974576271186365 CFM
- Operating Temperature: 122 F
-
Supplier: EXAIR
Description: that can occur in long lengths of tubing and increases cycle speeds. It can also eliminate the need for a larger vacuum generator. When using vacuum cups, this assures fast attach and release times. Two Styles – Low Vacuum and High Vacuum EXAIR manufacturers two styles of
- Ultimate Operating Vacuum: 74.2 torr
- Configuration: Individual Vacuum Pump
- Features: Other, Single Stage
- Mounting: Permanent Installation
-
Supplier: Schmalz Inc.
Description: Multi-Clamp suction plate for clamping small and medium-size workpieces for manual processing or mounting The bottom suction area fixes the suction plate to the workbench, while the vacuum on the top side fixes the workpiece Version VC-M-SP with integrated vacuum generation through the
-
Supplier: Reid Supply
Description: Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line
-
Supplier: Terra Universal, Inc.
Description: Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: FIPA Inc.
Description: machines and for loading forming machines. The inline ejectors are equipped with venturi nozzles and feature high suction power with short evacuation times. They can be mounted in the hose feed or directly onto the vacuum cup – ideal for cramped conditions. EIL series inline ejectors
- Venturi: Venturi Air Jet
-
Silencers and Mufflers (Industrial) - Silencer for vacuum generators SD M5-AG 9x24 -- 10.02.01.00539Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that is
- Venturi: Venturi Air Jet
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schutte & Koerting
Description: and are ideal for intermittent service. Applications Priming a centrifugal pump. Vacuum pumping. Air and brine removal for distillation. Proprietary chemical processing. In continuous process as mixers.
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They are furnished
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: Venturi vac. pump, lift tube diameter: 3.54"
- Capacity: 40 lbs
- Actuation: Air / Pneumatic
- Mechanism: Articulated Lift
- Type: Manipulator / Lifter
-
Supplier: Terra Universal, Inc.
Description: Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
exhaust gases from a vacuum pump used in semiconductor applications. (read more)
Browse High Vacuum Pumps Datasheets for Busch Vacuum Solutions -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc.
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
More Information Top
-
Solenoid-Operated Vacuum Pumps Suit High-Speed Applications - Product News Network | HighBeam Research
Designed for automation and assembly applications, VP Series Modular Venturi Vacuum Pumps are available with integrated solenoid valve for rapid pick-and-place operations.
-
http://etd.auburn.edu/bitstream/handle/10415/2968/Amogh%20N%20Karwa%20Dissertation2012.5.pdf?sequence=2
Venturi Vacuum Pump .
-
Cole Parmer Venturi Vacuum Pump 0 5 cfm 28 0 Hg from Cole-Parmer
Venturi vacuum pump , 0.5 cfm, 28.0 .
-
Cole Parmer Venturi Vacuum Pump 1 2 cfm 29 5 Hg from Cole-Parmer
Venturi vacuum pump , 1.2 cfm, 29.5 .
-
Venturi Vacuum Generators
• Ultimate (maximum) operating vacuum or ultimate pressure is the lowest pressure which the venturi vacuum pump can generate.
-
Vaccon's Modular High Flow Vacuum Pumps Power Robotic End-Of-Arm Tools For Pick And Place Medical Applications
Medfield, MA - Vaccon Company announced its entire line of modular venturi vacuum pumps and end-of-arm tooling components easily mount to 1" (25mm) and 1.5" (40mm) extrusions to create a complete "wrist-down" end-of-arm tool for pick and …
-
Development of an Innovative Computer-Controlled Water Deairing System for Hydraulic Testing of Geosynthetics
Because of its operational procedure, the pump usually is called an air-driven Venturi vacuum pump .
-
VENTURI with AIR SAVER technology 28 Hg 1 2 CFM With Gauge from Cole-Parmer
Venturi Vacuum Pumps with Air Saver Technology .
-
Tritium handling in vacuum systems
Air-Vac Engineering Co., 100 Gulf StD, Milford, CT 06460 (gas-operated venturi vacuum pumps ).
-
Tanks Focus Area Alternative Salt Processing Research and Development Program Plan
The main components of the GDE are a gas-disengagement chamber, a venturi vacuum pump , a system for vapor sweep/sparging, a process pump, and ultrasonic equipment.
Indicates content that may require registration and/or purchase.