Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: CSA Group
Description: ISO 13457:2008 specifies the construction, operational requirements and test methods for water‑driven chemical injector pumps, used to inject chemicals into irrigation systems. The chemicals include liquid fertilizers and solutions of fertilizers and other soluble agricultural
-
Description: ISO 13457:2008 specifies the construction, operational requirements and test methods for water‑driven chemical injector pumps, used to inject chemicals into irrigation systems. The chemicals include liquid fertilizers and solutions of fertilizers and other soluble agricultural
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe
- Pump Type: Centrifugal Pumps, Jet Pumps, Well Pumps
- Features: Water Pumps
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Myers by Pentair
Description: fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: centrifugal pumps, to pump air and gases, to handle mixtures of condensable and non-condensable gases, or to mix liquids and gases in continuous processing. Multi-Nozzle Water Jet Exhausters operate at ground level. Applications Evacuating a closed vessel. Water vapor
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Schutte & Koerting
Description: can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging. Freeze drying.
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Schutte & Koerting
Description: Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large quantities of
- Airflow: 5 to 50,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Acid
- Filter Type: Venturi
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids,
- Maximum Pressure: 50 psi
- Maximum Flow: 192 to 4,440 GPH
- Orifice Size: 188 to 612 mil
- Media: Chemicals, Water
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids,
- Maximum Pressure: 50 psi
- Maximum Flow: 810 to 16,920 GPH
- Orifice Size: 422 to 1,188 mil
- Media: Chemicals, Water
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids,
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: Fisher-Klosterman
Description: to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean
-
Supplier: International Polymer Solutions Inc.
Description: include the draining and mixing of containment vessels and the removal of saturated waste chemistry. Air Aspirators are also used where recovery recirculation is desired in process chemistries. Our IPS Liquid Aspirators use common city water or DI Water to aspirate and dilute harsh
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pollution Systems
Description: custom solution to fit your application. We particularly have extensive experience with Venturi scrubbers. Pollution Systems is committed to manufacturing complete scrubber solutions including all necessary equipment, such as process fans, necessary pumps, control systems, gauges and
- Orientation: Horizontal
- Pollutants Scrubbed: Other Pollutants
- Process Type: Wet
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Dosatron’s dosing pump. This type of mixer offers more consistent mixing regardless of water pressure or flow rate. Here’s how it works: Connect and adjust. Per the manufacturer’s instructions, connect the dosing pump to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
venturi unit in a system. The GABA AWE 050 AE offers a built-in water recirculation system to reduce running costs and a touch screen control for an easy access for system operation. The GABA AFC 050 A is a flameless catalytic abatement system (read more)
Browse High Vacuum Pumps Datasheets for Busch Vacuum Solutions -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
industries with virtually no maintenance and long life under the most challenging conditions. Exposing equipment for prolonged periods to water, acids, fuels, solvents, high temperatures and high pressures creates a constant corrosion problem in many process industry plants. Ammonia, chlorine (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
Monosaccharide/proton symporter AtSTP1 plays a major role in uptake and response of Arabidopsis seeds and seedlings to sugars
After 7 days, 5±10 mg of tissue (®ve to ten seedlings) was immersed in 0.2 ml Gamborg's B5 medium, vacuum in®ltrated using a Venturi water pump for 3 min, and left at room temperature (20°C) for 30 min to equilibrate.
-
Calcium ion transport through tissue discs of the cortical flesh of apple fruit
Vacuum infiltration Discs were vacuum-infiltrated with 0,35 M sucrose (45 s in a side-arm flask attached to a Venturi water pump , pressure being released twice) and them clamped into the apparatus.
-
Neurophysiology
Through one we led a stream of sea water which was oxygenated by running it through an ordinary Venturi water pump but partially occluding the air input with an adjustable clamp; thus the bubbles were formed under very reduced pressure, promptly collapsed…
-
Pneumatically bidirectional microfluidic regulation using Venturi pumps by deep RIE and bonding technology
The relationship of measured water velocity and calcu- lated air velocity in ¯uidic channel by the Venturi pump Water velocity (mm/s) .
-
Benthic microalgae: comparisons of chlorophyll a in mesocosms and field sites
Sediment was venturi water - pumped from 3 separate depth layers into bags (0 .5 mm mesh) under- water and then reassembled in each mesocosm on board a boat.
-
Hanford Atomic Products Operation monthly report for June 1955
The major material problems are centered .on process water pumps , venturis , and heavy- walled 18-inch piping.
-
Evaluating Pore Space in Macroporous Ceramics with Water‐Based Porosimetry
The pressure in the desiccator was reduced, using a Venturi pump ( water aspirator), causing the macroporous alumina to degas and the liquid to enter the macropores in the ceramic.
Indicates content that may require registration and/or purchase.