Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PT
Description: Other body and seal materials upon request
- English Size: 1.25 to 6 inch
- Material: Aluminum, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: Radwell International
Description: VERSA VALVES Valves BC-3
-
Supplier: Radwell International
Description: VERSA VALVES Valves VBL-4303
-
-
Supplier: Radwell International
Description: VERSA VALVES Pneumatics BIK-3209
- Media: Air
-
Supplier: Radwell International
Description: VERSA VALVES Valves V-4332
-
Supplier: Danfoss A/S
Description: BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For prevention of reverse flow of high pressure gas when compressors stops. For use with Fluorinated Refrigerants, air or
- Valve Size: 0.25590565 to 0.633464909 inch
- Pressure Rating: 601.906455 psi
- Media Temperature: -22 to 248 F
- Valve Type: Check Valves
-
Supplier: APV, An SPX Brand
Description: required Cleaning is assured. No dead pockets in the valve body Internal diameter of valve and pipe cross section are identical Problem-free conversion from manual to pneumatic operating model and vice versa possible at any time Both manual and pneumatically controlled
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Actuation: Pneumatic
- Media: Powder / Solids, Water
-
Description: IEC 60700-2:2016 defines terms for thyristor valves for high-voltage direct current (HVDC) power transmission with line commutated converters most commonly based on three-phase bridge connections for the conversion from AC to DC and vice versa. The contents of the corrigendum of June
-
Supplier: CSA Group
Description: IEC 60700-2:2016 defines terms for thyristor valves for high-voltage direct current (HVDC) power transmission with line commutated converters most commonly based on three-phase bridge connections for the conversion from AC to DC and vice versa. The contents of the corrigendum of June
-
Description: IEC 60700-3:2022 specifies the service conditions, the definitions of essential ratings and characteristics of thyristor valves utilized in line commutated converters with three-phase bridge connections to realize the conversion from AC to DC and vice versa for high voltage direct
-
Supplier: Spirax-Sarco
Description: precise valve positioning on modulating applications and when using higher pressure spring range actuators a positioner must be used. The actuators are designed for easy conversion to spring retract spindle operation (and vice versa) in the field using the same components and without
- Features: Pneumatic
-
Supplier: Versa-Matic Pump Co.
Description: When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure features a standard flow rate of
- Maximum Discharge Flow: 0 to 69 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 2 inch
- Power Source: Air / Pneumatic
-
Supplier: Versa-Matic Pump Co.
Description: Get reliable performance with the non-stalling, lube-free air valve system in Versa-Matic's E6 1/4” pump. Leak-free design reduces downtime, ensuring continuous, reliable pump performance. Features features dual threaded manifolds offers optional manifold configurations provides an
- Maximum Discharge Flow: 0 to 4 GPM
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Description: protection of overpressures. Filling Valve PC for the charging or the check of nitrogen pre-charge through preloading set PC-.... Construction: The basic version includes: Body in Phosphated stee with shut-off valve (R) and Check Valve (VR). Nipple for Safety Valve.
- Operating Pressure: 5,801.508 psi
-
Description: Specifies the requirements for the performance of all electronic power convertors and electronic power switches using controllable and/or non-controllable electronic valves. Specifies the requirements applicable to line commutated convertors for conversion of a.c. power to d.c. power or vice
-
Description: based on three-phase bridge (double way) connections (see Figure 2) in which unidirectional electronic valves, for example semiconductor valves, are used. For the thyristor valves, only the most important definitions are included in this document. A more comprehensive list of
-
Supplier: Lapp Tannehill
Description: and process control field networks; sensors; valves; gauges; barcode readers; drives and operator interfaces. LAPP part number 911264. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911264 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Genius I/O PROTOCOLS : Field Control™ GE
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Versa-Matic Pump Co.
Description: Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in
- Maximum Discharge Flow: 0 to 35 GPM
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: SAE International
Description: of the LP EGR valve than the HP EGR valve.
-
Supplier: CSA Group
Description: IEC 60146-1-1:2009 specifies the requirements for the performance of all semiconductor power converters and semiconductor power switches using controllable and/or non-controllable electronic valve devices. It is primarily intended to specify the basic requirements for converters in general
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operator's station provides a comfortable and user friendly environment that promotes productive operation. Simplified service access and extended service intervals minimize maintenance time and increase machine production. Versa Vibe™ Vibratory System The Versa Vibe vibratory system
- Horsepower: 130 HP
- Travel Speed: 8 miles/hr
- Type: Compactor / Roller
-
Supplier: Ameripack Corporation
Description: add additional shocks for an extended payload range, gasketed doors and pressure relief valve. 28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to 0.5 inches on
- Length / Height: 26.58 inch
- Width/Diameter: 42 inch
- Depth: 23.45 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Hydrofarm, Inc.
Description: can also be easily converted from propane to natural gas or vise-versa in less than 10 minutes with an inexpensive kit. Both the GEN-1 and GEN-2 CO2 generators are expandable! This allows you to increase the unit's capacity to produce CO2 simply by installing additional burners. Each burner
-
Supplier: Hydrofarm, Inc.
Description: can also be easily converted from propane to natural gas or vise-versa in less than 10 minutes with an inexpensive kit. Both the GEN-1 and GEN-2 CO2 generators are expandable! This allows you to increase the unit's capacity to produce CO2 simply by installing additional burners. Each burner
-
Supplier: Hydrofarm, Inc.
Description: products. The GEN-1 and GEN-2 can also be easily converted from propane to natural gas or vise-versa in less than 10 minutes with an inexpensive kit. Both the GEN-1 and GEN-2 CO2 generators are expandable! This allows you to increase the unit's capacity to produce CO2 simply by installing
Find Suppliers by Category Top
Featured Products Top
-
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
valve clearances are extremely small and the overall pressure of the systems range anywhere from 3,000 to 5,000 psi with exceptionally clean requirements. In the case of the contamination of the oil or degradation of the oil, worry about premature stress on the oil and coking or hot spots that occur (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Emergency Isolation for Pneumatic Actuated Control Valves
includes the memory-shape alloy FireChek (R) thermal shutoff with Versa's SIL Capable High Flow valve. The FireChek assembly provides a supplementary level of fire safety, while maintaining the original functionality of the specific valve in the process control system.
More Information Top
-
Feasibility study of the dual-chamber SMART (SMA ReseTtable) lift device
Versa Valves QE-6 QEV (Figure 12(a)) with a .
-
CR4 - Thread: Type of Valve
The signal for the valve comes directly from the Master control panel pnuematics through a three way versa valve that has a high level switch acting as the pilot on the versa.
-
Interaction of enriched CO 2 and water stress on the physiology of and biomass production in sweet potato grown in open‐top chambers
Dwyer VFA-BV-23) and then through a three-way 24 VDC stainless steel solenoid ( Versa Valves ESM-8302) with a 0.24 cm orifice which was normally closed.
-
Cyclic Activation with a Californium-252 Source
The three- way solenoid air valves were supplied by the Versa Valve Corporation and were selected for their speed, flow capacity, and ruggedness.
-
CR4 - Thread: Hydraulic Manual Control Valves
These sound like versa valves .
-
CR4 - Thread: Looking for the Right Solenoid Valve
You could also try Clippard, and Versa valves .
-
Hanford Laboratories monthly activities report, April, 1963
The replacement Versa valve (three position) has Neen installed in the high pressure water system.
-
Nuclear power plant Generic Aging Lessons Learned (GALL). Main report and appendix A
Failure of the Drywell Vent Valve 3-1601-63 Due to a Degraded GRing on the Two-way Versa Valve Main Steam IsolationValve Local Leak Rate Exceeded .
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
Versa Valve Zeltex Spencer Turbine General Electric General Electric Los Alamos stock Square "D" Relay, overload, #810-A03A, series A Relay, overload, #810-A01A, series A Relay, reversible motor contactor, #705-A0D103, series K, size 0 Relay, motor contactor, #709-A0D103, series …
-
Response of vegetation to carbon dioxide. Field studies of plant responses to elevated carbon dioxide levels 1984
… u s t a b l e flow meter (Dwyer VFA-BV-23) and then through a 3-way 24 VDC s t a i n l e s s s t e e l solenoid ( Versa Valves ESM-8302) w i …
Indicates content that may require registration and/or purchase.