-
Supplier: Accuris
Description: BORING MACHINES, JIG, VERTICAL, SINGLE COLUMN, COMPUTER NUMERICALLY CONTROLLED (CNC)
-
Supplier: Accuris
Description: BORING AND TURNING MACHINES, VERTICAL, AND LATHES, VERTICAL, TURRET, MANUAL
-
Supplier: Accuris
Description: BORING AND TURNING MACHINES, VERTICAL, COMPUTER NUMERICAL CONTROL
-
-
Supplier: Accuris
Description: BORING AND TURNING MACHINES, VERTICAL, COMPUTER NUMERICAL CONTROL, PERFORATED TAPE
-
Supplier: American Hofmann Corporation
Description: protects the measuring components and prevents vibration from influencing unbalance readings. Hofmann vertical balancing machines meet a wide range of requirements. Balancer Features Standard balancing machines for rotor sizes from 10 grams to 600 kg, special balancing
-
Supplier: Sunnen Products Company
Description: The SV-35 Series is the next generation of the legendary Cylinder King® line of honing machines known worldwide. The SV-35 features the all new Sunnen2 control system designed in-house by engineers who are experts in honing applications. The machines offer a wide variety of features
- Power: 4.556749308669588 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Mile-X Equipment, Inc.
Description: This Jet mill ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Click here for sale price quote!
-
Supplier: Mile-X Equipment, Inc.
Description: This Jet mill ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Click here for sale price quote!
-
Description: Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle -- Testing of the accuracy -- Part 1: Single column type machines
-
Description: Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle -- Testing of the accuracy -- Part 2: Portal type machines with moving table
-
Supplier: Mile-X Equipment, Inc.
Description: This Jet mill ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Click here for sale price quote!
-
Supplier: Cabe Stozzatrici Srl
Description: The range of universal grinding machines stand out for their reliability and great stability. They are characterised by high quality components and a vast range of accessories, which make the machine adaptable to any grinding and tooling application. The universal grinding
- Type: Backstand
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Spindle Options / Orientation: Vertical
-
Supplier: CSA Group
Description: and movable table. ISO 3070-1:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-1:2007 concerns machines having have both longitudinal (Z axis) and transverse (X axis) movement of the table, a vertical movement of the spindle head (Y axis), movement
-
Description: and movable table. ISO 3070-1:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-1:2007 concerns machines having have both longitudinal (Z axis) and transverse (X axis) movement of the table, a vertical movement of the spindle head (Y axis), movement
-
Description: and fixed table. ISO 3070‑2:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-2:2007 concerns machines having movement of the column or column saddle on the bed (X axis), vertical movement of the spindle head (Y axis), movement of the boring
-
Supplier: CSA Group
Description: and movable table. ISO 3070‑3:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-3:2007 concerns machines having movement of the column or column saddle on the bed (X axis), vertical movement of the spindle head (Y axis), movement of the boring
-
Supplier: CSA Group
Description: also specifies the applicable tolerances corresponding to general-purpose, normal accuracy machines. This type of machines are usually provided with sliding boring spindles and can be provided with universal spindle heads of the following types, whose test conditions are covered
-
Supplier: Precision Automation Co., Inc.
Description: Turning Centers CNC Horizontal Boring Mills Vertical & Horizontal Milling Machines Bullard Vertical Turret Lathe Surface & Cylindrical Grinders Automatic Cut-Off & Cold Saws Deep-hole Drill, Hone & Keyseating Certified Inspection & CMM Machine MIG, TIG & Heliarc
- Materials: Aluminum, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production
- Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only
- CNC Machining: Deep Hole Drilling, Drilling, Milling, Turning
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Sunnen Products Company
Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Osborne Industries, Inc.
Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two 5-axis CNC routers
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Sunnen Products Company
Description: The SV-2400 Series honing machines combine power, precision, durability and technology to make vertical honing more economical and productive than ever before. This innovative solution incorporates a patent-pending stroking system that produces a true vertical stroke and can
- Power: 10 HP
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles, Vertical
-
Supplier: Haas Automation, Inc.
Description: Toolroom Mill; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.
- Number of Axes: 3
- X-Axis Travel: 40 inch
- Y-Axis Travel: 16 inch
- Z-Axis Travel: 16 inch
-
Supplier: Precision Surfacing Solutions
Description: The Barnes Bore Finishing Systems MSSP Series single pass machine line is suitable for a variety of single pass honing applications. The flexible machine design can be configured with a single spindle for lower volume production requirements for the smallest of machine shops. It
- Power: 3 to 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: CSA Group
Description: Defines the machining processes that can be carried out on these turning and boring lathes. Describes the different types of machines. Gives the nomenclature for these machines in English, French and Russian as well as in German, Italian and Swedish. ISO 3655 specifies both
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as the
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features:
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Harmony Enterprises, Inc.
Description: Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done! For 35 years Harmony Enterprises has stood for the best in solid waste and recycling
- Operating Force: 117.81 tons
- Applications: Cans / Bottles, Recycling
-
Supplier: Timken Company (The)
Description: Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles
- Bore Size: 0.393701 to 11.81103 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
-
Supplier: Mahr Inc.
Description: The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Sensitive adjustment in 5 axes, and object table with a loading capacity of 35 kg PC-based, multiaxis machine control, including PC
- Range: 0 to 7.87402 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: Crane Pumps & Systems
Description: Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their quality,
- Maximum Discharge Flow: 7,000 GPM
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Description: machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances,
- Bore Diameter: 1.3779535 to 4.330711 inch
- Coupling Diameter: 1.8503947 to 5.5511841 inch
- Coupling Length: 4.33858502 to 9.91339118 inch
- Angular Misalignment: 2 degrees
-
Supplier: Mahr Inc.
Description: Product features Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology Non-tacticle measurement of sensitive parts Particularly high measuring accuracy Lowers your production
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
-
Supplier: AENOR
Description: TURRET AND SINGLE SPINDLE CO-ORDINATE DRILLING AND BORING MACHINES WITH TABLE OF FIXED HEIGHT WITH VERTICAL SPINDLE. HIGH ACCURACY MACHINES. ACCURACY CONTROL.
Find Suppliers by Category Top
Featured Products Top
-
can dig a microtunnel the fastest. To develop their own tunnel boring machine, the team needed a flexible, manufacturer-independent control system. Their choice: CODESYS. Complete machine control – drives, hydraulics, sensors Real (read more)
Browse Machine Control Software Datasheets for Codesys Group -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Vertical High Speed pouch and bag sealing system. Capable of rendering 3/8" wide seals at up to 45 feet per minute. Dual Heat models can seal up to 60 feet per minute. Semi Automatic, quick and easy seal height adjustment using crank handle. Does not require intensive traning (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Download a detailed product brochure here VERTICAL CONVEYORIZED (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
accessibility are important. With options including shuttle and rotary tables, servo-electric rotary tables, automation and flexible machine configurations, vertical ALLROUNDERs can be tailored to specific production requirements. Applications range from (read more)
Browse Molding Machines Datasheets for ARBURG -
Vertical Band Sealer mounted on adjustable height stand renders a 3/8” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
High Speed automatic cartridge filling and closing systems for 10.5, 14 & 30 oz fiber or plastic cartridges. Featuring horizontal load and unload or optional vertical load and unload, volumetric product metering and cartridge lift mechanisms for a vertical, air-free bottom up fill. (read more)
Browse Packaging Machines Datasheets for Prosys -
Pouch and Bag Sealing Machinery manufactured in Ronkonkoma, NY. Rotary Band Sealers for food packaging. Validation Models Pouch Sealers for Medical Device Packaging. Tabletop models, high speed vertical or horizontal continuous band sealing machinery. Designed for (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Precision Manufacturing
Weight deformation effects on a number of machine tools, a) plane milling machine, b) jig boring machine, c) vertical boring machine , and d) horizontal milling machine, from Tlusty in MTTF47 .
-
Handbook of Manufacturing Engineering and Technology
A vertical boring machine is shown in Fig. 8, which is used for large and heavy workpiece, generally larger and heavier than that of the horizontal boring machine.
-
Vibrations Action of the Trilling Machine MA750 on the Human Operator Hand
The human operator and has kept right hand on fixed column of vertical boring machine ; the measurements were made at the morning (10 a.m).
-
Modular Design for Machine Tools > Basic Knowledge: What Is the Modular Design?
In this context, Ikegai Iron Works is credited as an initiator in 1962 by manufacturing the planer, planomiller, vertical boring machine , vertical boring and turning machine, and bedway grinder from a group of the modules.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Machining, Machine Tools, and Practices
Although the modern CNC machining centers can handle small to medium-sized jig boring operations, very large and heavy work of high precision is done on modern CNC jig boring machines or vertical boring machines .
-
Handbook of Machining and Metalworking Calculations > FORMULAS AND CALCULATIONS FOR MACHINING OPERATIONS
Although the modern CNC machining centers can handle small to medium-sized jig boring operations, very large and heavy work of high precision is done on modern CNC jig boring machines or vertical boring machines .
-
ZASMHBA0002153
It may have a single spindle or a number of spindles for production, similar to a vertical boring machine .
-
ZASMHBA0002130
kW (100 hp) vertical boring machine with a 6 m (20 ft) diam table and 3.7 m (12 ft) clearance under the crossrail was used for boring, turning, and facing a 3600 mm (140 in.) high pressure vessel made from steel …
-
Parametric inference for multiple repairable systems under dependent competing risks
Majumdar [3] documents recurrent failure times of a vertical boring machine spanning a total of 18285 hours along with the indices of the components that are responsible for the failure.
-
Improving acoustic noise-reduction methods for gear systems
To verify the theoretical formulas, we consider the gearbox of a 2N135 vertical boring machine .
Indicates content that may require registration and/or purchase.