Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edwards Vacuum
Description: Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump
- Ultimate Operating Vacuum: 0.3 torr
- Pumping Speed: 317.52 to 348.096 CFM
- Motor Power: 30 HP
- Features: AC Three Phase, Vacuum Gauge
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: possible to deliver special pumps with cooled seal housing, heated seal housing and in vertical version upon request.
- Maximum Discharge Flow: 484.3153333333333 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Edwards Vacuum
Description: Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
-
Supplier: Accuris
Description: Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Savino Barbera Srl
Description: mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 2.2014333333333336 to 19.372613333333334 GPM
- Features: Cantilever Pumps, Plastic
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Hayward Flow Control
Description: The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby
- Maximum Discharge Flow: 5 to 80 GPM
- Discharge Size: 0.5 to 1.25 inch
- Horsepower: 0.33 to 1.5 HP
- Features: Other, Plastic
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Magnetic Drive
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: KSB AG
Description: Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low
- Horsepower: 388.6639116218178 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,314.809333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Features: Cast Iron, Dewatering Pumps, Plastic, Progressing Cavity Pumps, Self-Priming Pump, Stainless Steel
-
Supplier: Dickow Pump Company, Inc.
Description: Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in
- Pump Type: Magnetic Drive Pumps
- Features: Self-Priming Pump
-
Supplier: Price Pump Company
Description: Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon® seal available. Optional seal face materials include Ni
- Discharge Size: 1.5 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 65 psi
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.737121211696551 to 24.7940771207022 HP
- Maximum Discharge Flow: 22.014333333333333 to 528.3439999999999 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Serfilco, Ltd.
Description: mounting plate • Standard column lengths are 15" and 18 Specifications The Series 'EHM' Vertical Pump features a cantilevered CPVC sleeved SS shaft with vapor seal between the rotating shaft and the support column to protect the motor. The cantilevered shaft eliminates bearings and
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all
- Pump Type: Centrifugal Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any
- Discharge Size: 1.25 to 2 inch
- Horsepower: 1.4742424233931 to 100.516528867712 HP
- Media Temperature: -22 to 212 F
- Water Temperature: -22 to 212 F
-
Supplier: KSB AG
Description: Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable,
- Horsepower: 24.12396692825076 HP
- Maximum Discharge Flow: 13.208599999999999 to 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: Gusher Pumps
Description: Temperature Applications OSHA Approved Coupling Guards and Electric Motors Discharge Pipe Extended Through Mounting Plate Enclosed Column Available For External Tank Mounting Fully Cantilever Vertical Centerline Available APPLICATIONS Spray Booths Chemical Filtration Systems Paint
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump! Features and Benefits Top fill plug with air vent Current mechanical seal replaceable with no need of pump
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to facilitate
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to facilitate
-
Supplier: Accuris
Description: Application of ASME B73.2M - 1991 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
-
Supplier: Accuris
Description: SPECIFICATION FOR VERTICAL IN-LINE CENTRIFUGAL PUMPS FOR CHEMICAL PROCESS (REVISION OF ANSI B73.2-1975)
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Maximum Discharge Flow: 1,250 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct
- Features: Axial Flow Pumps
Find Suppliers by Category Top
Featured Products Top
-
is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
scrubbers Helps control chemical feeds for wet scrubbers Conserves expensive chemicals Helps eliminate odor complaints from the community Built to withstand harsh outdoor environments and high-moisture samples, the MSA Scrubber Monitoring System is housed in (read more)
Browse Gas Instruments Datasheets for MSA Safety -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
Once the design, measurement behavior and integration have been finalized and approved after testing, the step of series production takes place. Thanks to uniform processes, a high level of vertical integration and documented quality assurance, Endress+Hauser Sensors (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Progressive Cavity Pump Reduces Discharge Times and Maintenance for Chemical Plant
. This spray-product innovation has enabled coating to be sprayed onto complex shapes, like. curved and vertical surfaces, with excellent adhesion that much more effectively reduces vibrational. noises. The coating is comprised of a sticky tar adhesive base and fibers. Sound waves from bumps
More Information Top
-
Turbopumps and Pumping Systems
180 A.26 Vertical chemical pump (www.ksb-ltd.com) . . . . . . . . . . . . . . . . . . . . . . .
-
New machinery produced by NPO “ Uralgidromash ”
Type OKh6-55V(E) axial vertical chemical pumps are identical to type OKh horizontal pumps in de- sign and application.
-
Chemical and petroleum engineering on the centenary of V.I. Lenin's birth
It is necessary to develop and put into production new types of pumps: standardized vertical chem- ical pumps with wetted parts of various materials (metal, plastic, and rubber) with capacities up to 300 m3/h, canned electric pumps with "wet" stators for chemically …
-
New machinery produced by the Uralgidromash research-production complex (RPC)
OKh6-42V(K) vertical axial chemi- cal pump .
-
lip seals exporter ( Page 3 ) - lip seals manufacturers, exporters, factories, suppliers, China lip seals
Vertical Chemical Centrifugal Pump Made From Plastic with ...
-
New pumps produced by the Uralgidromash scientific-production organization
9KhPA-9 chemical submerged vertical pump .
-
Centrifugal Pump Exporters, Centrifugal Pump Selling Leads
Related Searches : water pump, pump, slurry pump, pumps, submersible pump, sewage pump, chemical pump , vertical pump, oil pump, multistage pump More..
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PUMPS AND COMPRESSORS
Vertical Pumps In the chemical industry, the term vertical process pump (Fig. 10-51) generally applies to a pump with a vertical shaft having a length from drive end to impeller of approximately 1 m (3.1 ft) minimum to 20 m …
-
In the news
Vertical Pumps for Specialty Chemical Manufacturer .
-
vertical - offers from vertical manufacturers, suppliers, exporters & wholesalers
Sell LHZ Series vertical Chemical Axial Flow Pump .
Indicates content that may require registration and/or purchase.