-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that best
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Features: Centrifugal Pumps
-
Supplier: Accuris
Description: Specification for Vertical Submerged Motor Centrifugal Pumps for Water Service
-
Supplier: Accuris
Description: Electronic Entry Data Sheet for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service (SI Units)
-
-
Supplier: Accuris
Description: electronic entry data sheet for high power vertical submerged motor centrifugal pumps for water service (US customary units)
-
Supplier: Accuris
Description: Electronic Entry Data Sheet for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service (US Customary Units)
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: a vertical submerged motor centrifugal pump, with very low NPSH capability, designed in compliance with IGC and IEC norms, as well as with API 610. Features HHI -JC CARTER-SNECMA LNG Cargo pump offers the following advantages: · Designed for utmost NPSHr
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. For submerged use with unheated - Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. For submerged use with unheated - Horsepower: 0.00666666666666667 HP
- Maximum Discharge Flow: 3.4 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. For submerged use with unheated - Horsepower: 0.008 HP
- Maximum Discharge Flow: 2.8 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double - Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: DeZURIK, Inc.
Description: position with the direction of flow upward. In this position, the valve is normally closed. Prior to initial start up of the centrifugal pump, it is recommended to manually fill the suction line with water. This eliminates the risk of damage to the centrifugal pump from
- Valve Type: Foot Valves
-
Supplier: DeZURIK, Inc.
Description: Prior to initial startup of the centrifugal pump, the suction line is manually filled with water. This eliminates the risk of damage to the centrifugal pump from running dry. Once the suction line is filled, the foot valve takes over and opens while the centrifugal
- Valve Type: Foot Valves
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical,
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive, Submersible Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SE1 1/2D3-E.3 115/1 V Submersible Pump
- Discharge Size: 1.5 inch
- Features: Centrifugal Pumps, Plastic
- Pump Type: Dewatering Pumps, Submersible Pumps, Water Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SE1 1/2E3-E.5 115/1 W Submersible Pump
- Discharge Size: 1.5 inch
- Features: Centrifugal Pumps, Plastic
- Pump Type: Dewatering Pumps, Submersible Pumps, Water Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4D-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SM4D65-X10 460/3 Submersible Pump
- Discharge Size: 4 inch
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Water Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water, water supply
- Horsepower: 428.8705231689024 HP
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design.
- Horsepower: 2.412396692825076 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: KSB AG
Description: Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 221 F
- Water Temperature: 221 F
-
Supplier: ARGAL s.r.l.
Description: Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by diaphragms
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the impeller passes large
- Discharge Size: 2 to 4 inch
- Horsepower: 4 to 5 HP
- Maximum Discharge Flow: 16 to 430 GPM
- Maximum Discharge Pressure: 23.066587 to 115.332935 psi
-
Supplier: Cornell Pump Company
Description: Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 66 GPM
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems to 80 ºC Continuous rating but should not be run dry for long periods
- Maximum Discharge Flow: 3.3333333333333335 GPM
- Maximum Discharge Pressure: 14 psi
- Media Temperature: 176 F
- Features: Centrifugal Pumps, Plastic
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
Vertical Submerged Centrifugal Pump .
-
Advances in Mechanics Engineering
According to those, the vertical submerged centrifugal pump with some special designs is expected to work here.
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
Vertical Submerged Centrifugal Pump .
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
Pump P-201 is a vertical submerged centrifugal pump with a suction filter and an internal checkvalve.
-
New machinery produced by NPO “ Uralgidromash ”
Type 9KhP-9E-1 submerged vertical centrifugal pump is designed for transferring chemicallyactive liquids.
-
Structural and Hydraulic Design of Mechanical Pump Using in LBE Test Loop
A new vertical centrifugal submerged pump was proposed, including installation and hydraulic model.
-
Slurry Pump from Hebei Zhongtai Pump Industry Co., Ltd, China
Our Range Covers Centrifugal Process Pumps, Centrifugal Slurry Pumps, Chemical pumps, Mud pump , Centrifugal Vertical Submerged Pumps , etc.
-
A Practical Guide to the Manufacture of Sulfuric Acid, Oleums, and Sulfonating Agents
The pumps for handling molten sulfur and sulfuric acid are vertical submerged type centrifugal pumps .
Indicates content that may require registration and/or purchase.