-
Supplier: L-com, Inc.
Description: This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure,
- Gain: 10 dB
- Primary Frequency Range: 2400 MHz
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCL series antennas are a compact Left Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote
- Gain: 8 dB
- Polarization Type: Left Hand Circular (LHCP)
- Primary Frequency Range: 2400 MHz
- Technology Type: Microstrip
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCL series antennas are a compact Left Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote
- Gain: 8 dB
- Polarization Type: Left Hand Circular (LHCP)
- Primary Frequency Range: 2400 MHz
- Technology Type: Microstrip
-
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCR series antennas are a compact Right Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote
- Gain: 8 dB
- Polarization Type: Right Hand Circular (RHCP)
- Primary Frequency Range: 2400 MHz
- Technology Type: Microstrip
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2 5dBi 4GAntenna Vertical 2.4GHz 10W - Antennas ROHS
- Gain: 5 dB
- Operating Temperature: -22 to 176 F
- Polarization Type: Vertical Linear
- Primary Frequency Range: 2400 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8 5dBi Vertical 50W - Antennas ROHS
- Gain: 5 dB
- Operating Temperature: -40 to 176 F
- Polarization Type: Vertical Linear
- VSWR: 1.8 :1
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8 8dBi Vertical 50W - Antennas ROHS
- Gain: 8 dB
- Operating Temperature: -40 to 176 F
- Polarization Type: Vertical Linear
- VSWR: 1.8 :1
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8 3dBi Vertical 50W - Antennas ROHS
- Gain: 3 dB
- Operating Temperature: -40 to 176 F
- Polarization Type: Vertical Linear
- VSWR: 1.8 :1
-
Supplier: Richardson RFPD
Description: Fiberglass Omnidirectional Wireless Antennas
- Gain: 3 dB
- Polarization Type: Vertical Linear
- Primary Frequency Range: 902 to 928 MHz
- Technology Type: Whip / Vertical Monopole
-
Supplier: Richardson RFPD
Description: EXD 1/4 Wave Stubby UHF Two-Way Radio Antenna - BNX Connector|•Injection molded 1/4 wave helical antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna
- Polarization Type: Vertical Linear
- Primary Frequency Range: 450 to 470 MHz
- Technology Type: Whip / Vertical Monopole
- VSWR: 1.5 :1
-
Supplier: Richardson RFPD
Description: These omnidirectional antennas provide a high performance low profi le base station antenna in a rugged housing. The antenna series is designed to cover frequencies from 2.4 to 2.7 GHz for Wi-Fi – Mesh applications. With its integral N-Male connector at the base, this
- Gain: 2 dB
- Polarization Type: Linear, Vertical Linear
- Primary Frequency Range: 2400 to 2500 MHz
- VSWR: 2 :1
-
Supplier: Richardson RFPD
Description: The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.
- Gain: 5 dB
- Polarization Type: Linear, Vertical Linear
- Primary Frequency Range: 2400 to 2500 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing
- Form Factor: Portable / Mobile
- Gain: 2 dB
- Polarization Type: Vertical Linear
- Primary Frequency Range: 698 to 870 MHz
-
Supplier: Pasternack
Description: Whip portable antenna PE51156 from Pasternack (also known as a monopole antenna) is part of our extensive in-stock omni-directional radio antenna selection. This single band whip portable antenna has a frequency range of 806 MHz to 880 MHz and a nominal dBi gain. Our
- Form Factor: Portable / Mobile
- Polarization Type: Vertical Linear
- Primary Frequency Range: 806 to 880 MHz
- VSWR: 2 :1
-
Supplier: Allied Electronics, Inc.
Description: This HyperLink Technologies's low cost WiFi antenna kit is designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for
- Applications: Broadband Network / WLAN
- Gain: 5 dB
- Operating Temperature: 104 to 185 F
- Pattern Type: Omnidirectional
-
Supplier: U B Corp.
Description: A high power, half wavelength, coaxial dipole assembly encased in a fiberglass radome and mechanically structured for aircraft operation. The dipole is used instead of a monopole to increase horizon coverage and requires no ground plane.
- Gain: 2 dB
- Polarization Type: Linear, Vertical Linear
- Primary Frequency Range: 800 to 2000 MHz
- VSWR: 1.5 :1
-
Supplier: Moxa Inc.
Description: Frequency Range 850/900/1800/1900/21 00 MHz Antenna Type Omni-directional Antenna Gain 4 dBi Impedance 50 ohms
- Applications: Cellular / PCS Terminal
- Form Factor: External
- Gain: 4 dB
- Pattern Type: Omnidirectional
-
Supplier: Vaisala
Description: An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical
- Applications: Other
- Form Factor: Portable / Mobile
- Gain: 16 dB
- Operating Temperature: -30 to 55 F
-
Supplier: Sensata Technologies
Description: The ANTA7000 is typically used on the IWR-PORT and IWT-128 units where they are mounted in non-metallic enclosures so transmission through the panel is not a problem. The connections is an SMA male.
- Gain: 2.14 dB
- Polarization Type: Vertical Linear
- Primary Frequency Range: 2400 MHz
-
Supplier: TE Connectivity
Description: : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional
- Applications: Broadband Network / WLAN, GPS, Other
- Form Factor: External
- Gain: 6 dB
- Polarization Type: Vertical Linear
-
Supplier: Comtelco Industries, Inc.
Description: CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 440-450MHz FEMALE "N" TERMINATION
- Applications: Broadband Network / WLAN
- Form Factor: External, Portable / Mobile
- Gain: 2 dB
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use
- Applications: Aerospace / Military, Air Traffic Control, Dual Band / Multi-band, Other
- Form Factor: External
- Gain: 1 dB
- Lightning Protection: Yes
-
Supplier: TRENDnet Inc.
Description: High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 7 dB
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The HF Receiving Antenna R&S®HA230/403 is a versatile shortwave antenna for both horizontally and vertically polarized waves. The antenna consists of a mast head with a vertical monopole and two horizontal dipoles mounted at a 90° angle. The antenna
- Form Factor: External
- Polarization Type: Horizontal Linear, Vertical Linear
- Primary Frequency Range: 1.5 to 30 MHz
-
Supplier: KP Performance Antennas
Description: The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform
- Applications: Broadband Network / WLAN, TV / Radio Broadcasting
- Form Factor: External, Stationary / Fixed
- Gain: 20 dB
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The SEC Sectors Series by RadioWaves offers a full line of high performance sector antennas engineered to provide a broad selection of beamwidths (40, 60, 90, 120 degrees) as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust easy to install mounting
- Applications: Other
- Gain: 16.5 to 17.5 dB
- Operating Temperature: -40 to 140 F
- Polarization Type: Vertical Linear
-
Supplier: Linx Technologies
Description: OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from
- Form Factor: External
- Pattern Type: Omnidirectional
- Polarization Type: Vertical Linear
- Primary Frequency Range: 2450 MHz
Find Suppliers by Category Top
Featured Products Top
-
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse RF Waveguide Components Datasheets for A.H. Systems Inc. -
Vertical Polarity Linearly Polarized Precision machined, Rugged Construction High Power Input Capability The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
analysis with full-wave simulation to view efficiency, near-field results, and far-zone patterns Explore example projects including: Branch line coupler for circular polarized patch antenna Aperture and impedance tuners with operating modes Corporate feed networks with digital phase shifters (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
More Information Top
-
http://research-information.bristol.ac.uk/files/18336965/EUCAP_2012_Prague_Impact_of_Antenna_Patterns_and_Orientations_in_Hetergeneous_LTE_Adavanced_Networks.p...
It utilizes a vertically polarized patch antenna , the pattern of which was measured in-situ in an anechoic chamber.
-
http://vbn.aau.dk/files/175525256/Groupdelay_paper.pdf
The two vertically polarized patch antennas are placed face to face on extruded polystyrene stands.
-
Wireless SPIHT-encoded image transmission employing hierarchical modulation: A DSP implementation
The amplified signal is finally up-converted to 2465MHz and transmitted employing a vertically polarized patch antenna with a 6dBi peak gain.
-
Low cost phased array radar for applications in engineering education
This layout consists of two sparse switched arrays of vertically polarized patch antennas organized in linear arrangements.
-
Temporal evolution of channel capacity in vehicular MIMO channels in the 5 GHz band
The antenna system used was a 4x4 Multiple- Input-Multiple-Output (MIMO) circular antenna array with vertically polarized patch antenna elements and the measurement vehicles were two similar transporters of the type VW LT35.
-
Fast response Retrodirective Radar
This signal is transmitted via a vertically polarised patch antenna , which reaches the target and is reflected back to a second receive patch antenna.
-
Capacity Evaluation of Measured Vehicle-to-Vehicle Radio Channels at 5.2 GHz
The antenna system used was a 4x4 MIMO circular antenna array with vertically polarized patch antenna elements and the measurement vehicles were two similar transporters of the type VW LT35.
-
Spatial Diversity and Spatial Correlation Evaluation of Measured Vehicle-to-Vehicle Radio Channels at 5.2 GHz
with vertically polarized patch antenna elements.
-
Statistical analysis of measured radio channels for future generation mobile communication systems
A directional (90◦ beamwidth) vertically polarized patch antenna was used at the BS site, the roof of an eight floor building in Kista, Sweden.
-
Empirical comparison of MIMO antenna configurations
Thus, the normalization matrix was generated using two vertically polarized patch antennas and two “isotropic sensors” at the Tx and the Rx, respectively.