Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Piezo-Metrics
Description: and Vibration data loggers are available in several monitoring ranges and feature additional sensors for temperature, humidity, and pressure data logging.
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate
- Vibration Rating: 200 g
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis vibrations and peaks to provide a history of
- Sampling Frequency: 256 kHz
- Data Storage: 16 MB
- Operating Temperature: -4 to 140 F
- Shock Rating: 50 g
-
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Measurement Computing
Description: Internet Enabled Vibration-Acoustic Data Logger with 4 IEPE inputs, simultaneous sampling, 24-bit resolution and 4 digital I/O. KEY HIGHLIGHTS The WebDAQ 504 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: 32 to 41 F
- User Interface: Computer Programmable
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Features: Accelerometer Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits)
- Features: Datalogger / Recorder
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply** Log four simultaneous IEPE inputs Built-in web server allows access from
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 51 kHz
- Resolution: 24 bits
-
Supplier: ValueTronics International, Inc.
Description: The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the component. In order to find out during the process in which parameters the greatest mechanical loads and stresses occur, the mechanical engineering data logger can be used. Possible application as a mechanical engineering data logger In the field of mechanical
- Sampling Frequency: 1.6 kHz
-
Supplier: ACR Systems, Inc.
Description: The OWL 100 data logger records temperature in environments that typical data loggers cannot withstand. This model is also available in a water-resistant polyurethane enclosure (OWL-100 POLY) so it can be used in hostile environments where vibration or excess
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: Transcat, Inc.
Description: Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types to meet diverse
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: HydraCheck Inc.
Description: up to three sensors simultaneously and display, data log, and export results to your laptop for further analysis. The handheld unit features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: Red Lion Controls, Inc.
Description: port for upload/download Expansion port for select add-on network modules Other Features 10-30 VDC operation SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings
- Features: Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: MachineSaver, Inc.
Description: The Portable Vibration Analyzer is a data collector, multichannel, FFT Analyzer made for Predictive Maintenance and machine diagnostics. The instrument can measure, process, show and store a wide variety of analysis modes. It can work as standalone or you can download the measurements
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors The
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Micromega Dynamics
Description: Self contained miniature sensor without wired connections. Accurate measurement on all kind of handheld tools, including highly percussive tools (up to 5000 G). Automatic computation of standardized exposure values. Fully compliant with the European Vibration Directive. User friendly
- Features: Datalogger / Recorder
-
Supplier: Russells Technical Products
Description: During transportation or at the site of the end user, a product will come under some type of vibration motion. Using vibration test chambers, manufacturers can determine if a product can withstand the rigors during its normal life span. Often, vibration testing is combined with
- Chamber Capacity: 13.999999999999998 to 144 cubic feet
- Temperature Range: -73 to 177 C
- Humidity Range: 10 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: Instrumented Sensor Technology
Description: recording, data is transferred back to the host PC for processing and analysis. The EDR-3C is completely user-programmable for accurate recording of either (transient) shock and/or pseudo-stationary vibration data. The instrument may be set up to operate under both event
- Shock Rating: 500 g
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Micromega Dynamics
Description: Wireless and user-friendly operation (can be used by non-experts). Automatic measurement and computation of the exposure levels as defined in the 2002/44/CE European directive. Automatic measurement of exposure time. Automatic identification and removal of unwanted effects. Direct access to
- Features: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to
- Operating Temperature: -40 to 160 F
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits)
- Features: Datalogger / Recorder
-
Supplier: DigiKey
Description: VIBRATION/ACCELERATION DATA LOGG
- Resolution: 64 bits
- Features: Datalogger / Recorder
-
Description: products, all kinds of electronic SAP parts in temperature, humidity, vibration test under the environment of the various performance indicators. When the test piece is tested by Temperature Humidity Combined Vibration Test System , the vibration (sinusoidal or random),
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -60 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Description: chamber electric vibration stress according to the provisions of the cycle is applied to the sample, for the user of the machine (or components), electrical appliances, instruments, materials etc. temperature and humidity, vibration stress screening test, in order to assess product
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -75 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 5 to 98 % RH
-
Description: The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with single factor effect, the combined environmental test can more truly reflect the
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -40 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Data Loggers and Data Recorders - Transient Data Acquisition System -- Delphin Expert Transient ET-8Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Acme Chip Technology Co., Limited
Description: RELOG S VIBRATION DATA LOGGER
- Frequency Range: 0 to 25,000 Hz
-
Supplier: ODG (Origin Data Global)
Description: RELOG L VIBRATION DATA LOGGER
-
Supplier: CAS DataLoggers
Description: devices are designed for rail-mounted installations, and ProfiLab, with its 4 mm plugs, for laboratory applications. Product features Data acquisition and automation Data transmission via LAN (internet/intranet) Data storage capability for independent operation Modular and
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
Find Suppliers by Category Top
Featured Products Top
-
A distinctive feature of the accelerometer is the ability to work in the following modes: Classic vibrometer - means using the device as an indicator of the overall vibration level, measuring peak values, displacement or diagnosing rolling bearings using the crest (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
can be used for isolation or regulating duties of up to 60 starts per hour, with a direct torque output range from 14 Nm (10 lbf.ft) to 3,000 Nm (2,200 lbf.ft). The actuator features advanced data logger technology to record detailed information including valve torque profiles, operational starts (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
Product Development Process: Shock and Vibration Data Logger
The Navy needed a method to quickly and easily acquire vibration data in real time on fleet aircraft performing actual mission maneuvers.
-
How the Slam Stick Vibration Data Logger Helped the US Navy to Quickly Isolate a Vibration Issue - Saving Time and Money
The US Navy had a challenge: the crew of a C-2A Greyhound was reporting excessive vibration in the cockpit, yet no abnormal vibrations were being detected by the engine's vibration monitoring system. Usually, a system of traditional wired accelerometers would be used to further test vibration
-
6 Ways to Measure Vibration
engineer, or anyone in need of vibration measurement. As an applications engineer here at Midé Technology (Note: enDAQ is a division of Mide), I often get asked by customers for alternative vibration measurement options to our enDAQ sensors (formerly known as Slam Stick vibration data loggers). I believe
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor Data loggers now seem nearly as pervasive in pharma plants as the data that they monitor and capture. In an environment where electronic sensor and measurement technologies have mushroomed, paper-dependent chart recorders are so last century. Plus, drug manufacturers
-
10 Things to Know Before Purchasing a Data Logger for Remote Monitoring
Remote monitoring applications in fields such as oil and natural gas extraction, environmental monitoring, and fleet management often require close attention to detail. Users need to accurately record and track several variables including temperature, flow, strain, stress, vibration, and more
More Information Top
-
Subsea Wellhead and Riser Fatigue Monitoring in a Strong Surface and Submerged Current Environment
High fidelity Subsea Vibration Data Loggers (SVDLs) were used to monitor the in-situ riser and BOP stack vibrations due to the arduous current environment, as well as wave and vessel-driven motions.
-
Design Method of Power Spectrum Density Profile for Random Vibration Test Based upon S-N Curve
This study attempts to investigate the method to produce the PSD profile data by using the low cost three dimensional vibration data logger considering the damage susceptibility of the product and the method for accelerated test based on the S-N curve …
-
Miniaturized low cost wireless data logger for vibration recording of physiological activities
[10] Slam Stick Vibration Data Logger , MIDE.com, product data sheet. .
-
Intelligent Computing and Applications
Performance of the sensor node is evaluated by measuring vibration of a 3 phase AC motor and its frequency response is compared with standard vibration data logger Slams StickTM and a .
-
Development of a Real-Time Riser Fatigue Monitoring System
The RFMS calculates drilling riser stress states using measurements from accelerometers and angular rate sensors inside Subsea Vibration Data Logger (SVDL) modules installed at strategic locations along the riser length.
-
Vibration Energy Harvesting for Disaster Asset Monitoring Using Active RFID Tags
The Texas MicroPower, Inc., TMP-DL-1 vibration data logger was used to measure the data.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92173/897205185-MIT.pdf?sequence=2
The custom vibration data logger was used in a series of field tests to acquire vibration data mounted to the terminal box of a range of pumps and fans present on various vessels of the USN and the USCG.
-
Autonomous energy harvesting embedded sensors for border security applications
TMP-DL-2 vibration data logger was used to measure the data.
-
NI Introduces Sound and Vibration Data Logger Software
NI Introduces Sound and Vibration Data Logger Software .
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
This is usually accomplished using portable vibration data loggers that are carried around the facility and connected to the equipment.
Indicates content that may require registration and/or purchase.