Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 492 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 21,000,000 kHz
-
Supplier: Campbell Scientific, Inc.
Description: The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements—a
- Operating Temperature: -13 to 122 F
- Resolution: 24 bits
- Features: DC Voltage Input, Frequency Converter / Translator, Other, RS232/422/485, Vibration and Acceleration
- Differential Channels: Differential Channels
-
Supplier: MachineSaver, Inc.
Description: The Portable Vibration Analyzer is a data collector, multichannel, FFT Analyzer made for Predictive Maintenance and machine diagnostics. The instrument can measure, process, show and store a wide variety of analysis modes. It can work as standalone or you can download the
-
-
Supplier: Transcat, Inc.
Description: and Average). Users can select various Spectrum Traces for simultaneous display. Detection method (Sample, +Peak, -Peak, and Average) can be individually set for each trace. Offering an advantage over conventional spectrum analyzers, the spectrum function of MDO-2000E
- Frequency Range: 70,000 kHz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 3D Vibration Analyzer provides quick and simple measurements of acceleration and displacement to check the acceleration of machines and construction parts, allowing for defects and larger unbalances to be determined. The PCE-VM 3D Vibration Analyzer is able to
- Acceleration: 0.01019367991845056 to 40.77471967380224 g
- Linear Velocity: 0.000393700787401575 to 15.748031496063 in/sec
- Frequency Range: 10 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate800 simple to use vibration data collector and handheld vibration analyzer with an external accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate810 simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20
- Acceleration: 0.0001 to 100 g
- Linear Velocity: 0.000078740157480315 to 118.110236220473 in/sec
- Frequency Range: 0.32 to 15,000 Hz
- Number of Input Channels: 2 #
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate820 simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Dual Channel, 24Bit Amplitude Resolution, 80KHz Bandwidth, 25600 Lines Spectrum. ● High/Low RPM/Frequency Analysis, Cross-Channel Analysis. ● Dynamic Balancing (1/2 plane), Long period data measurement. ● Shaft orbit and position Analysis, Run up Coast down Analysis. ● Remote data
- Features: Wireless
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: ValueTronics International, Inc.
Description: The 35665A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion,
- Frequency Range: 102 kHz
-
Supplier: ValueTronics International, Inc.
Description: The FRA5087 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may
-
Supplier: SymphonyAI Industrial
Description: ALERT Real Time Analyzer ALERT Real Time Analyzer™ (RTA) adds new power to your DCX or DCA-60 analyzers with real-time, four channel simultaneous data acquisition and cross channel capabilities. ALERT RTA software provides the analyst tools for troubleshooting and access to
- Monitored Properties: Acceleration / Vibration
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile
- Acceleration: 200 g
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
- Sensor Input: Accelerometer
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 2 to 8
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: ValueTronics International, Inc.
Description: The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. The General
-
Supplier: OROS
Description: efficiency, OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR36. As part of OR3X analyzers range, OR36 benefits from the innovative
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 4 to 16
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate200, simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration velocity, 3 frequency bands based on running speed, and 100/800 line spectrum. IP67
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Support rotation machinery condition inspection by vibration, infrared temperature, rotation speed measurement ● Single vibration channel, 16Bit amplitude resolution, 52K sampling rate, 6400 Lines Spectrum ● Embedded Infrared temperature detection ● Dynamic Balancing (1 plane)
- Features: Wireless
-
Supplier: Micromega Dynamics
Description: integrator filters (velocity mode) and dual-integrator filters (displacement mode). In the frequency domain, there are a number of possible FFT-based computations: Amplitude Spectrum Peak and RMS, Power Spectrum, Power Spectral Density and Amplitude Spectral Density.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Quality Bearings & Components
Description: BETEX Vibration Checker CONDITION MONITORING TOOLS PART NUMBER: TB-C780201 VibChecker – portable and user friendly vibration measurement VibChecker is a light and compact-sized instrument used for vibration measurement in the 10-1000 Hz frequency range. Measurement results are
- Frequency Range: 10 to 1,000 Hz
- Features: Battery Powered
-
Supplier: MachineSaver, Inc.
Description: Portable Vibration Analyzer Control software is designed for the organization and visualization of remote measurements delivered by remote monitoring. Measurement system thresholds, parameters and detailed analysis of results will be easily operated from this software. Configuration
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Output Dynamic Range: 90 dB
- Output Channels: 16, 4, 6, 8
- DAC Size: 16 bit, 24 bit
- Test Type: Classical Shock, Random, Random on Random, Shock Response Spectrum (SRS), Sine, Sine on Random
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Output Dynamic Range: 90 dB
- Output Channels: 16, 4, 6, 8
- DAC Size: 16 bit, 24 bit
- Test Type: Classical Shock, Random, Random on Random, Shock Response Spectrum (SRS), Sine, Sine on Random
-
Supplier: ASTM International
Description: analyzers used to predict physical, chemical, or performance properties of liquid petroleum products and fuels. Infrared analyzers can operate in the near-infrared (NIR) region, mid-infrared (MIR) region, or both. 1.2.1 This practice applies to all analyzer systems that can meet
-
Supplier: Ludeca, Inc.
Description: VIBXPERT II is lightweight vibration meter —only 2.5 pounds! Its robust housing is dustproof and water resistant (IP65). VIBXPERT II is delivered with a carrying pouch with includes a breakaway shoulder strap for safety during data collection. The VIBXPERT II vibration analyzer
- Features: Battery Powered
-
Supplier: Ludeca, Inc.
Description: VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected
- Features: Battery Powered
-
Supplier: Ludeca, Inc.
Description: VIBSCANNER measures an envelope spectrum of 0 to 5kHz. For evaluation, the spectrum can be magnified or reduced as much as required in both the X and Y directions using the joystick. The 10 highest amplitudes are clearly listed and can be zoomed directly by pressing a key
- Features: Battery Powered
-
Vibration Measurement Instruments and Vibration Analyzers - Dynamic Measurement System -- Spider-80XSupplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading
- Frequency Range: 102,400 Hz
- Number of Input Channels: 8 #
- Signal Inputs: Voltage
-
Supplier: Monarch Instrument
Description: a critical element for providing one pulse per revolution for vibration analyzers, spectrum analyzers, stroboscopes, data acquisition equipment, tachometers, balancers, waveform analyzers and magnetic tape recorders.
- Rotational Speed Range: 1 to 250,000 rpm
- Operating Temperature: 14 to 158 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: OMEGA Engineering, Inc.
Description: the response of the structure. If a Spectrum analyzer or a computer is used, input/response data can display transfer functions and perform modal analysis. The hammer is acceleration compensated, which means that it responds purely to force and is unaffected by the vibration in
- Minimum Force: 1 lbs
- Maximum Force: 1,000 lbs
- Upper Limit of Frequency Range: 50 kHz
- Minimum Pulse Duration: 2,000 milliseconds
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This
- Rotational Speed Range: 400 to 9,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Signalysis, Inc.
Description: using spectrum analyzers, "plug-in" data acquisition cards, digital signal processors and other types of data acquisition devices. In addition to the standard data acquisition sources, SigQC supports post-processing data sources. A post-processed data source is the result of a
-
Supplier: Allied Electronics, Inc.
Description: Software: The PicoScopes are supplied with PicoScope software that provides oscilloscope, spectrum analyzer and meter functions. PicoScope software makes full use of your PC's processing capabilities allowing you to view real-time signals, zoom in on your signal, and save and print
Find Suppliers by Category Top
Featured Products Top
-
be determined. Technology module for ibaPDA and ibaAnalyzer Real-time analysis of vibrations Wide connectivity Comprehensive configuration options Calculation profile for multiple use Visualization according to (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
spectrometer that meets military shock and vibration and environmental test standards. The analyzer can be placed in the toughest remote locations around the globe, while still maintaining the laboratory grade accuracy and sensitivity needed for aerospace engine test requirements. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Wiring Guide for Dual Output Vibration and Temperature Sensors
). Type 1: The data-collector powered dual output sensor (Wilcoxon model 786T) is useful for acquiring data with any one of the many portable analyzers for collecting predictive data for vibration spectrum analysis. The temperature sensor is powered through the accelerometer powering circuit
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
types of rotating equipment run better than ever thanks to advances in vibration analysis. Many attempts have been made to automate the process through which vibration signals are analyzed to pinpoint a machine fault. Detailed diagnostic vibration analysis is often performed using portable spectrum
-
PT 102: Low Frequency Vibration Measurements on a Compressor Gear Set
to semiannual shut downs. Following shut down and refurbishment of a compressor section start up vibration spectra were recorded on a chlorine liquefier to ensure safe operation. The data was collected with a Wilcoxon Research Model 766 industrial accelerometer and a spectrum analyzer.
More Information Top
-
Products | Datastick addresses customer feedback with upgrades to spectrum analyzer software suite | Plant Services
Datastick Systems, Inc., has announced new versions 1.7 of the Datastick Spectrum software suite including the completely new Datastick Review software utility for its PDA-based VSA(TM)-series Vibration Spectrum Analyzers for predictive, conditions-based maintenance are available.
-
VSA / Spectrum Analyzers
VSA-1214 - Vibration Spectrum Analyzer .
-
VSA / Analyzers
VSA-1214 - Vibration Spectrum Analyzer .
-
Handbook of Technical Diagnostics
We can use a vibration spectrum analyzer to observe the accelerometer output in the fre- quency domain in terms of the amplitude at each frequency.
-
Location based citizen reporting : a case study of a road hazard reporting system
Vibration is a true vibration spectrum analyzer using the built in accelerometers inside the iPod Touch and iPhone.
Indicates content that may require registration and/or purchase.