Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA outputs for vibration and temperature, 0-5/0-10 VDC output for vibration, raw vibration output, 3 Hz to 10 kHz frequency range
- Acceleration: 0 to 20 g
- Operating Temperature: -13 to 158 F
- Features: Transmitter
-
Supplier: Sitron
Description: The VDX500 Vibration Transmitter and Switch is able to monitor the amount of vibration for all types of rotating machinery such fans, pumps, motors and other industrial machines. It measures the vibration to which it is exposed and offers two independent SPDT relay
- Frequency Range: 40 to 1,000 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 176 F
- Features: Explosion Proof, Switch, Transmitter
-
Supplier: ifm efector inc.
Description: Reliable permanent monitoring of the overall vibration to DIN ISO 10816 Two-wire technology Precise linearized analog output Wide operating temperature range and high protection rating Compact and robust housing for the requirements of harsh industrial environments Learn more From May 1st
- Linear Velocity: 0 to 1.968503937007875 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 0.25 +/-% FS
- Maximum Shock: 50 g
-
-
Supplier: Radwell International
Description: I-ALERT, COMPATIBLE PRESSURE SENSOR, (10000 PSI MAX). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VSA001 from ifm electronic guarantees a reliable vibration monitoring of equipment and operates in a frequency range of 1-6,000 Hz. The measuring range is -25- 25 (G) and is indicated via a precise linearized 0-10 mA analog output . The operating
- Operating Temperature: -22 to 257 F
- Features: Other
- Measurement Axes: Single Axis
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VTV122 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-25 RMS mm/s and is indicated via a precise linearized
- Linear Velocity: 0 to 0.984251968503937 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VTV121 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816 and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-50 RMS mm/s and is indicated via a precise linearized 4-20
- Linear Velocity: 0 to 1.96850393700787 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Factory configured vibration transmitter, IEPE sensor input, 2 x 4-20 mA outputs, supports single and dual output sensors
-
Supplier: Wilcoxon Sensing Technologies
Description: Field configurable vibration transmitter, IEPE sensor input, 2 x 4-20 mA output, built-in web server, up to 2 x analysis bands, supports single and dual output sensors
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 4-20 mA vibration sensor, 105°C extended temp range; 20g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 1 to 2,000 Hz
- Operating Temperature: -40 to 221 F
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 4-20 mA vibration sensor, 105°C extended temp range; 2.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Linear Velocity: 2 in/sec
- Frequency Range: 3.5 to 2,000 Hz
- Operating Temperature: -40 to 221 F
-
Supplier: RS Components, Ltd.
Description: ATEX vibration transmitter
- Linear Velocity: 0.9842519685039375 in/sec
-
Supplier: Embedded Data Systems
Description: for wet environments Internal loop antenna Low cost Part # 3005-19 - Point Sensor Vibration, 418 MHz The Point Sensor Vibration sensor is a battery operated digital vibration sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point
- Frequency Range: 418,000,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Battery Powered
-
Supplier: DigiKey
Description: VIBRATION TRANSMITTER, 2-WIRE, 4
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Device Category: Sensor / Transducer
-
Supplier: MachineSaver, Inc.
Description: We design probes to meet API 670 standards. Each system consists of a probe, extension cable, and a probe signal conditioner. The signal conditioner, also called proximitors, probe driver and transmitters (4-20mA) directly interface with the probe and extension cable.
- Monitored Properties: Acceleration / Vibration
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, RELIABLE DETECTION OF SYSTEM PRESSURE IN INDUSTRIAL APPLICATIONS HIGH SHOCK AND VIBRATION RESISTANCE EXCELLENT REPEATABILITY AND LOW LINEARITY ERROR LIFESPAN OF MORE THAN 60 MILLION PRESSURE CYCLES COMPACT AND ROBUST STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCB Piezotronics, Inc.
Description: Intrinsically-safe vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, terminal block with conduit elbow
- Linear Velocity: 0 in/sec
- Features: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Viatran
Description: Our customers requested pressure transmitters that would stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration.
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC,
- Acceleration: 0 to 50 g
- Frequency Range: 5 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Operating Temperature: 32 to 212 F
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: FineTek
Description: The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX Magnetostrictive Level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Device Classification: Transmitter
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan. The
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Features: Transmitter
-
Supplier: Kistler Group
Description: Type 4264A... series is a small, compact differential pressure transmitter that complements the Type 4260/62A... series of versatile high performance pressure transmitters operating in harsh test environments where temperature extremes, high vibration and shock levels are
- Working Pressure Range: 1.450377 to 145.0377 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Operating Temperature: -85 to 491 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: STW Technic
Description: Designed to be used in off-highway vehicles, shock and vibration protected
- Working Pressure Range: 0 to 11,603.016 psi
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Gefran
Description: transmitters are suitable for all industrial applications, specially on hydraulics (presses, pumps, power pack, fluid power, etc.) with severe conditions usually with high level of shock, vibration, and pressure and temperature peaks.
- Working Pressure Range: 14,503.77 psi
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Trafag Inc.
Description: Main Features Compact design Flange connection (PICO family) High vibration restistance Good temperature resistance Completely welded steel sensor system without additional seals
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current
-
Supplier: ValueTronics International, Inc.
Description: The 4227 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Conforms to IEEE-269, IEEE-661 and ITU-T P.51. Accurate level and frequency response calibration is easily done using a Brüel & Kjær ½" microphone placed in the supplied calibration jig Accurate simulation of
-
Supplier: Cole-Parmer
Description: cable that can withstand over 220 pounds of strain. This allows the transmitter to be supported without any additional cabling. The transmitter meets NEMA 6P and IP 68 requirements for submersion up to 300 feet. This compact, rugged submersible pressure transmitter is suitable
- Maximum Operating Pressure: 15 psi
- Device Classification: Transmitter
-
Supplier: ifm efector inc.
Description: Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted From May 1st 2025,
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: -13 to 158 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Automation24, Inc.
Description: transmitter has an accuracy of < +/-0.5% and a repeatability of +/- 0.05%. Thanks to the high vibration and shock resistance as well as the high protection rating, the PT2443 pressure transmitter with 1/4" NPT male process connection and M12 connector is particularly suited for
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Nanmac Corporation
Description: The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no external power supply other than your LOOP power, the F11-40 can be used for three or
Find Suppliers by Category Top
Featured Products Top
-
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note...
(read more)
Browse Vibration Transmitters Datasheets for Dataforth Corporation -
and safety risks. Chronic issues included: • Recurring diaphragm ruptures • Diesel leakage at the muffler • Hose failures • Excessive vibration in pump and piping • Frequent instrument damage (pressure transmitters, PSVs, filter (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Communication Equipment: Suitable for private network communication and broadband transmitter modules, optimizing transmission efficiency and reducing unnecessary power loss to improve overall equipment performance. Microwave Detection & Radar Systems: (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
. Vibration, wear, or modifications may also reduce performance, making periodic testing (typically every 1–2 years) necessary. Most enclosures aim for 60–100 dB attenuation. Testing RF Enclosures Testing involves placing a (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
. Now SIL2-certified, NINVA TSP341-N is built on the proven TTH300 temperature transmitter and delivers a range of new features based on customer feedback. These include a unique remote mount configuration, improved resistance to vibration (read more)
Browse Temperature Indicators Datasheets for ABB Measurement & Analytics -
VSWR ensures optimal impedance matching between the rotary joint and connected RF components (such as antennas, transmitters, and receivers), preventing signal distortion that could compromise system performance. The ultra-low insertion loss, meanwhile, ensures that the majority of the transmitted (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
of its electrical contact when the pressure reaches an adjusted switching threshold. The device can therefore start, stop, enable, disable, or alarm connected control equipment without requiring a separate electronic pressure transmitter. With a nominal (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, isolation between adjacent channels, shock and vibration environment Automated control systems needing 360 degree RF and power (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
A New Practical, Reliable Approach to the Vibration Monitoring of Cooling Tower Fans
Modern vibration data collectors are typically equipped with uni-axial and tri-axial sensors. The purpose of this paper is to provide the benefits and advantages of an intelligent & smart vibration transmitter technology that can trend and reliably protect a plant 's cooling tower fan assets
-
Energy Harvesting for a Greener Environment
harvesting sources include mechanical energy resulting. from vibration, stress and strain, thermal energy from furnaces, combustion engines and other. heating sources, even biological, solar energy from all forms of light sources, ranging from. lighting, light emissions and the sun, electromagnetic energy
More Information Top
-
Over the dispersion of water and ethyl alcohol between 7 and 35 mm wave length and Vorversuche for use of electric still shorter waves
… ktann niari however already therefrom sclilieficii. the h i Al)~orption, reflection and Hrechiing irn wrsentlicheii cliese1l) e S3chwingung maWgehend is the hi the plays Wrllenlaiigrxil1 ~ stirnni ~ iiigin of the Interferenakurve, gleichviel, which fundamental oscillation transmitter and Empfangw hakn, MAN …
-
Online and remote machine condition monitoring and fault diagnosis system using wireless sensor networks
The system continuously monitors the status of the target motor systems using wireless vibration transmitters .
-
The 15th International Conference on Biomedical Engineering
In this study, we focused the viscoelastic property of gel material and soft tissue measured by the MRE based on the micro MRI (0.3 T) designed from a high-power vibration generator and a bar- type vibration transmitter .
-
Vibration Measurement from Cole-Parmer
Vibration Transmitters (3 .
-
Cost Effective Predictive Maintenance Solutions
The iT Communication Module is the only stand-alone digital communication unit for vibration transmitters .
-
Plant Services Products
Dwyer Instruments' Model VBT Vibration Transmitter monitors for potential ...
-
Plant Maintenance Product | PCB Piezotronics' model 682A09 Vibration Transmitter turns existing accelerometers into 24/7 vibration monitoring sensors | Plant S...
Home / Products & Vendors / Products / 2010 / PCB Piezotronics' model 682A09 Vibration Transmitter turns existing accelerometers into 24/7 vibration monitoring sensors .
-
Experimental determination of the impulse response of axisymmetric focused ultrasonic transducers
Geometry for the derivation of the impulse response. . acceleration of thetransducersurfaceand . q i ( M ,t) is . theimpulseresponseforthepotential.Inthe . case of a uniformly vibrating transmitter of area S, q , ( M ,t) is given by . where R is the distance from the field point …
Indicates content that may require registration and/or purchase.