Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 1 inch
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CROSSLINKED AND NONCROSSLINKED POLY (VINYL CHLORIDE) HEAT- SHRINKABLE TUBING FOR ELECTRICAL INSULATION
-
Supplier: Accuris
Description: Standard Specification for Crosslinked and Noncrosslinked Poly(Vinyl Chloride) Heat-Shrinkable Tubing for Electrical Insulation
-
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes
- Features: Heat Shrink Tubing
- Material: PVC
- Sleeving: Shrink Tubing
-
Supplier: ASTM International
Description: 1.1 This specification applies to flexible, crosslinked and noncrosslinked poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated. 1.2 The values stated in inch-pound
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CROSSLINKED AND NONCROSSLINKED POLY(VINYL CHLORIDE) HEAT-SHRINKABLE TUBING FOR ELECTRICAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 1089828-HSTTPN200-950-X Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant Length: 0.792' (241.30mm, 9.50") Material: Poly-Vinyl Chloride (PVC) Shrinkage Ratio: 2 to 1 Inner Diameter
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 792442-HSTTPN100-775-Q Series: HSTTPN Type: Tubing, Flexible Color: Clear Operating Temperature Range: -20°C ~ 105°C Features: Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant Length: 0.646' (196.85mm, 7.75") Material:
-
Supplier: ASTM International
Description: 1.1 These test methods cover the testing of heat-shrinkable tubing used for electrical insulation. Materials used include poly(vinyl chloride), polyolefins, fluorocarbon polymers, silicone rubber, and other plastic or elastomeric compounds. 1.2 The procedures appear in the following
-
Supplier: Daburn Electronics & Cable
Description: Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat
- Diameter: 0.02 to 1 inch
- Length: 300 to 12,000 inch
- Operating Temperature: 120 C
- Features: Heat Shrink Tubing, Other
-
Supplier: Daburn Electronics & Cable
Description: DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1. It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has
- Diameter: 0.022 to 2.5 inch
- Length: 300 to 3,000 inch
- Operating Temperature: -20 to 105 C
- Features: Heat Shrink Tubing, Other
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear (colorless) Type III:
-
Supplier: Pexco
Description: Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink to fit both straight and tapered industrial conveyor rollers on material
- Diameter: 4 inch
- Shrink Temperature: 100 C
- Features: Flame Retardant, Heat Shrink Tubing, Single Wall
- Sleeving: Shrink Tubing
-
Supplier: Pexco
Description: Apply an added layer of protection to 1.9”-2.0” metal conveyor rollers with VinylGuard’s cushioning, shock-absorbing, rugged and abrasion-resistant coverings. Using heat shrink-to-fit technology, coverings are added quickly and easily. Enhance the performance and longevity of your
- Length: 600 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Waytek, Inc.
Description: The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap,
-
Supplier: Waytek, Inc.
Description: large-diameter heat shrink Can be used to fuse splices in braided sleeving Creates a permanent bond when heated with heat shrink
- Width: 2 inches
- Thickness: 0.012 inches
-
Adhesive Tapes - Techflex HFA2.00CL 100 Hot Fusion Adhesive Tape, 2" Wide, 100' Clear Roll -- 20316CSupplier: Waytek, Inc.
Description: large-diameter heat shrink Can be used to fuse splices in braided sleeving Creates a permanent bond when heated with heat shrink
- Width: 2 inches
- Thickness: 0.012 inches
-
Supplier: Hansen Weatherport
Description: lowering installation costs, maintenance costs and by reducing shrink (the loss of plants due to theft, heat, frost, hail, etc.). Through the efficient use of space with the shelving system, the wide A.D.A. mandated width aisles and the attractive appeal of the GardenPORT, the quality
- Type: Greenhouse
- Covering: Vinyl
-
Supplier: Budnick Converting, Inc.
Description: CARTUPVC 3402 is a 2.5 Mil (37 micron) fluorescent UPVC tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing and more. It is printable and heat-shrinkable. 3" neutral core.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: CARTUPVC 3401 is a 2.4 Mil (35 micron) medium duty colored UPVC carton sealing tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing, and it is printable and heat-shrinkable. 3" neutral core.
- Thickness: 0.0024000000000000002 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Moffatt Products, Inc.
Description: LOAD CAPACITY, BENT OVER FROM A VERTICAL POSITION: 2.9 lbs at 6", 0.6 lbs at 12", 0.3 lbs at 18", 0.1 lbs at 24" PROTECTIVE COVERING: matte black vinyl heat shrink
-
Supplier: Moffatt Products, Inc.
Description: VERTICAL POSITION: 9 lbs at 6", 4 lbs at 12", 2.5 lbs at 18", 1.5 lbs at 24" , .8 lbs at 30" PROTECTIVE COVERING: matte black vinyl heat shrink
-
Supplier: Brady Corporation
Description: The ergonomic design and easy-to-use functionality will get you the labels you need, where you need them. But that's not all. This kit includes self-laminating labels, repositionable vinyl markers and Permasleeve® (heat-shrink) markers perfect for wire and cable id. Durable
-
Supplier: Win Source Electronics
Description: Product Number: 54754 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6 AWG Contact Finish: Tin Insulation: Insulated with Heat Shrink Color: Blue Termination: Crimp Contact Material: Copper Terminal Type:
-
Supplier: ASTM International
Description: of homopolymers and copolymers, including ethylene/vinyl-acetate copolymers. 1.5 This specification allows for the use of recycled polyethylene film or resin as feedstock, in whole or in part, as long as all the requirements of this specification are met and as long as any specific
Find Suppliers by Category Top
Featured Products Top
-
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc.
Conduct Research Top
-
Calendared Clear Vinyl Film
CP3020 is specifically designed to be UV Screen & Flexo printable and withstand the harsh environments of the Outdoor Power industry. Key features include: outdoorpower compliant, heavy-duty adhesive, excellent abrasion and heat resistance, conformable and it will not shrink. When used
More Information Top
-
Thermal decomposition of ethylene–comonomer mixtures under high pressure
Heat shrinkable vinyl acetate .
-
Active self-healing wire insulation
The uncured material was protected by a jacket of vinyl heat - shrinkable or Tygon tubing to prevent curing until damaged.
-
Medical Tubing Cutter
Typical medical tubings that can be cut include PVC, silicone, heat shrink , vinyl , polyimide, Peek, some multi-lumen and most catheter tubings.
-
Characterization and Food Application of an Amperometric Needle‐Type L‐Lactate Sensor
A platinum working electrode and Ag/AgCl reference electrode were prepared separately and then merged with insulating tubing and heat - shrinkable vinyl tubing.
-
Light transmission of cheese packaging plastics.
PTs-2 (2-ply polyethylene/cellophane film), polyethylene film, S-film (an Italian heat - shrunk vinyl chloride/vinylidene chloride copolymer film) and KOD-115 (an Italian polyethylene/cellophane film) transmitted short UV sufficient to be potentially suitable for fungicidal treatment of packaged cheese.
-
New Literature
The Porta-Pack hooks are available in two materials, PVC vinyl or heat - shrink polyolefin, and come with an indelihle marking pen, providing long-term read- ablilty.
-
Characterization of shape recovery via creeping and shape memory effect in ether-vinyl acetate copolymer (EVA)
(2009) Effect of rubber content on mechanical properties and heat shrinkage of ethylene vinyl acetate copolymer blended with epoxidized natural rubber.
Indicates content that may require registration and/or purchase.