Products/Services for Vmax Chain Drive Kit
-
Tool Kits - (147 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case. There are many different types of products. Examples include field service, fiber optic, telecommunications, network, computer, plant maintenance... -
Splice Kits - (69 companies)How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire... -
ANSI Roller Chain Sprockets - (247 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers... -
ISO Roller Chain Sprockets - (191 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed... -
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket... -
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
-
Leaf Chain - (72 companies)...that are tested according to American Petroleum Institute (API) guidelines. Power transmission leaf chains are used in power transmission drive applications. Specifications. Specifications for leaf chains include series type. There are three main types...
-
Silent Chain - (24 companies)...of chain with teeth formed on its links to engage with the teeth in the sprockets. Silent chains drives are not truly silent. The links in a silent chain drive, however, engage with the sprocket teeth with little impact or sliding, and as a result...
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
-
Adjustable Speed Drives - (212 companies)...for drive types for adjustable speed drives include traction drives, belt and chain drives, gear drives or differentials, hydraulic drives, eddy current drives, and magnetic coupling. Traction drives depend upon friction between a speed adjusting...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production, and laboratory equipment. Applications. Our chain products are extensively applied in industrial automation, conveyor systems, material handling equipment, agricultural machinery... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains . Bush Chain. Applications: Our chains are widely used in conveyors, industrial machinery, automotive and motorcycle systems, agricultural equipment, packaging machinery, material handling, mining, and other power transmission applications requiring dependable and efficient chain drive solutions. (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chain Guide,Round Link chain and belt Guide belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can also provide you with roller chain and any chain attachments that you may need. > > Buy roller chain. In addition, we also offer OEM products - simply send us a drawing or sample and we'll provide you with a free quotation. > >CONTACT US. Applications: Widely used in conveyor systems, packaging machinery, food... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rochester Electronics
Webinar: Mitigating Supply Chain Risks With the growing instability of overseas semiconductor supply chains, domestic manufacturing solutions provide a secure and steady alternative, through flexible and responsive production strategies customized to meet each customer's unique requirements, ensuring stability and reliability. Mature technologies continue to drive volatility for long-lifecycle systems. In this informative webinar, Rochester Electronics discusses the state of the market, technical capabilities, and infrastructure... (read more)Browse Uncategorized Products Datasheets for Rochester Electronics -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Hangzhou Chinabase Machinery Co., Ltd.
Driving Chains,Conveyor Chains,Agricultural chains A.Driving Chains ?Transmissions Chains. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller Chain(A Series). Heavy Duty Series Roller Chain(1,2). Heavy Duty Series Cottered Type Roller Chain. Side Bow Chain. Anti-Sidebow Chain. Side Bow Chain For Pushing Window. Heavy Duty Cranked-Link Transmission Chain. Silent Chain. Self-Tooth-Forming Chain. Motorcycle Chain. "O"-Ring Motorcycle Chain. "O"-Ring... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Solar slew Drives/Slew drives for solar tracker detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production, and laboratory equipment. Thanks to decades of production expertise, today, Chinabase is able to offer custom, cost-optimized solutions in accordance with customer drawings - such as ready... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Certex UK
Powertex Lever Hoist PLH-S2 with Corolim® Chain brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM (R) protected load chain... (read more)Browse Hoists Datasheets for Certex UK
-
Deutsche Pharmakologische Gesellschaft Abstracts of the 25th Spring Meeting March 13–16, 1984, Mainz
The CA influx showed satur= ation (Km' = 7 ~M; Vmax = 20 nmoles/mg prot..min. Incubated with I00 … … represents a carrier-mediated CAneut/ H+ exchange, which is sensitive to reserpine and driven by the granular … Moreover, as shown by the sensitivity of the CA influx to rotenone (Ki = 5 ~M) and to amobarbital ( Kit I mM), the respiratory chain of the granule membrane is involved in the CAneut/H~xchange.
-
Microcontroller line-up from Renesas Technology
Ports PE9 and PE11-21 of the MTU2 support 15mA (0.9 Vmax ) sink currents for direct opto-coupler drive . The device is supported by Renesasâ E10A-debugger (JTAG) and the High-Performance Embedded Workshop (HEW) tool- chain including C Compiler, linker, editor, debugger and Renesas Flash Development Tool kit (FDT).
-
Building operation
Because of unforeseeable, often unavoidable failures or interruptions, the maximum hour power vmax of a machine or … To the to remedy, the visual indicators of working movements are used by backhoe dredging for this profile aushub (s. section 5.3.1.2). Possible driving paths are a further criterion for the election of the equipment of an excavator. … in the excavation the Aushub with a to slide flat or driving excavators (bulldozer or chain loader).
-
Frontiers | Glycine-spacers influence functional motifs exposure and self-assembling propensity of functionalized substrates tailored for neural stem cell cult...
Absorbance values (n = 5) were measured by using a Vmax microplate reader (Molecular Devices, Sunnyvale, CA, USA … … response between the cell number and absorbance at 490 nm of the incubated kit solution was previously … … C-terminal of the RADA16-I peptide, a self-assembling sequence capable of driving the assembly process. The presence of side chains with minimal steric hindrances in glycines is likely to provide higher degrees …
-
Biogenic magnetic nanoparticles from Burkholderia sp. YN01 exhibiting intrinsic peroxidase-like activity and their applications
… 27 F (5′-AGAGTYTGATCCTGGCTCAG-3′) and 1492R (5′-GGTTACCTI‘GTI’ ACGACTT-3′) by polymerase chain reaction (PCR) carried … … the PCR products were cloned using a commercially available pGEM-T vector cloning kit and subsequently sequenced … Unless otherwise stated, steady state kinetic measurements were carried out in time- drive mode by monitoring the … … using Lineweaver–Burk plots of the double reciprocal of the Michaelis–Menten equation, 1/v=(Km/ Vmax )·(1/[S …
-
Transport Characteristics of S-1090, A New Oral Cephem, in Rat Intestinal Brush-Border Membrane Vesicles
Protein was assayed by the Bio-Rad Protein Assay Kit (Bio-lkad, Richmond, California) with bovine 'pglobulin … Although amino acids with aliphatic side chain showed no or little inhibition, cyclic amino acids significantly inhibited … However, cefaclor and Driving Force in the Uptake of S-1090 ln the absorptive cells in the … … t'it the data to Equation 1 were as follows: Km = 0.37 mM; Vmax = 2.31 nmol/mg …
-
Combined R‐α–lipoic acid and acetyl‐L‐carnitine exerts efficient preventative effects in a cellular model of Parkinson’s disease
Protein carbonyls were assayed with the Oxyblot protein oxidation detec- tion kit using Western blotting. … pathogenesis of PD, in particular, defects in mitochon- drial complex I of the respiratory chain [1, 2]. … 4 weeks exhibited a ~30% loss of complex I activity (the maximum velocity, Vmax ), compared with control … This energy is then able to drive the synthesis of ATP.
-
Comparative studies on Na-dependent Pi transport in ovine, caprine and porcine renal cortex
Protein was determined with the Coomasie blue kit from Bio-Rad (Munich, Germany) using c-globulin as … The kinetic values ( Vmax and Km) for Na-dependent Pi uptake were calculated by ®tting Pi uptake … Characterization of the molecular structure Reverse transcriptase polymerase chain reaction (RT-PCR) was applied to study the … … values (over- shoot phenomenon) occurred within 60 s at 37 °C when Na- driven Pi uptake was …
-
With the wind against the wind. The wind vehicle InVentus Ventomobil
vmax PWT aerodynamic power, η efficiency of the drive train. … the rotor is deflected in the tower head over a bevel gear wheel set in a tower … It transmits an angular gear over a bicycle chain to the tower foot to rear wheels.
-
Purification Studies on a Thermo-active Amidase of Geobacillus pallidus BTP-5x MTCC 9225 Isolated from Thermal Springs of Tatapani (Himachal Pradesh)
The KM value for acrylamide is 10.54 mM, Vmax 45.19 μmol−1 min−1 mg−1 protein, and … They are usually co-transcribed with nitrile hydratases to drive the hydrolysis of nitriles in a bi … Polymerase chain reaction (PCR)reagentsandmolecularbiologyreagentswereprocuredfromBangaloreGenei,Bangalore, and T-vector of INSTANT Cloning kit of Bangalore Genei was used as cloning vector.
Indicates content that may require registration and/or purchase.