Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Card Extenders 160 Pins VME
- Bus Protocols: VME
-
Supplier: Newark, An Avnet Company
Description: CARD GUIDE VME
-
Supplier: Newark, An Avnet Company
Description: BRACKET CARD EXTENDER VME
-
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: SIE Computing Solutions, Inc.
Description: 100% SMT of all electronic components All press-fit connectors 160 pin DIN connector The pre-mate pin lengths to support the live insertion ETL (Enhanced Transceiver Logic) devices 3.3 Volt power pins +V and -V power pins 35 more signal ground return pins 46 more user defined I/O pins Two bussed
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64x
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing CG Mupac's proprietary patented trace routing for normalized decoupling of adjacent signal, data, and control lines reduces crosstalk while maintaining the controlled transmission line impedance and short
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: ELMA Electronic Inc.
Description: rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card
- 6U VME / VXI Slots: 2 to 7
- Mounting Style: Desktop, Rack Mounted
- Backplane Bus: VME
-
Supplier: Amphenol Aerospace Corporation
Description: Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal shells create a faraday cage around the contacts, preventing ESD (Electrostatic Discharge) into the
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: Data Device Corporation (DDC)
Description: bandwidth card option operates from 47 Hz to 5 kHz and is software programmable for bandwidths of 15 Hz or 45 Hz. The high bandwidth card option operates from 360 Hz to 5 kHz and is software programmable for bandwidths of 80 Hz or 300 Hz. The card has a synthesized reference and
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear System
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA 31,
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Aitech Defense Systems, Inc.
Description: Harnessing and Front Panel Multi-output Integral 28 VDC Input VME Power Supply Customized Card Access Panel Optional PCMCIA Card Access Door
-
Supplier: Aitech Defense Systems, Inc.
Description: configuration enables quick prototyping Customization options: front panel, I/O connectors, I/O harnessing, mounting and finish Multi-output integral 28 VDC input VME power supply Customized card access panel Optional PCMCIA card access door
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol provides a fiber optic interconnect for attachment to standard VME-64x cards and backplanes for the P0 and J0 locations of the boards. It uses "MT" ferrules and it is used in place of P0/J0 electrical applicable connectors. MT ferrules are not supplied by Amphenol; they must
- Operating Temperature: -55 to 125 C
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has completed a wide variety of Card-based plug-in power solutions, and offers both VME and VPX solutions. We have produced over 25 versions of our 6U VME power supply, with each product tailored to our customers exact requirements. This family includes 28VDC and 270VDC
- DC Output Power: 600 watts
- DC Input Voltage: 28 to 270 volts
- Type: DC Power Supply
-
Carrier Cards and Carrier Boards - VME64 Carriers with Optional Geographical Addressing -- AVME9670ASupplier: Acromag, Inc.
Description: The AVME9670A and AVME9675A are non-intelligent slave boards that interface up to four IP modules to the VMEbus. The only difference is that the AVME9675A adds fully implemented geographical addressing. Both are full-height (6U) IP carrier cards that use VME64-compliant connectors to increase
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
- Carrier Class: Non-intelligent Carrier
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: ELMA Electronic Inc.
Description: The Ti4400 is a 6U form factor PMC/PrPMC carrier for VMEbus systems and forms the basis of a flexible I/O system. It offers the user a means of integrating two single PMC modules or one double-wide PMC module. The Ti4400 supports PMC modules and Processor PMC modules. The VME-to-PCI bridge is
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: Artesyn Embedded Power
Description: The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Aitech Defense Systems, Inc.
Description: VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications. 16 Differential/32 Single Ended 16-bit A/D Input Channels Two (2) Differential, 12 bit, isolated A/D Input Channels Eight (8) 16-Bit D/A Channels
- Features: Bus Interfaces / Adapters
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB
- Clock Speed: 2,000 MHz
- Main Memory (RAM): 8,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Vector Electronics & Technology, Inc.
Description: Available assembled or unassembled kits. Card guides optional. Metric
- Length / Height: 10.5 inch
- Width/Diameter: 19 inch
- Depth: 9.27 inch
- Rack Height: 6 U
-
Supplier: Vector Electronics & Technology, Inc.
Description: Available assembled or unassembled kits. Card guides optional. Metric
- Length / Height: 10.5 inch
- Width/Diameter: 19 inch
- Depth: 15 inch
- Rack Height: 6 U
-
Supplier: ELMA Electronic Inc.
Description: Suited for high-shock and vibration applications (drive type dependent) Extended temperature versions -40C to +85C (drive type dependent) Two available configurations: Three 2.5in drives in a single 6U card One single 2.5in drive plus DVD
- Supported Storage: 3,000 GB
- Form Factor: Rack Mounted
- Server Type: SAN Server
-
Supplier: DigiKey
Description: CARD GUIDE VME
- Guide Mounting: Press-in Card Guide
-
Supplier: ODG (Origin Data Global)
Description: EJECTOR HANDLE VME CARD GUIDES
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: DigiKey
Description: HANDLE 4HP VME ALUMINUM
-
Description: Administratively withdrawn January 2007. The mechanics of a common mezzanine card (CMC) family are defined in this standard.Mezzanine cards, designed to this standard, can be used interchangeably on VME, VME64 andVME64x boards, CompactPCI ¤ boards, Multibus ¤ I and II boards,
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-H15 -01- The H15 extender card provides a right angle male and female connector at each end to bring the circuit paths of a 15 Amp per pin H15 connector out of the card cage for trouble shooting and development. Ejector latches on the front end can be used as handles and
- Features: Extender
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are
- Features: Extender
-
Supplier: Powell Electronics, Inc.
Description: BRACKET CARD EXTENDER VME
- Development Tool: Circuit Emulator
- Category: Development Board
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-F24/H7- The mixed pin F24/H7 extender card provides 7 H15 contacts and 24 F type contacts. Built in clip on test loops allow attachment of cable for for trouble shooting and development. Mix and match H,F,C and F24/H series cards for 6U or 9U card cages by using the
- Extender Height: 6U, 9U
- Features: Extender
Find Suppliers by Category Top
Featured Products Top
-
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems.
(read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ready for the easiest way to add Matter to your devices?
(read more)
OPTIGA™ Trust M MTR is a discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility to IoT designs.
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
REGO’s CFexpress card host connectors are engineered for superior performance and durability, ideal for not only modern electronic applications, but also featuring your products by optimizing PCB space, allowing for more compact designs (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
Tundra RapidIO (R) Switches - A Quantum Leap in performance for VME
After 25 years VME is still flourishing. In 1999 Tundra introduced the industry leading UniverseTM, a PCI-to-VME bridge chip. In 2003 the Tundra Tsi148TM PCIx-to-VME Bridge boosted VMEbus bandwidth by eight times with its 2eSST interface. Today VME system designers are considering a number
More Information Top
-
VME / Precision Analog Systems Co.
The PAS 9723/AI provides thirty-two, simultaneous sampling, twelve bit, analog input channels on a 6U format VME card .
-
Data processing unit and power system for the LANL REM instrument package. Final report
DPU - VME CARD CAGE .
-
Adapting commercial VME technology to space
Both the chassis and the power conversionmodule are easily scalableto system requirements of 4 to 21 VME cards and up to 250 watts total power consumptionusing a nominal 28-volt power input.
-
Design and Implementation of the New D0 Level-1 Calorimeter Trigger
This adapter consists of one PCI module located in the TCC PC and one VME card located in the Communication Crate, linked by an optical cable pair.
-
ESF-X: a low-cost modular experiment computer for space flight experiments
… for the purposes of this demonstrator, the specific design requirements for the ESF-X prototype chassis were driven by the Micron Accuracy Deployment Experiments (MADE) project, which required the chassis to accommodate 14 full-size (6U) VME cards , the power supply, as …
-
Numerical Methods for Reliability and Safety Assessment
Fig. 4 VME card 6U .
-
VME / 8
The PAS 9717/AO provides eight high power analog output channels with sixteen bit resolution on a 6U VME card .
-
Parallel Recirculating Pipeline For Signal And Image Processing
A VME card -based PREP demonstration is planned for May 1989.
-
The real-time control system of NAOMI
Figure 2 NAOMI Real-time Control Rack The RTCR is populated with 11 VME cards , the first being a Force Sparc CPU-5 processor card running Solaris 2.5.
-
Second-generation miniature ruggedized optical correlator (MROC) module
The MROC module, which includes all drive electronics and interfaces, is a 6U VME module that occupies 5 VME card slots.
Indicates content that may require registration and/or purchase.