-
Supplier: ELMA Electronic Inc.
Description: 400mm). With our unique part numbering system, you can specify your card cages including number of slots, with or without ears and bus system you are using. The card cages are assembled and ready to use. Features 19" Rackmount aluminum construction 160mm to 400mm depth
- 6U VME / VXI Slots: 3 to 21
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card
- 6U VME / VXI Slots: 2 to 7
- Mounting Style: Desktop, Rack Mounted
- Backplane Bus: VME
-
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
Supplier: Amphenol Aerospace Corporation
Description: Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal shells create a faraday cage around the contacts, preventing ESD (Electrostatic Discharge)
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: Aitech Defense Systems, Inc.
Description: Harnessing and Front Panel Multi-output Integral 28 VDC Input VME Power Supply Customized Card Access Panel Optional PCMCIA Card Access Door
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Aitech Defense Systems, Inc.
Description: configuration enables quick prototyping Customization options: front panel, I/O connectors, I/O harnessing, mounting and finish Multi-output integral 28 VDC input VME power supply Customized card access panel Optional PCMCIA card access door
-
Carrier Cards and Carrier Boards - VME64 Carriers with Optional Geographical Addressing -- AVME9670ASupplier: Acromag, Inc.
Description: quantity of rear I/O connections beyond that of standard VME. When used with a VME64 backplane, the AVME967xA brings all 200 I/O points out the rear P0 and P2 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a cleaner
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
- Carrier Class: Non-intelligent Carrier
-
Supplier: Allied Electronics, Inc.
Description: Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for Access
-
Supplier: ELMA Electronic Inc.
Description: ordered with choice of VPX, VME, VME64x, VXS and CPCI backplane, fixed or shock isolated card cage, rear I/O card mounting, device mounting, 500 to 1200 watt PSU, AC or DC input and custom I/O patch panel. Available in 25" depth the unit holds up to 20, front loaded
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-H15 -01- The H15 extender card provides a right angle male and female connector at each end to bring the circuit paths of a 15 Amp per pin H15 connector out of the card cage for trouble shooting and development. Ejector latches on the front end can be used as
- Features: Extender
-
Supplier: SIE Computing Solutions, Inc.
Description: Up to Nine Slots (4 HP) 16.5" (419) Deep VME64, MBII, MBI, and VME64x Power Supplies to 300W Horizontal Board Loading Desktop or Rackmount Optional Drive Mounting Provisions Optional I/O Provisions Front Card Access
- 6U VME / VXI Slots: 9
- Output Rating: 350 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design.
- 6U VME / VXI Slots: 5
- Mounting Style: Desktop
- Backplane Bus: VME
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards
- Features: Extender
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-F48- The F series extender card provides 48 circuit paths from the male connector on the card cage side to the outside female connector. Each circuit trace has contacts attached for clipping on test cab les. Cards are xyz inches long. Cards are
- Features: Extender
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-F24/H7- The mixed pin F24/H7 extender card provides 7 H15 contacts and 24 F type contacts. Built in clip on test loops allow attachment of cable for for trouble shooting and development. Mix and match H,F,C and F24/H series cards for 6U or 9U card cages by
- Extender Height: 6U, 9U
- Features: Extender
-
Supplier: Vector Electronics & Technology, Inc.
Description: No Description Provided
- 6U CompactPCI / PXI Slots: 8
- Output Rating: 200 watts
- Form Factor: 3U (Size A), ATX
- Backplane Bus: CompactPCI, PXI, VME, VME320, VME64, VME64x
-
Description: testing, without the need for an expensive and bulky CompactPCI/VME PMC carrier card and chassis. The XTend3103 features four integrated 40 mm fans arranged in a push-pull configuration to provide ample airflow for even the most power-hungry modules (up to 50 W each). The XTend3103
- Features: Other
- CPU Slot: Two
-
Supplier: Smiths Interconnect, a Molex company
Description: high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing. Features & Benefits Use of standard VME bus architecture cages for high speed fibre channel connection. Bandwidth: Up to 3 Gigahertz P1
- Frequency Range: 3 GHz
- Features: Board-to-Board Connector, Coaxial Connector
Find Suppliers by Category Top
Featured Products Top
-
Chassis Units: 1U Chassis
Color: RAL7035
External Depth: 504.2mm
External Height: 43.6mm
External Width: 482.6mm
Material: Sheet Steel ST12
Mounting Type: Desktop
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s...
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Weight: 110kg(N.G), 135kg(W.G)
Packing way: Wooden box
Brackets on one side: 3, Galvanized plate
DC connection: Contact us for output copper bar customization, Copper bars or high voltage cables
External dimensions: 610*1070*920mm(W*D*H
) Grounded copper plate: Copper 4.0mm
Load Capacity: 800kg
Max load capacity(static): 1000kg
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
Data processing unit and power system for the LANL REM instrument package. Final report
DPU - VME CARD CAGE .
-
Pentek, Inc. - Product List
VME Card Cage , 21-Slot Rack-mount, 750W .
-
Pentek, Inc. - Product List
VME Card Cage , 21-Slot Rack-mount, 750W .
-
Scarecrow: An Implementation of Behavioral Control on a Mobile Robot
For the case of our robot, the kernel is implemented on the multiple 68010 based system in our VME card cage .
-
Off-road perception testbed vehicle design and evaluation
VME Card Cage – Processors & Disk Drive GPS Receiver Ethernet Switch Access Point MBCU Power Distribution Sensor Inputs .
-
VISTA Consoles
The processor is a five-slot VME card cage including UC CETIA CVME 603 266 MHz 64 Mo RAM card with PMC CPCIGx-2 graphics cards although PMC cards may also be used.
-
Model RWS-901/TWS-901 high-shock-resistant ruggedised VME colour workstations
The VME card cage is accessible from the top of the chassis and the four slot half-height peripheral bay is accessible via the hinged front door facilitating maintainability.
-
The S2 VLBI Correlator: A Correlator for Space VLBI and Geodetic Signal
Processing
• There are 10 Station Modules controlled by 2 CPUs in a single standard VME card cage .
-
Control of multiple UGVs
Processing Architecture On the driver's side, the controls rack contained the VCS VME card cage and two amplifier boxes.
-
Mobile workstation for decontamination and decommissioning operations
In addition to the CPU boards, there are five input/output boards (I/O) in the VME card cage including a custom sensor interface board, parallel gO board, digital to analog and analog to digital I/O board (DAADIO) and an analog to digital board…
Indicates content that may require registration and/or purchase.