Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: VME SYSTEM ENCLOSURE BOEING #A150095-003
-
Supplier: TelephoneStuff.com
Description: VME Elite system delivers an additional set of features including Speech Recognition (available in 4-port version) and Personal Fax Mailbox unifying your communications into a single, interoperable enterprise. Voice Mail System Features: - Up to 500 Mailboxes - 4 Ports (72 hrs.
-
Supplier: TelephoneStuff.com
Description: ME Elite system delivers an additional set of features including Speech Recognition and Personal Fax Mailbox unifying your communications into a single, interoperable enterprise. Voice Mail System Features: - 500 Mailboxes - 8 Ports (144 hrs. flash memory capacity) - 36 Hours flash
-
-
Supplier: TelephoneStuff.com
Description: Never miss a customer call with the Aleen family of voice mail and automated attendant solutions. Effectively direct your incoming call traffic to the best possible people in your organization, even if they are off-site. Let callers choose to hear system messages in their choice of language
-
Supplier: TelephoneStuff.com
Description: Never miss a customer call with the Aleen family of voice mail and automated attendant solutions. Effectively direct your incoming call traffic to the best possible people in your organization, even if they are off-site. Let callers choose to hear system messages in their choice of language
-
Description: Parallel Sub-system Bus of the IEC 821 VME bus
-
Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2 connector, or at
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
VME, VPX, and VXI Bus Interfaces and Adapters - MIL-STD-1553 Eight-Channel VME Board -- BRD1553VME-8Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2 connector, or at
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME3100, featuring the system-on-chip Freescale MPC8540 processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC8240 and similar (MPC603 family) processors. The
- Clock Speed: 833 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional
- VME / VXI / MXI Slots: 2 to 21
- Form Factor: 3U x 160mm (Size A)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: (2-mm hard metric P0/J0 connector) for more user-defined I/O, +3.3 V and auxiliary power voltage, plus more +5V power. The VME64x system is downward compatible, so that assemblies with 96-pin connectors to DIN 41612 can still be used. Features: For use in horizontal system platforms
- Form Factor: 9U x 340mm (Size D)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: Amphenol Aerospace Corporation
Description: Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal shells create a faraday cage around the contacts, preventing ESD (Electrostatic Discharge) into the contacts
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA 31, VITA 41,
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: ELMA Electronic Inc.
Description: Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one 10/100
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: VME SUBRACK WITH BACKPLANE
-
Supplier: Accuris
Description: Specification for IEC 822 VSB. Parallel sub-system bus of the IEC 821 VME bus
-
Supplier: Integrated Device Technology
Description: both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on
- Pd: 3,200 milliwatts
- TJ: 0 to 70 C
- Pin Count: 313 #
- Package Type: PBGA
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear System
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Acromag, Inc.
Description: Celeron-based board for cost-sensitive applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 1.50GHz CPU Up to 16GB DDR3L ECC RAM Dual PMC/XMC Sites The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC
- Clock Speed: 1,500 MHz
- Main Memory (RAM): 16,000 MB
- Features: Controller / Processor, Other
- Ports / Interfaces: Ethernet, Serial Interface (RS232, RS422, RS485), USB
-
Carrier Cards and Carrier Boards - VME64 Carriers with Optional Geographical Addressing -- AVME9670ASupplier: Acromag, Inc.
Description: quantity of rear I/O connections beyond that of standard VME. When used with a VME64 backplane, the AVME967xA brings all 200 I/O points out the rear P0 and P2 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a cleaner cage design, it
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
- Carrier Class: Non-intelligent Carrier
-
Supplier: Artesyn Embedded Power
Description: the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure. The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations.
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. Rugged/Mil 6U VME Single Slot Board VME Slave Interface Four (4) Opto-isolated Diffrential
- Features: Bus Interfaces / Adapters
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD6112VM-E2 can be used for catalog matching and distributor lookup.
- Features: Switching Regulator
-
Supplier: Aitech Defense Systems, Inc.
Description: Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for
-
Description: of other devices on the VMEbus, allowing a broad range of design latitude so that the designer can optimize cost and/or performance without affecting system compatibility, and providing a system where performance is primarily device-limited rather than system-interface-limited.
-
Supplier: Acromag, Inc.
Description: FPGA-based VME to PCIe bridge Up to 2.4GHz CPU Up to 16GB DDR3L ECC RAM 1 - 32GB Flash Dual PMC/XMC Sites The XVME-6510 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features a FPGA-based VME to PCIe-bridge that solved the end of
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: KSB AG
Description: and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Description: Withdrawn Standard. Withdrawn Date: May 01, 2000. The logical protocol layer for bridging between a Futurebus+ system and a VME64 system in a tightly coupled fashion is defined. Transferring of both data and events is specified. The physical layer is not defined in this standard.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25PX64-VME6TG can be used for catalog matching and distributor lookup.
-
Supplier: Data Device Corporation (DDC)
Description: Description: The SB-36110VX is a 12 channel, 6U, B size, VME synchro card which can be configured for either 3, 6, 9, or 12 channels of fully independent Synchro-to-Digital or Resolver-to-Digital conversion. For each channel, the conversion process is implemented using a DDC RDC-19222S,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P64-VME6 can be used for catalog matching and distributor lookup.
- Memory Category: Flash
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VME6TG can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: Accuris
Description: Satellite Earth Stations and Systems (SES);Harmonised Standard for Vehicle-MountedEarth Stations (VMES)operating in the 14/12 GHz frequency bandscovering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
modern warfare, reliable and stable power sources are paramount. The PS Series offers a wide array of AC/DC, DC/DC, and DC/AC inverters, including VME standards and VITA 62 VPX Power Supplies. These solutions are tailored to provide a steady and dependable power source for critical systems (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
system engineers. Typically, the design process begins with a review of the end-users water quality requirements. The list of established standards is large. Each has been developed to suit a given application. Some put the greatest emphasis on resistivity, while others (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
plastic piping system, when properly selected and installed, will require very little maintenance and will offer many years of uniform service. Since thermoplastic piping is an ideal choice to transport fluids, how would plastic (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
understand how the thickness, type of material, or even size, impacts the performance of a system? What’s the big deal? Well, if you choose another material for a particular application, instead of steel, then you need to know more than the nominal pipe size to judge flow rates (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Petroleum refineries and chemical processors need to ensure that feed product is converted into usable, valuable resources. Safe and reliable process piping systems are integral to efficient day-to-day operations (read more)
Browse Datasheets for ASME Learning & Development -
Based on Asahi/America’s decades-long experience supplying single and double contained pipe systems with sulfuric acid, we are pleased to make the following material compatibility recommendations. For the premier recommendation with the highest reliability (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
In the world of polymers (with the exception of fluoropolymers), UV and oxygen can be detrimental to a material's stability. Whether using polyvinyls, like PVC or CPVC or polyolefins like PE or PP, both material types can be subject to UV and oxidative breakdown. Formulators take great care to put additives in most thermoplastics that help prevent UV degradation in pipes over time...
(read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Tundra RapidIO (R) Switches - A Quantum Leap in performance for VME
After 25 years VME is still flourishing. In 1999 Tundra introduced the industry leading UniverseTM, a PCI-to-VME bridge chip. In 2003 the Tundra Tsi148TM PCIx-to-VME Bridge boosted VMEbus bandwidth by eight times with its 2eSST interface. Today VME system designers are considering a number
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K.
-
Artesyn (R) Hawk: Supporting Critical Embedded Computing - ASIC Product Replication
Rochester worked with Artesyn (R) to replicate the LSI Hawk ASIC which is critical to supporting Artesyn's VME products.
-
Remote Debugging with Networked Bus Analyzers
Remote debugging of VMEbus systems has in the past been unreliable and difficult. Now, new developments such as the inclusion of a network interface within VME bus analyzer technology have made remote analysis far easier and more reliable. This makes deploying test instruments into remote
-
Connecting Local PCI Interconnect to the VMEbus - Make or Buy?
Companies developing VMEbus products soon discover the need for VMEbus bridging. The question designers ask themselves is whether to make a custom solution or buy a commercially available bridge chip. This technical brief discusses the VME market and the options available to companies building VME
-
Is VXS Ready for Prime Time?
There has been considerable progress this year in the VITA 41 VXS (VME Switched Serial) arena, but is VXS to the point that OEMs and system integrators can actually use it in their next-generation system designs? The answer is a resounding "yes," although many of the switched serial fabrics
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
camera control and have the ability to download data afterwards via common data interfaces (including GigE) to computer systems running any operating system without the installation of special software. The system, named Fast-Vault, is a combination of two on-board systems into a 6U VME-form-factor
More Information Top
-
VME multiprocessor system for plasma control at the JT-60 Upgrade
The design of the VME system was stimu- lated .
-
Embedded Computer Boards, Modules & Systems Report - 2 Vols - 2014
The EMEA Market for VME Systems by Architecture .
-
Embedded Computer Boards, Modules & Systems - Single Board Computers - 2014
The EMEA Market for VME Systems by Architecture .
-
Buscon/87 UK
Products: Crellon Microsystems will be exhibiting a range of VME boards and VME systems .
-
Precision Tracking Of Low-Earth Objects With A Modified Astronomical Mount
DUAL VME SYSTEM CONTROL .
-
Software and control for the Magdalena Ridge Observatory interferometer delay lines
For example, in FOLLOW mode the VME system selects either Track or Slew Mode depending upon how far the cat’s eye is from the desired position.
-
A VME multiprocessor data acquisition system combining a UNIX workstation and real-time microprocessors
VME System .
-
New generation of data acquisition and data storage systems of the IBR-2 reactor spectrometers complex
Both these modules could provide output to the fourth layer of the hierarchy, or the VME system .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41190/AI_WP_297.pdf?sequence=4
While one board is plugged into the Sun-VME backplane the other is designed to plug into the slave VME system .
Indicates content that may require registration and/or purchase.