Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RF LIMITER DIODE; Diode Configuration:Dual Series; Resistance @ If:1.2ohm; Reverse Voltage:20V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:1pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.02 mA
- Tj: 150 C
-
Supplier: Radwell International
Description: PTC THERMISTOR, 100R, THT, ZERO POWER RESISTANCE AT 25 C 100OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59052D1 SERIES, OPERATING VOLTAGE MAX 30VDC, APPLICATIONS LIMIT TEMPERATURE MONITORING, OPERATING TEMPERATURE MIN 90 C,ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: Current Limiting Diodes
-
-
Supplier: Nexperia B.V.
Description: applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays.
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.02 mA
- Tj: 150 C
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection>Inrush Current Limiters (ICL) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C
- Tj: -40 to 85 C
- Diode Type: Current Limiting Diodes
- Features: Other
-
Supplier: Richardson RFPD
Description: UltraCMOS® Power Limiter 9 kHz–6 GHz. The PE45450 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment, radar, military electronic counter measure receivers and wireless infrastructure
- Frequency Band: 0.009 to 6,000 MHz
- Peak Power: 50 watts
- Insertion Loss: 0.8 dB
- Features: Other
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0 dB
- Isolation (Port to Port): 30 dB
- Impedance: 75 ohms
-
Supplier: Nexperia B.V.
Description: Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors. Table 1.Product overview Reference voltage tolerance (Vref) - Temperature range (Tamb) - Pinning configuration (see Table 5.) 0 °C to 70 °C - -40 °C
- Features: Other
- Package Type: SOT23
-
Supplier: Acromag, Inc.
Description: power supply range (361A) handles more applications to reduce inventory stock. DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation. Diode-coupled power (361A only) supports the use of redundant power supplies for
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Acromag, Inc.
Description: power supply range (361A) handles more applications to reduce inventory stock. DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation. Diode-coupled power (361A only) supports the use of redundant power supplies for
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VR: 3.3 to 170 volts
- VBR: 4 to 550 volts
- CT: 0.5 to 500.00000000000006 pF
- Features: Bidirectional, Single, Unidirectional
-
Supplier: Richardson RFPD
Description: The GC4700 series diodes are specially processed PIN diodes designed for use in passive or active limiters at frequencies through Ku band. Thirteen categories of devices are offered for flexibility in design of low, medium and high power limiters. Low VB limiters
- Diode Type: PIN Diodes, RF Diodes
- Features: Single
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In
- VR: 1 to 240 volts
- IR: 0.0005 to 0.1 mA
- VZ: 3.1 to 346.5 volts
- ZZT: 1 to 5,000 ohms
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In
- VR: 8.4 to 240 volts
- IR: 0.0005 to 0.001 mA
- VZ: 10.45 to 346.5 volts
- ZZT: 700 to 9,500 ohms
-
Supplier: Littelfuse, Inc.
Description: The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Epitaxial Planar Zener Diodes for Voltage Controller & Voltage Limitter Product overview: HZ27CP from Hitachi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for
- Diode Type: Zener Diodes
-
Supplier: Nexperia B.V.
Description: comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - Linear Package: Tape & Reel (TR) Package / Case: TO-243AA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TJ) Protection Features: Current Limit,
- Special Features: Internal Current Limit, Shutdown (Inhibit) Pin, Thermal Shutdown Protection
- Features: Linear Regulator, Other
-
Supplier: Newport MKS
Description: The LDC-3736 Precision Laser Controller combines a precision laser current source with a high-power thermoelectric temperature controller specially designed to control high compliance voltage laser diodes. Standard features include triple current range, high stability, and low noise
-
Supplier: Infineon Technologies AG
Description: Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC™ Schottky diode
- VF: 1.25 volts
- IF: 20,000 mA
- IR: 0.002 mA
- IFSM: 99 amps
-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Device Type: Laser Driver
- Features: Other
-
Supplier: Newport MKS
Description: circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. This LDC3916338 module is compatible with the or modular laser diode controllers. For applications requiring individual modulation, please contact an ILX Sales Engineer.
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement. This LDC3916334 module is compatible with the or modular laser diode controllers. For applications requiring individual modulation, please contact an
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Transient
- Dropout Voltage (VD): 1.4 volts
- Quiescent Current (IQ): 0.01 amps
- Operating Temperature: -40 to 125 C
- Package Type: DPAK (TO-252)
-
Supplier: Microchip Technology, Inc.
Description: HV256 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a single high voltage supply, up to 300V, and two low voltage supplies, VDD and VNN. The input voltage range is from 0 to 4.096V. The internal closed loop gain is 72V/V, giving an
- Slew Rate (SR): 2 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: Infineon Technologies AG
Description: Highly Integrated 25A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits Internal LDO allows single 21V operation Output Voltage Range: 0.5V to 0.875*PVin 0.5% accurate Reference Voltage Programmable Switching Frequency up to 1.5MHz using Rt/Sync pin
- Regulated Output Voltage (Volt): 0.5 to 18.4 volts
- Output Current (IOUT): 25 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
Supplier: Microchip Technology, Inc.
Description: selected by a 5 to 32 logic decoder. The sampled voltage on the holding capacitor is buffered by a low voltage amplifier and amplified by a high voltage amplifier with a closed loop gain of 72V/V. The internal closed loop gain is set for an input voltage range of 0 to
- Slew Rate (SR): 2 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN rail
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: surges and a clamping diode for positive polarity surges. All positive surges are routed through internal diodes to a ground reference. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short
- IH: 120,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: UL Standards & Engagement
Description: Organic Light Emitting Diode (OLED) Panels UL 8752 1.1 These requirements apply to organic lighting emitting diode (OLED) panels intended for task, ambient, or aesthetic illumination, and for portable or permanent installation in accordance with the following standards, and for
-
Supplier: Microchip Technology, Inc.
Description: lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and a BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The EVAL112 includes
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Newport MKS
Description: The LDX-3232 High Compliance Laser Diode Driver is the industry's only laser diode driver specifically developed for controlling high compliance voltage devices such as quantum cascade laser diodes. Careful attention to design allows these drivers to deliver up to 4A of
-
Supplier: Newark, An Avnet Company
Description: IC, SWITCH, USB, LOW, 1CH, 8SOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.095ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PWR LOAD SWITCH, 3A, HIGH-SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Inc... Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI manufactures a commercial 1N6535 high voltage diode, and two military versions — the JANTX1N6535 and JANTXV1N6535. VMI's 1N6535 diode is an (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers the most complete range of high voltage diodes in the world. Our axial-lead and surface-mount diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Custom Quote online. About VMI... Voltage Multipliers, Inc specializes in high-voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
facility in Visalia, California, USA. About VMI... VMI specializes in high-voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Design Snubbers for Power Circuits
What's a snubber? Power semiconductors are the heart of power electronics equipment. Snubbers are circuits which are placed across semiconductor devices for protection and to improve performance. Snubbers can do many things: · Reduce or eliminate voltage or current spikes · Limit dI/dt or dV/dt
More Information Top
-
New MOV Failure Mode Identification Invention
Then a voltage limiter diode bridge provides a low impedance path for any let-through energy, thus diverting it from the protected device.
-
Simulation of harmonic and conducted interference levels from switched-mode power supplies and phase controllers
The output rectifier has a snubber circuit and series ferrite beads, followed by a reservoir capacitor and voltage limiter diode .
-
A low-power 128-MHz VCO for monolithic PLL ICs
Above all, improvement in the linearity and stability can be achieved by precise compensation for dependence of the VCO limiter diode voltage on temperature and current variations.
-
NAVAL POSTGRADUATE SCHOOL
MONTEREY, CALIFORNIA
The PWM signal from the UC1637 is first applied to a resister- diode voltage limiter to prevent the occurrence of any negative voltages that would cause damage to the TC4425.
-
The Effect of the Electric Circuit on the Current Transients of the Vacuum Niear the Current Zero
Fig. 3: Oscillograms of the arc current near the VDL - voltage diode limiter ; HVIG - high voltage .
-
Electromagnetic Compatibility Engineering Complete Document
Circuit for a chattering relay, with diode voltage limiter .
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
The circuit in Fig. 3.27 has been modified so to fabricate a suitable prototype board, by inserting a diode voltage limiter at the comparator COMP1 output and a voltage follower just before the sensor, as shown in Fig. 3.29.
-
Ultrasonic Pulsed Doppler Blood Flowmeter for Use in Extracorporeal Circulation
In this stage, there is a diode voltage limiter , avoiding the satura- tion of the following amplifier stage.
-
CR4 - Thread: voltage limiter application
do you have any idea about diode voltage limiter ( clipper circuits) applications?
-
Nuclear shuttle definition study. Phase III. First interim briefing
SUPfLY & BLOCK DIODE VOLTAGE LIMITER SENSOR .
Indicates content that may require registration and/or purchase.