-
Supplier: Bourns, Inc.
Description: A spin-off of the Trimpot® trimming potentiometer product line, the contacting linear motion position sensor was developed to meet the needs of designers wishing to detect movement of position. Applications for these compact components include: Solenoid positioning sensors for automated
- Measurement Range: 0.2 to 0.5 inch
- Linearity: 5 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. For balanced, low impedance mics. Allows remote control of input signal using an external potentiometer. *Controls/Functions: Gain Control, High and Low Cut Filters, Remote Volume Facility, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to
-
Supplier: Renesas Electronics Corporation
Description: The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000395 amps
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Cole-Parmer
Description: stand sold separately) These robust pumps are designed for reliable and accurate results in low-volume dosing applications. The quiet, brushless motor is in a totally enclosed housing. The design incorporates an on/off switch and simple, 0 to 100% potentiometer for speed control to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: stand sold separately) These robust pumps are designed for reliable and accurate results in low-volume dosing applications. The quiet, brushless motor is in a totally enclosed housing. The design incorporates an on/off switch and simple, 0 to 100% potentiometer for speed control to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: stand sold separately) These robust pumps are designed for reliable and accurate results in low-volume dosing applications. The quiet, brushless motor is in a totally enclosed housing. The design incorporates an on/off switch and simple, 0 to 100% potentiometer for speed control to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: stand sold separately) These robust pumps are designed for reliable and accurate results in low-volume dosing applications. The quiet, brushless motor is in a totally enclosed housing. The design incorporates an on/off switch and simple, 0 to 100% potentiometer for speed control to
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: DigiKey
Description: ANALOG POTENTIOMETER VOLUME ADJU
-
Supplier: Allied Electronics, Inc.
Description: The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone
-
Supplier: Allied Electronics, Inc.
Description: The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone
-
Supplier: Allied Electronics, Inc.
Description: The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone
-
Supplier: Allied Electronics, Inc.
Description: The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Coiled Wire Resistor, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic
-
Supplier: Radwell International
Description: CONTROLLER,VARIABLE AIR VOLUME, DIGITAL, 32/140 DEGREE OPERATING TEMPERATURE, 2K OHM SETPOINT POTENTIOMETERS, 0-10 VDC TRANSMITTERS, SUGGESTED REPLACEMENT FOR AP-VMA1430-0. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. 10 kohms, balanced input Remote volume control For balanced or unbalanced line level equipment such as AM/FM tuners, tape decks and CD players Transformer isolation minimizes ground loop problems when connecting remote equipment Allows remote control of input signal
-
Supplier: Visual Sound, Inc.
Description: is desirable to mount a volume knob by the headphone jack. The LEVEL ADJUST terminals (L) and (R) may be wired to the respective wipers of a stereo 10 k ohm potentiometer to provide volume adjustment. It is recommended that the ST-SH2 be located less than 39 in. (1 m) from the
-
Supplier: Visual Sound, Inc.
Description: TOA plug-in modules for unmatched flexibility. *Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules. *Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer. *Balanced, Transformer-Isolated Output with screw terminal
-
Supplier: Bourns, Inc.
Description: interface adjustment or a mechanical arm position locator. Rotary position sensors can be used in applications where a user needs to control a variable output such as a frequency, speed or volume control. Typical applications include test and measurement equipment, consumer electronics, small
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting
- Output Load: 4-Wire NPN, 4-Wire PNP
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Other, Slot
-
Supplier: Edgetech Instruments Inc.
Description: repaired by replacing the defective part only, rather than the complete unit. A 2 wire in-line oxygen transmitter 4-20mA output Display: 6 digit alphanumeric with bar graph 5 ranges offered: 0-100ppm, 0-1000ppm, 0-10000ppm, 0-1%, 0-25% Oxygen sensor: a micro fuel cell Easy, accessible
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: Weiss Technik North America, Inc.
Description: volume flow meter, a 4-piston meter is used for measuring the flow. This meter generates output signals for volume flow and volume; this is necessary for performing the ORVR tests. The system enables Fuelling with all common systems Fuels temperature conditioning of the test
- Temperature Control: Cooling, Heating
- Features: Windows
-
Supplier: Kelly Pneumatics, Inc.
Description: or 4-20 ma(white wire) Internal: Adj. Potentiometer Feedback Signal 0-5 or 1-5 VDC (black wire) Internal Adjustable Potentiometer Operating Temp. 32-150 °F or 0-65 °C Additional Options Filter, Gauge
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Intellisense Microelectronics Ltd.
Description: non-metal, liquid drop Volume calculation for broken pill rejection Cross beam technology to improve resolution One sensor for both dynamic and static detection with same resolution Sensing area: 28mm*68mm, 57.6mm*91.5mm, 87mm*147mm Customized sensor possible (size, channels) 4,6,8,12
- Operating Distance: 0.787402 to 5.905515 inch
- Output Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Nova Analytical Systems Inc.
Description: temperature controlled heated box to reduce drift due to ambient temperature swings.On the B ('Cal Now') and C (Full Autocalibration) models, all calibration functions are controlled through the display rather than manual potentiometers. The C model includes additional helpful information for
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even during dynamic
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03% Hassle-free DIN-rail
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: Woo Audio Inc.
Description: High-performance Solen and WIMA capacitors Heavy-duty full aluminum die-cast chassis, anodized finished Whole aluminum volume knob and power switch button Two Filter chokes 140 watts power transforme Gold-plate RCA Alps potentiometer and power switch Teflon wires Schematic
- Frequency Response: 0.00001 to 0.08 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button 80 watts specially made toroidal transformer Gold-pin tube sockets Gold-plate RCA Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes
- Frequency Response: 0.000008 to 0.1 MHz
- Output Gain: 10 dB
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: SSI Technologies, LLC
Description: instrumentation, or DAQ systems to indicate tank volume levels. The traditional resistive float sender uses a potentiometer attached to a float at the end of an actuating arm to provide a level indication. This technology interfaces with the instrument cluster’s fuel gauge which is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Envirco
Description: induction motors, the EC motor regulates itself, automatically adjusting its torque and speed to provide a constant air volume of 250-660 CFM over a wide range of static pressure. The MAC 10® IQ maintains airflow at such a constant rate that the need for future balancing is greatly reduced. A
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: IKA Works, Inc.
Description: vessels with stirrers. Furthermore, the MHD plant offers great flexibility as any product quantities can be produced with a constant quality. For simple applications, the dosing of the solid is carried out by means of a volumetric metering unit. The dosing output is dependent on the volume
- Feed Rate: 10,566.88208 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Woo Audio Inc.
Description: outputs 1/4" (6.3mm) headphone jack 2 RCA inputs with a input source switch Individual filter choke per channel 80 watts specially made toroidal power transformer. Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button Gold-plate RCA Alps
- Frequency Response: 0.000015 to 0.04 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Define Instruments
Description: and data collation and transmission. Available in Custom configurations This product is available in custom configurations for OEMs and high volume orders. If you have a difficult application, please call 1-888-652-4757 so we can assist you. Uses extra layer of IoT security Privacy and
- Number of Ports: 4 to 16 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
with integrated power electronics. These highly energy efficient units meet all requirements of the European Union’s ErP Directive for fans. Rosenberg EC motors come with a pre-installed potentiometer and provide variable fan speed control from 5% to 100%. Air volume can be adjusted to (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
Automated system for detailed measurement of respiratory mechanics
The three controlling signals and volume potentio- meter are selected by computer-controlled relays.
-
The Sound of Silence
Depending on the volume potentiometer setting, any H&N contaminated input signal from a pre-amp or any other source adds to the PA’s H&N signals.
-
Guitar/Print Version - Wikibooks, open books for an open world
A Volume pedal is a volume potentiometer that is tilted forward or back by foot.
-
Development of a comfortable hearing protector
An active-sound transmission hearing protector includes a limiter, a filter to define the audible frequency range, a microphone to convert the sound to an electric signal, a loudspeaker to reproduce the sound and a volume potentiometer to adjust the volume.
-
A programmable sound processor for advanced hearing aid research
There are 23 of these inputs in total (amplitudes from 20 filters, dc level from the reference channel, setting of the volume potentiometer , and the battery voltage).
-
A digital waveguide-based approach for Clavinet modeling and synthesis
Pickup signals are fed to the amplifier section, which also includes tone controls and a volume potentiometer .
-
Embedded Robotics
Adapter and volume potentiometer for external speaker • .
-
The Sound of Silence
• module 2 consists of a fully solid-state MC phono-amp (a.) that drives a potential- free balanced trafo coupled and a direct coupled un-balanced output via a switch- able volume potentiometer (linear with 23 steps) to allow fast adaptation …
-
Embedded Robotics
Adapter and volume potentiometer for external speaker • .
-
CR4 - Thread: Help on Fixing a Lowrey Debut L70.
Also, after replacing the fuse, the beats works the same, and the lower keyboard with the volume potentiometer at max, doesnt sound, but when i put the pedal at max it makes an attempt to sound, but with very low volume and …
Indicates content that may require registration and/or purchase.