Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Liquid hydrocarbons - Volumetric measurement by displacement meter systems other than dispensing pumps
-
Supplier: Accuris
Description: Volumetric Measurement of Liquid Hydrocarbons Part 1: Displacement Meter Systems (Other Than Dispensing Pumps)
-
Description: Gives the characteristics of such equipment and rules for systematically applying appropriate consideration to the nature of the liquids to be measured, to the installation of a metering system, and to the selection, performance, operation and maintenance of the same.
-
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 1 inputs
- Features: Alarm, Programmable
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Scheugenpflug, Inc.
Description: dispensers are also suitable for highly viscous and/or filled materials. With the DosP DP803 016, a new generation of our proven volumetric piston dispenser Dos P016 is now available for your individual dispensing application. Advantages All-round solution for varied dispensing
- Dispense Rate: 0.12007820574422538 L/min
- Shot Size: 0.060000000000000005 to 32 cc
- Metering Accuracy: 0.5 %
- Application: Adhesive / Silicone
-
Supplier: PVA - Precision Valve & Automation
Description: The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Dymax
Description: The ViscoTec eco-PEN450 dispensing system is a rotating and perfectly pressure-tight displacement system ideally suited for dispensing precise volumes of low- to medium-viscosity materials. This dispensing pen has a self-sealing, rotor/stator design. Conveyance is
- Metering Accuracy: 99 %
- Material Temperature Range: 50 to 104 F
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: The Dos P-A is the system of choice when large quantities have to be applied quickly. In this design, one cylinder pair is loaded while the other is discharged. This makes it possible to output large quantities of dispensing material within a very short amount of time. Filling time is
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to
- Dispense Rate: 0.008 to 10 L/min
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Supplier: FEMC
Description: adjusted on the fly and are interchangeable, without the use of tools. Key Benefits Manages IQF/Dry foods Cost vs. Net Weigh Systems with nearly equal accuracy Self Leveling Pockets Gentle Dispensing 5 minute "tool-less" changeover
- Rate: 160 Pieces / Min
- Type: Automatic
- Features: Feeder Included, Other, Processor Interface, Stainless Steel Construction
- Machine Type: Filling / Packer Machines, Integration Services Needed
-
Supplier: Ellsworth Adhesives
Description: Fluid Research LC50PFR Analog Dispense Metering and Mixing System can be configured to dispense fluids from 1 cc to 50 cc per cycle, dependent upon mix ratio. Machines are generally supplied as bench modules but can also be quoted floor mounted with castors. Single acting reciprocating
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: Fluid Research LC50FR Digital Dispense Metering and Mixing System can be configured to dispense fluids from 1 cc to 50 cc per cycle, dependent upon mix ratio. Machines are generally supplied as bench modules but can also be quoted floor mounted with castors. Single acting reciprocating
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a convenient 2:1
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: CSA Group
Description: IWA 15:2015 specifies methods for testing the volumetric performance of air-displacement, system-liquid filled and positive displacement automated liquid handling systems (ALHS), including an estimation of measurement uncertainties and established traceability to reference
-
Supplier: Techcon
Description: Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a
- Maximum Discharge Flow: 0.000195487317 to 0.001769952735 GPM
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: a pencil eraser. The output of the pump can be adjusted by using the external knob. For additional information on the PurgeX pump used in this system, click here. Lubrication System Features This PurgeX Infrared Sensing System has a 1/4” female NPT liquid inlet. A polycarbonate,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold turnover in either silicone or polyurethane tooling. The one-to-one
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Gems Sensors & Controls
Description: range of industrial applications such as welders, lubrication systems, medical sterilizers and laundry chemicals dispensing. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses,
- Pipe Diameter: 0.5625 inch
- Media Temperature Range: 0 to 225 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 250 psi
-
Supplier: Hamilton Company
Description: primed with liquid, making it a positive displacement system. The liquid is not compressible, so each time the syringe aspirates or dispenses, the liquid is accurately measured. Air displacement systems trap compressible air in the fluid path. When liquid is moved this air is
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Hamilton Company
Description: primed with liquid, making it a positive displacement system. The liquid is not compressible, so each time the syringe aspirates or dispenses, the liquid is accurately measured. Air displacement systems trap compressible air in the fluid path. When liquid is moved this air is
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Gems Sensors & Controls
Description: Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing,
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: ASTM International
Description: shall be applicable to natural gas, biogas, or renewable natural gas when they have been blended with hydrogen and have been compressed for use as a fuel for internal combustion engines in motor vehicles. 1.6 The user shall determine if the volumetric measuring elements of the
-
Supplier: Aurora Instruments
Description: The VERSA™ GENE workstation is an automated liquid handling workstation designed to perform nucleic acid purification and PCR setup for end point or real time PCR with high precision, throughput and accuracy. This system is capable of complete work-up of RNA or DNA samples from extraction
Find Suppliers by Category Top
Featured Products Top
-
Tired of inconsistent mix ratios or having to manually adjust ratios?. Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for repeatable results across materials. The gravity-fed piston displacement pump repeats volumetric mix ratios, adjustable from 1:1 to 10:1 - all at the push of a button. Customize this machine for your unique... (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Dispensing Methods, Which Method is Suitable for What?
dispensers have established themselves as volumetric dispensing systems in industry. There are different methods for the application of the correct quantity of dispensing material.
More Information Top
-
Gas-Cooled Reactor Programs annual progress report for period ending December 31, 1973. [HTGR fuel reprocessing, fuel fabrication, fuel irradiation, core mater...
The volumetric dispensing system installed on the laboratory automatic fuel rod machine has three sets of hoppers, compression valves, and adjustable collector tubes - one each for fissile, fertile, and shim particles.
-
Enabling in-Line Flip Chip Process - A Novel Interconnect Technique of Flipchip Discrete Packaging
In the Flip-chip process, the semiconductor chip is assembled the auger type volumetric system dispenses a solder patterns .
-
Electronic Materials and Processes Handbook, Third Edition > Adhesives, Underfills, and Coatings in Electronics Assemblies
Volumetric dispensing systems are based on one of two principles: Archimedes screw or piston (positive displacement) as shown in Fig. 9.27.
-
DSpace@MIT: The design of a volumetric dispensing system for free-flow powders used in three dimensional printing
The design of a volumetric dispensing system for free-flow powders used in three dimensional printing .
-
DSpace@MIT: The design of a volumetric dispensing system for free-flow powders used in three dimensional printing
The design of a volumetric dispensing system for free-flow powders used in three dimensional printing .
-
Discovering and Developing Molecules with Optimal Drug-Like Properties
Feed systems include gravimetric systems (dispensing by weight) and volumetric systems ( dispensing by volume displaced).
-
Printability and Electrical Conductivity of UV Curable MWCNT Ink
The printing system has a volumetric dispensing system attached and works in coordination with an x–y–z alignment movement system.
-
Device for processing an edible product.
Equipment for processing of food in the form of viscous or paste-type masses , e.g. chocolate or ice cream, includes a volumetric dispensing system (operating on specified principles) and a shaping unit.
-
Equipment for processing of foods.
Equipment for processing of viscous or paste foods, especially chocolate or ice cream, includes a piston type volumetric dispensing system linked to a moulding unit.
-
Volumetric dispensing machine.
A volumetric dispensing system for portions of bread dough is described; it is based on measurement of movement of dough through a pipe of constant cross section.
Indicates content that may require registration and/or purchase.