-
Supplier: Alfa Laval Inc.
Description: Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section
- Maximum Pressure: 130.53393 psi
- Fuel Type / Heat Source: Oil, Waste Heat / Indirect
- Type: Steam
- Technology: Steam Generator
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: the full operating range with 30 ppm NOx performance while firing natural gas. Integration of the core components is the key to the CBEX systems. The superior Hawk control allows the boiler to run at the absolute maximum efficiency. Reduce fuel use with the stack economizer by recovering
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: Cleaver-Brooks
Description: the full operating range with 30 ppm NOx performance while firing natural gas. Integration of the core components is the key to the CBEX systems. The superior Hawk control allows the boiler to run at the absolute maximum efficiency. Reduce fuel use with the stack economizer by recovering
- Heat Output (Capacity): 3,308,768.33845104 to 5,599,454.111224838 BTU/hr
- Maximum Pressure: 50 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
-
Supplier: Cleaver-Brooks
Description: Hawk Control allows the boiler to run at the absolute maximum efficiency. Reduce fuel use with the stack economizer by recovering waste heat from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Pressure: 30 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
-
Supplier: Alfa Laval Inc.
Description: days the produced steam can be utilized (offset against the steam requirement from the oil fired boiler) and the redundancy requirements. We offer a highly efficient and reliable concept based on wellproven and innovative solutions to ensure the best operation conditions
-
Supplier: Bell & Gossett, a xylem brand
Description: diameters 4″ through 30″. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the heater.
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: KSB AG
Description: Motor cooled by external heat exchanger via integratedrecirculation system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards. Applications In hot water recirculation in forced-circulation or once-through
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: Komline
Description: used beneficially as a slow-release fertilizer or soil amendment. Dried waste products have also been used as fuel in boilers and cement kilns. Dual counter-rotating shafts with unique intermeshing wedge-shaped paddles produce uniform heating and high heat transfer rates. The use of
-
Supplier: Inproheat Industries Ltd.
Description: cost-effective alternative to boiler/heat exchanger systems and direct steam injection. Several plants have adopted SubCom® as a solution to their heating challenges. The Technology The use of fossil fuels has helped industrialization enormously, but this has resulted in an increase of
- Features: Canada Only, North America, Other
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Process: Evaporation
- Industry Served: Foods / Beverages, Oil Refining, Pulp and Paper, Waste Water Treatment
-
Supplier: UL Standards & Engagement
Description: Electrically powered steam generating units having an electrical input power rating of more than 15 kW per steam generating vessel shall also comply with the applicable requirements in the Standard for Heating, Water Supply, and Power Boilers - Electric, UL 834; b) Units
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. The ACME
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 381,780.96212896623 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 89,082.22449675878 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Peerless Boilers
Description: 211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low
- Heat Output (Capacity): 503,999.99999999994 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,272,603.2070965539 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The FW Series boiler is a 3-pass cast-iron boiler designed for use with light oil, gas, or a light oil-gas combination. The FW Series is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door
- Efficiency: 82.2 to 85 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,346,414.1931081542 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100%
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
Find Suppliers by Category Top
Featured Products Top
-
In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Upstream oil/gas engineers will find McCrometer's precision V-Cone® Steam-Injection Flow Meter supports enhanced oil recovery (EOR) technologies that produce heavy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
steam injection or heating, as well as in HVAC systems for plants and institutional facilities. The new V-Cone Flow Meter for steam, ideal for process, plant and facility applications, provides accurate flow measurement in steam process lines connecting boilers with process (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT has a full line of Steam Service Check Valves available in sizes 1/2" and up for your steam applications. Over the years, many different industries have asked DFT® which of our check valves are the best for steam service applications on their (read more)
Browse Steam Valves Datasheets for DFT Inc. -
Flue Gas Desulfurization, also known as FGD, is a set of technologies used to remove sulfur dioxide from exhaust flue gases in sulfur oxide emitting processes such as Coal Fired Boilers, Pulp and Paper Plants, Oil Fired Boilers, Diesel Generators, Power Plants, Industrial Boilers and Waste (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process
More Information Top
-
Economic feasibility study of a wood gasification-based methanol plant: A subcontract report
… Diesels Stack Bucket Elevator Acid Gas Stack FBC Baghouse Fixed Foam Fire Protection System and Building Halon Fire Extinguishing System Sponge Iron Bed (Main) Sponge Iron Bed (Spare) FBC Steam Drum Diesels Waste Heat Boiler Steam Drum Oil /Water Separator Nitrogen Surge …
-
Modeling customized product configuration in large assembly manufacturing with supply-chain considerations
• Steam system including oil -fired steam boilers , waste heat recovery boiler, steam lines, and consumers.
-
Environmental assessments of waste-to-energy conversion systems
Emissions were characterized from refuse pyrolysis, a municipal incinerator fired with solid waste, a power plant boiler fired with wood waste and fuel oil , a steam boiler fired with coal and densified refuse derived fuel, and a power boiler fired with refuse …
-
Proceedings of AEC pollution control conference, Oak Ridge, Tennessee, October 25--27, 1972
sult from the combustion of waste oil in the burners of a steam boiler .
-
Natural gas 1995: Issues and trends
Natural gas consumed by electric utilities includes gas used in coal-, oil -, and waste -fired steam boilers to enhance combustion and flame control.
-
http://www.davidsuzuki.org/publications/downloads/2002/DSF_Energy.pdf
Besides the energy efficiency gain, the main environmental benefit claimed for such cogeneration is that the total air emissions of a complex are reduced by replacing inefficient and “dirty” gas, oil , pulp liquor or wood waste steam boilers with “clean” and efficient …
-
Combustion testing and heat recovery study: Frank E. Van Lare Wastewater Treatment Plant, Monroe County. Final report
At the FEV plant, either steam from a waste -heat boiler or hot oil from a flue gas-to-oil heat exchanger would be used as the heat-transfer medium.
-
Advanced Turbine Systems Program conceptual design and product development. Task 3.0, Selection of natural gas-fired Advanced Turbine System
… Natural Gas SupplyPiping FUEL PREPARATIONAND TREATMENT Fuel Heaters FEEDWATERand MISCELLANEOUS SYSTEMS and EQUIPMENT (includingthe following) Feedwater System MakeupTreatment,Pretreating,and Storage OtherFeedwaterand Condensate Subsystems ServiceWater Systems OtherBoilerPlant Systems Fuel Oil SupplySystem Waste TreatmentEquipment MiscellaneousPower Plant Equipment BOILER , STEAM GENERATOR Heat Recovery Steam …
-
Marine machinery
Gas turbine ships with diesel generators may use the diesel cooling water or steam produced in a waste -heat boiler or an oil -fired package boiler.
-
CR4 - Thread: utilising exhaust energy for cooling of machinery spaces
Heavy fuel oil is heated using steam usually from the waste heat boiler .
Indicates content that may require registration and/or purchase.