-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact 10 A (resistive load) 8 A
- Type: Instrument
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level switch with double
- Type: Instrument
-
Description: anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste
- Horsepower: 951.5564732810022 HP
- Maximum Discharge Flow: 22.190448 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Sewage Pumps WW05 Series 3872 Applications: Residential Sewage Systems Dewatering Water Transfer Anywhere waste or drainage must be disposed of quickly, quietly and efficiently Features and Benefits Impeller is glass-filled thermoplastic full-Vortex
- Pump Type: Wastewater Treatment Pumps
-
Supplier: ebm-papst Inc.
Description: ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is
- Pump Type: Condensate Pumps
Find Suppliers by Category Top
Featured Products Top
-
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
regular upkeep of the boiler fuel system. An efficient fuel system ensures that fuel is not wasted, optimizing fuel costs. Another example is the water treatment system in the boiler which requires routine maintenance, failure which would cause the unnecessary buildup of impurities resulting in boiler (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Electrical heat tracing is used throughout most process plants, power plants and waste water treatment facilities (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY (read more)
Browse Drum Pumps Datasheets for Vortec -
original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield
More Information Top
-
Industry Announcements/
SJE-Rhombus®, a manufacturer of float switches , water / waste water controls, and pressure booster controls, has added Roth/Sirianni LLC as its representative agency for the state Alaska.
-
Maintenance and culture of living benthic molluscs from high Antarctic shelf areas
The new water is added on one side of the aquarium and an overfiow installed on the opposite wall will canalize the excess of water to a waste pump with floating switch .
-
Nontoxic Liquid Metal Alloy Could Substitute For Mercury
Rancourt sees several potential applications, starting with electrical float switches used to sense the level of sewerage and waste water , as well as on boat bilge pumps and home sump pumps.
-
Nontoxic Liquid Metal Alloy Could Substitute For Mercury
Rancourt sees several potential applications, starting with electrical float switches used to sense the level of sewerage and waste water , as well as on boat bilge pumps and home sump pumps.
-
CR4 - Thread: CSA Rules and Level Control of Submersible Electric Pumps
I have done several applications using float switches for level control of pumps in Canada at waste water stations.
-
States > Louisiana > State > Statutes > Title 30 - Minerals‚ Oil and Gas‚ and Environmental Quality > Subtitle II - Environmental Quality > 23 - Lo...
On and after August 1, 2006, no person shall install a mercury switch or mercury containing device in any drinking water system or waste water system including, but not limited to level indicators, float switches , pump control, and pressure sensing systems.
-
CR4 - Thread: How To Design Reversing Motor Control with One Float Switch
But... a "chopper pump" used in the waste water industry has this kind of similar sequence, just not based on a float switch .
-
Grainger.com
• Waste Water Removal System, Below Grade, 4/10 HP, Automatic Piggy-back Mechanical Float Switch , Voltage 115, 60 Hz, 1 Phase, Amps 13, Inlet 4 In, Outlet 2 In, Vent -, GPM of Water @ 10 Ft. of Head 50, Max.
-
Sump, Effluent and Sewage Pumps - Pumps - Grainger Industrial Supply
• Waste Water Removal System, Below Grade, 4/10 HP, Automatic Piggy-back Mechanical Float Switch , Voltage 115, 60 Hz, 1 Phase, Amps 13, Inlet 4 In, Outlet 2 In, Vent -, GPM of Water @ 10 Ft. of Head 50, Max.
Indicates content that may require registration and/or purchase.