-
Description: DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly,
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 110 F
- Features: Corrosion Inhibiting / Rust Preventive, Other
- Form: Liquid, Water Based
-
Supplier: Sanchem, Inc.
Description: Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon
- Coverage: 650 to 700 ft²
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Solvent Based, Water Based
- Industry: OEM / Industrial, Military Specification
-
Description: ZINC CLAD 3100 is a two-package, waterborne, inorganic zinc pre-construction primer designed to provide excellent welding and weathering properties. Recommended Usage Shipbuilding Petrochemical tank construction Water storage and Water treatment tank
- Chemistry: Metal / Metal Filled, Zinc
- Cure / Dry Temperature: 77 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Water Based
-
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Coverage: 580 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Corrosion Inhibiting / Rust Preventive
-
Description: WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Waterproof / Water Repellant, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Heat Resistant / High Temperature
- Form: Liquid, Water Based
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 755 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive
-
Description: DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 55 to 120 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Heat Resistant / High Temperature
- Form: Liquid, Water Based
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Chemistry: Metal / Metal Filled, Zinc
- Features: Protective
- Form: Water Based
- Industry: OEM / Industrial, Marine
-
Supplier: Rust-Oleum Corporation
Description: Multi-surface sandable primer, zero VOC, zero HAP, single component
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Coverage: 640 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Exterior
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Solvent Based, Water Based
- Industry: Process Equipment, OEM / Industrial, Machine Tools
- Substrate / Surface: Metal, Steel
-
Supplier: Whitford Corporation
Description: PTFE non-conductive primer.
- Form: Water Based
- Industry: Automotive
- Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: PTFE-conductive primer for reprographic fuser roller.
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Water Based
- Industry: OEM / Industrial, Automotive
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
-
Supplier: Whitford Corporation
Description: PFA-conductive primer for reprographic fuser roller.
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Water Based
- Industry: OEM / Industrial, Automotive
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown
- Coverage: 650 to 700 ft²
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Water Based
- Industry: OEM / Industrial, Military Specification
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying
- Features: Corrosion Inhibiting / Rust Preventive
- Form: Liquid, Water Based
- Industry: Other, OEM / Industrial
- Substrate / Surface: Aluminum, Metal
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less
- Features: Corrosion Inhibiting / Rust Preventive
- Form: Liquid, Water Based
- Industry: Other, OEM / Industrial
- Substrate / Surface: Aluminum, Metal
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Water Based
- Industry: OEM / Industrial, Military Specification
-
Supplier: Tnemec Company, Inc.
Description: Penetrating, flexible and low-odor primer
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 75 F
- Features: Waterproof / Water Repellant, Interior, Exterior
- Form: Liquid, Water Based
-
Supplier: Tnemec Company, Inc.
Description: A low odor, rapid cure, wear-resistant coating
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 60 to 85 F
- Features: Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Interior, Exterior
- Form: Liquid, Water Based
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 433 to 465 ft²
- Cure / Dry Temperature: 77 to 160 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Water Based
-
Supplier: PPG TrueFinish
Description: Excellent corrosion protection, low odor, no heavy metals
- Coverage: 577 to 610 ft²
- Cure / Dry Temperature: 77 to 160 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Water Based
-
Supplier: Whitford Corporation
Description: Primer for PFA sleeves applied to roller flash-baked.
- Cure / Dry Temperature: 572 F
- Form: Water Based
- Industry: Automotive
- Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
various material suppliers. Some UV primers and water-borne paints present problems. The first step was to create the Airless Skill™ tip to deliver premium atomization in dedicated Airless applications. To support this business need and to add to our wide range of applicators (from (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc. -
designed for extreme performance. For extra production, use INFERNEX® LP-1100, an alkyd-based barrier coating primer with high-temperature components. The coating passed a battery of extreme pre-thermal and post-thermal tests for heat resistance (adhesion, hardness, color retention), 3 cycles (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
RESTORE-X® Wood Restoration Products can make your job easy and increase your satisfaction. RESTORE-X® products are biodegradable, odorless, and non-flammable. They are also water based for easy clean-up and specially formulated for your safety. In the (read more)
Browse Datasheets for FORREST Technical Coatings -
enabling activity in many coatings, particularly primer systems and aqueous immersion applications. This is due to increased crosslink density at the interphase and resistance to hydrolysis. Since dipodals are able to form six bonds to a substrate, hydrolysis resistance is estimated to be 100 (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Gelest, Inc. -
lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Food & Beverage Food and beverage applications demand actuators that are durable and reliable. They must be able to operate for long hours and be capable of withstanding frequent high-pressure hygienic wash downs that expose (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plastic, wood, leather, marble, metal, glass, ceramic tiles, etc. Each adhesive surface may come into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed and dried with clean water before being used again immediately without affecting the original stickiness. These (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
wider ecological balance, providing a specialised wildlife habitat, absorbing carbon dioxide and storing water that slowly feeds down to the lower landscapes, filling reservoirs and maintaining the water table. An epic programme that brings together the expertise of the National Parks, the (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
comply with NEMA 4 requirements for protection against ingress of water, dust, and dirt. Optional enclosures are available to meet or exceed the NEMA 4X and NEMA 7 specifications for safe and efficient operation in corrosive, ignitable, or explosive environments. Epoxy coatings are available to (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
New Aircraft Pretreatment & Wash Primer System
This paper will discuss the development of a non-toxic, non-hazardous, self-healing pretreatment as well as a low VOC, water based wash primer .
-
Vinyl Surface Coatings
Newer water - based PVB dispersion wash primers are now available that reduce VOC emissions.
-
http://www.clays.org/journal/archive/volume%2010/10-1-299.pdf
… Sash and trim paints Wall primer-sealers Interior enamels Enamel undercoaters Interior fiats Interior fiats of low solids content Thixotropic stipple paints Multicolor finishes Water - based metal protective primers Light metal alloy primers … … paint system Two-package wash primers Intermediate vinyl anti …
-
Progress in Polymers in Concrete
… of repair work were executed as follows; 1) to remove the deteriorate and fragile part by use of high-pressure water washing , 2) to ensure the … … between repair material and base concrete by use of epoxy resin primer , 3) to overlay polymer …
-
Care and Repair of Advanced Composites, Second Edition
Warm water treatment process, 458 Warp clock, 149, 151–152 Warp, definition of, 38, 46 Warranty Investigation Report, 378, 384f Washing , 269–270 high–pressure, 15 Waste disposal, 196, 198 Water - based corrosion-inhibiting primers , 459 Water break test, 284–285 Water contamination, of compressed air …
-
The effect of pumicing on the in vivo use of a resin modified glass poly(alkenoate) cement and a conventional no-mix composite for bonding orthodontic brackets
… included: • acid etching with 37 per cent orthophosphoric acid for 30 seconds; • washing with copious amounts of water ; • thorough drying with … … free compressed air; • primer was placed onto both … … surface and the bracket base ; • filled diacrylate paste …