Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME Standards and Certification
Description: accumulation, and proper methods of tube plugging. New topic areas are also explored: assigning a dollar amount and excess carbon emissions to condenser fouling; methods for estimating cooling water flow rate;and performance analysis for multicompartment condensers. back to top
-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME
Description: accumulation, and proper methods of tube plugging. New topic areas are also explored: assigning a dollar amount and excess carbon emissions to condenser fouling; methods for estimating cooling water flow rate;and performance analysis for multicompartment condensers. back to top
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
-
Supplier: Schutte & Koerting
Description: Barometric Counter-Current Condensers are used where water supply is limited or an excessive amount of non-condensables requires the use of a separate vacuum pump, and local conditions necessitate a side vapor inlet. Barometric Counter-Current Condensers are the only
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: ASME
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
-
Supplier: ASME Standards and Certification
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
-
Supplier: ASME
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b) turbine
-
Supplier: ASME Standards and Certification
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b) turbine
-
Supplier: ASTM International
Description: condensers, filters, pumps, sample containers, and packaging materials are included, but items such as sampling nozzles that are used for obtaining steam or water samples from their source and apparatus used in subsequent methods of test and analysis are excluded. 1.2 For
-
Supplier: Munters DH
Description: needs to continuously satisfy desired supply air conditions, these units are also available as split systems, water and chilled water cooled versions. All configurations can include winter heating options utilizing gas, electric, hot water and steam. When 100%
- Air Volume: 2,000 to 16,000 SCFM
- Features: Control Sensor, Integral Control Panel, Integral Cooling, Microprocessor Control, NEMA Rated, Other, Process Air Filter, UL Listed, Variable Blower Configuration, Weather Tight
- Desiccant Reactivation: Electric, Gas Fired
- Removal Technique: Solid Desiccant Rotor
-
Supplier: UL Standards & Engagement
Description: heaters, or hot water or steam heating coils; b) Air conditioners for cooling with or without factory, or field-installed electric resistance heaters, or hot water or steam heating coils; c) Liquid chillers and compressor-evaporator or liquid chiller assemblies intended
-
Supplier: CSA Group
Description: or water-cooled heat reclaim. Packages can also be supplied without a condenser. 1.4 This Standard applies to (a) factory-designed and prefabricated water-cooled absorption chiller/heater units; (b) units that are (i) single-effect indirect-fired by steam or
-
Supplier: ASTM International
Description: significant when steam is generated at sufficiently high pressure to cause appreciable vaporization of sodium hydroxide from the boiler water. 13.2 Mechanical and Ion-Exchange Degasser-By combining mechanical and ion-exchange degassing of steam or condensed steam, or
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Water Supply City Water Chilled Water Return Chilled Water Supply Domestic Cold Water Domestic Hot Water Drain Fire Protect Water Gas Glycol Heating Water Return Heating Water Supply High Pressure Air High Press Steam Heating
- Marker Type: Adhesive Label
- Features: Chemicals, Drain / Condensate, Gases, Return, Sprinkler / Fire, Vacuum, Water - Hot/Cold
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AH Series Advanced Horizontal Unit Heaters are designed for rugged industrial applications and can be used with a variety of heat transfer fluids such as steam, circulating hot water, and glycol heating systems or in liquid cooling applications, including flash
- Sleeve (Sheath) Material: Aluminum, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: CSA Group
Description: heaters, or hot water or steam heating coils; b) Air conditioners for cooling with or without factory, or field-installed electric resistance heaters, or hot water or steam heating coils; c) Liquid chillers and compressor-evaporator or liquid chiller assemblies intended
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Water Supply City Water Chilled Water Return Chilled Water Supply Domestic Cold Water Domestic Hot Water Drain Fire Protect Water Gas Glycol Heating Water Return Heating Water Supply High Pressure Air High Press Steam Heating
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Baltimore Aircoil Company
Description: drained from the unit when the pump is shut off, the indoor remote sump tank eliminates the need for other methods of freeze protection, such as cold water basin heaters, hot water or steam coils, or steam injectors. Remote sump tanks are also used to simplify
- Volume Capacity: 94 to 1,390 gallons
- Diameter / Width: 22.5 to 66.5 inch
- Features: Other Tank
-
Supplier: Schutte & Koerting
Description: Mechanical Atomizing Desuperheater units employ one or more special spray nozzles to atomize the water droplets and produce the heat transfer contact area necessary for cooling the steam and evaporating the droplets. Initial applications were for periodic usage on emergency
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Description: flow 27 to 1,200 m³/h 15.9 to 705.9 cfm The L-BL2 range comprises compact plug-and-play systems for easy on-site installation. The pumps are air-cooled, 100 % oil-free and do not require additional water during operation. In addition, the vacuum pumps provide a much higher resistance
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: CSA Group
Description: systems providing heat removal from the reactor core to the ultimate heat sink(s) for water-cooled nuclear power plants during outages. 1.2 This Standard covers only fuel cooling within the reactor core and does not cover spent fuel pool cooling, off-reactor fuelling operations, or the
Find Suppliers by Category Top
Featured Products Top
-
COOLING TOWERS WITH GRAVITY STRAINER Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Quiet Protection for Critical Cooling. DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission-critical cooling system applications. Cooling systems in continuous-duty applications require dependable uptime (read more)
Browse Check Valves Datasheets for DFT Inc. -
, including cleaning, cooling, rinsing containers, steam generation, ingredient moving, sanitation, and more. Not only does this cause operational and product quality issues for a company, it also has an impact on the environment and the planet as a whole. By recognizing the impact and consequences (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
axial load. Additional application keywords: rotating union for water, steam rotary joint alternative, heavy-duty rotary coupling, flange-type rotary connector, industrial rotating seal, low-speed high-torque rotary joint, large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
to generate electricity. Condensate pumps: Once the steam has passed through the turbine and lost some of its energy, it passes through the condenser, where its volume is reduced by cooling the steam, which condenses the steam back into water and returns it to the boiler. Cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
finish and its inside cooling material allows for a high speed grinding and polishing without cold water. 2?Good Polishing Effect: Polishing effect is close to real teeth, uniform and delicate grain, bright and scratch-free. 3?Easy Disinfection: All polishing materials can be sterilized by 135? high pressure steam. (read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd.
Conduct Research Top
-
Portable Leak Detection Instrument Improves Heat Rate at Electric Power Plant.
By using a ruggedized portable ultrasonic leak detector, Mr. Brian Thorp, PdM Technician for Seminole Electric has been able to provide quick leak detection and repair on an aging steam condenser, allowing the utility to provide maximum power during high demand periods. Seminole Electric
More Information Top
-
Report on Preliminary Engineering Study for Installation of an Air Cooled Steam Condenser at Brawley Geothermal Plant, Unit No. 1
The main water cooled steam condenser shall be operated with a .
-
Energetic, exergetic and thermoeconomic analysis of Bilkent combined cycle cogeneration plant
The superheated high pressure steam is delivered to the steam turbine, which produces power by expansion up to vacuum conditions permitted by the water cooled steam condenser .
-
Solar pond/fuel assisted water desalination plant
expands in the turbine from c to d in Fig. 3 and the exhaust is thrown into a conventional water cooled steam condenser at 10 kPa.
-
Liquid metal fast breeder reactors, 1972--1973
FERMI FAST BREEDER REACTOR - steam condenser cooling water discharge system for, delayed calibration of radiation monitors for main .
-
Corrosion in the Petrochemical Industry
Crevice corrosion under seal in type 316 stainless steel sieve from steam condenser cooling water system exposed to flowing seawater for two years at less than 40 C (104 F).
-
Drum incinerator for the thermal destruction of muddy effluent sediments
Electrical energy to user Turbine generator Condenser Cooling water Steam to user Condensate from user .
-
Steam condenser
…lower overall heat-transfer rate, which is of the order of 10–12 Btu/(°F )(ft2)(h) [57–68 W/(°C)(m2)] in contrast with the normal 600–700 Btu/(°F)(ft2)(h) [3.4–4.0 kW/(°C)(m2)] characteristic of water - cooled steam condensers .
-
CR4 - Thread: steam surface condenser
I want to ask about the turndown ratio of water cooled steam surface condenser & how it is calculated.
Indicates content that may require registration and/or purchase.