Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400°F (204°C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control when installed with
- Valve Type: Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control when installed with
- Valve Type: Ball Valves
- Primary Material: Copper
- Media: Water
-
-
Supplier: Burger & Brown Engineering, Inc.
Description: singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Features and Benefits Compact size well-suited to small locations ¼” to ½” inlet size, 3/8” outlet Rugged construction provides years of
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Kelly Pneumatics, Inc.
Description: Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Flying Wire Leads Working Pressure -14.7 to 100 psig (6.8 bar) Flow Range
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Clippard
Description: Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: Burger & Brown Engineering, Inc.
Description: manifolds. The Delta-Q Regulator allows full adjustability of flow volume from unrestricted flow to complete shut off using the manual flow control knob. The modular design allows users to customize models meeting scientific cooling requirements for each
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Proteus Industries Inc.
Description: Direct control of output from a heat exchangerFCV-M Series Flow Control Valves are controlled by an external PID controller using an accompanying driver unit. Valve position is controlled and continuously monitored by the PID controller with a 4-20 mA or DC signal. FCV-M Series
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Media: Liquid
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Invotec Solutions Ltd.
Description: Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. General
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: maintenance to prevent particle contamination. 2. Mixing and Dispensing (CDM & VMB) The CDM handles precise blending and dilution at the point-of-use. Users must select the pre-programmed recipe control to automate the mixing of chemicals with DI water. Use the Valve Manifold
- Body Material: Stainless Steel
-
Supplier: Aggreko
Description: accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system conditions (variances in ambient
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system conditions (variances in ambient
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom VMB Valve Manifold Boxes for Enhanced Tool Isolation and Maximum Uptime in Complex Chemical Distribution Networks Custom Valve Manifold Boxes (VMB) serve as the critical distribution hubs within complex chemical delivery networks. In high-stakes environments like semiconductor
- Body Material: Stainless Steel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: diameter DN 10 (2 or 3) offer additional flow paths. A flow regulator or an orifice can be applied into the valve seats to achieve a defined flow limitation. The valve components are servo controlled and normally closed (NC). Coil systems for common voltage and frequency ranges
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 5
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: OTT Hydromet
Description: The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump, tank, manifold, control board, display/keypad & enclosure. The
- Maximum Operating Pressure: 25 psi
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE WITH AN ON/OFF VC STYLE ACTUATOR1, 1/4 INPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
- Primary Material: Stainless Steel, Steel
- Media: Water
-
Supplier: Invotec Solutions Ltd.
Description: The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting an injection mould, the Mould Temperature Regulator
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Armstrong International
Description: The Brain® DRV80RBS DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with a
- Number of Ports/Ways: 5
- Valve Size: 1 to 3 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Operated Switch Valve For the quick shut-off of consumer lines. Allows multi-stage operation of several valves, thus saving costly manifolds for distributing the water. With position indicator (also for explosion proof areas) Switching position: de-energized for opening
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-200L-CDS,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Electrically Operated Switch Valve Recommended for the quick shut off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions: § With thread or lens connection § For 12 V DC and 24 V DC
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: point-of-use. Users must select the pre-programmed recipe control to automate the mixing of chemicals with DI water. Use the Valve Manifold Box (VMB) to isolate specific branch lines when servicing individual tools without halting the entire facility supply. 3. Safety and Waste
- Body Material: Stainless Steel
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way,
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Invotec Solutions Ltd.
Description: shuts-off Supply water conveniently near the machine control, rather than with conventional ball valves on the water drops/risers or Supply manifold, typically located at the opposite side of the press. Full Port Design: Permits maximum cooling water flow at
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: Water Systems An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: Dupont Water Solutions
Description: flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: Festo Corporation
Description: Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
- Valve Size: 0.393701 inch
- Pressure Rating: 36.259425 to 101.52639 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
-
Supplier: Ruskin Company
Description: The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a
- Gas Volumetric Flow Rate: 202 to 24,428 SCFM
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Features: Controller Functions, In-line
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The
- Valve Size: 0.1968505 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: properties are extended due to the simple “screw in†version, which supports easy assembly, service and tests by the customer. The design of a separate valve seat by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The rate of flow of the
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Positive properties are extended due to the simple “screw in†version, which supports easy assembly, service and tests by the customer. The design of a separate valve seat by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The rate of flow of the
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
changes in tubing or partial clogging could cause flow variations, leading to inconsistent ionization, degraded data quality, and frequent unplanned maintenance. Achieving precise flow control seemed to require a full redesign of the gas delivery system—a high-risk, resource-heavy project that (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
designed to eliminate the need for water and compressed air rinsing, and reduce the costs associated with them. By providing static control and incorporating powerful ionization into its process, the unwanted particulates and contaminants are unable to adhere to the surface and are discharged away from (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
equipment can reduce VOC emissions. Environics: Revolutionizing VOC Monitoring and Control Environics, a world leader in computerized gas flow instrumentation, offers advanced gas dilution systems explicitly designed for VOC monitoring programs (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves in the second enclosure. The electronics enclosure connects to a computer via a 9 pin serial port connector and cable. The 4040 software, on the computer, communicates with the microcomputer board inside the electronics (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin? Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
constantly profiles the water flow, ensuring unsurpassed accuracy, control and efficiency in processes designed to remove large particulates and clarify water prior to disinfection. Additional benefits include a high turndown ratio, automatic sensing and correction for shifting profiles, and reduced (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
separator. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the tank. The resulting profile can be used to track the vertical location of an interface/rag layer and the emulsion thickness. The data can be used for flow control, diluent and other (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
and Nanoparticles. Hertfordshire, UK: Research Studies Press LTD; 2003; 324. 2. Giddings, J. C. Field-flow fractionation: analysis of macromolecular,. colloidal, and particulate materials. Science 1993, 269, 1456e1465. Figure 8. Experimental results: trapping 2-mm beads suspended in DI water (V1 ¼ V2 ¼ 190 Vrms
More Information Top
-
Seakeeper
… a separate stainless steel enclosure, which contains system power supplies, computer and control software and the Inmarsat C transceiver; Instrument Module (wet) with room for five sensor suites, water pump, leak moisture detector and water flow ( controllable ) manifold ; Water Intake and Plumbing …
-
An integrated model of extrusive sand injectites in cohesionless sediments
A manifold controlled water flow through the inlet pipes, maintaining an even flow across each of the input pipes (Fig. 1A).
-
Practical aspects of steam injection processes: A handbook for independent operators
Air compressof Airreceiver tank HigMow press. switch Air relief valve Pressure gauge Gauge valve Instrument air filter Air pressure regulator Airpressureregulator Pneumatic transmitter Transmitter valve manifold Water flow rategauge Burner control signal Flow purge solenoid High purge solenoid Low fire solenoid High …
-
Key respiratory genes elucidate bacterial community respiration in a seasonally anoxic estuary
The flow - controlled manifold distributed waters gently through short tubes into the bottom of sampling vials simultaneously that were allowed to overflow for 1+ min before they were sealed.
-
Introduction to Phytoremediation of Contaminated Groundwater
The whole process can be automated such that a control box turns separate solenoids on and off in the manifold that controls the water flow to individual pipes.
Indicates content that may require registration and/or purchase.