Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: LOW PRESSURE WATER HEATING BOILERS (UNDER 800,000 BTU/HR OUTPUT)
-
Supplier: Accuris
Description: LOW PRESSURE WATER HEATING BOILERS (OVER 800,000 BTU/HR OUTPUT)
-
Supplier: Accuris
Description: Heating boilers - Energy assessment of hot water storage systems
-
-
Supplier: Accuris
Description: Heating boilers \x96 Energy assessment of hot water storage systems
-
Supplier: UL Standards & Engagement
Description: Heating, Water Supply, and Power Boilers - Electric UL 834 1.1 These requirements cover electric heating, water supply, and power boilers rated at 15,000 volts or less intended for commercial or industrial applications utilizing hot water or steam.
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to factory built manually and/or automatically fueled solid fuel-fired hydronic heating appliances, water heaters and boilers, as defined in Section 5, Glossary, intended to be fixed non-moveable appliances. 1.2 The appliances are intended to burn
-
Supplier: Watts
Description: Series 144 Process Boiler Water Feeders are used in heating applications on pressing machines when feed through the float chamber is permissible. It has external water feed connections: a 1/2 in. (15mm) NPT female water feed connection and a 1/2 in. (15mm) NPT
- Valve Size: 0.5 inch
- Media: Steam, Water
-
Supplier: CSA Group
Description: Preface ASME-BPVC-IV-2017 provides requirements for design, fabrication, installation and inspection of steam heating, hot water heating, hot water supply boilers, and potable water heaters intended for low pressure service that are directly fired by oil,
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Thermon, Inc
Description: All Caloritech™ Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different seriesHWBThe Caloritech™ HWB Packaged Horizontal Hot Water Boiler is designed for use in applications
- Features: ASME Certified
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Type: Hot Water
-
Supplier: Thermon, Inc
Description: Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This
- Fuel Type / Heat Source: Electric
- Type: Hot Water
- Features: Other
- Orientation: Vertical
-
Supplier: INTEC Energy Systems
Description: Steam generation up to 100 t/h Hot water generation up to 65 MW For medium and high capacities the SCHNEIDER Eckrohrkessel offers a safe and reliable solution for the generation of saturated or superheated steam as process steam or the generation of hot water for long distance
-
Supplier: ASME
Description: Provides the latest code cases for Section IV, Heating Boilers. These approved alternatives run across different methods of construction of steam heating boilers, hot water heating boilers, hot water supply boilers and potable
-
Supplier: ASME Standards and Certification
Description: Provides the latest code cases for Section IV, Heating Boilers. These approved alternatives run across different methods of construction of steam heating boilers, hot water heating boilers, hot water supply boilers and potable
-
Supplier: Acme Engineering Products
Description: Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings
- Heat Output (Capacity): 30,706.243602865914 to 12,282,497.441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. Any voltage up to 20 KV, 3 phases, 3 wires, and
- Heat Output (Capacity): 10,235,414.534288637 to 116,001,364.7219379 BTU/hr
- Maximum Temperature: 248 F
- Maximum Pressure: 115 psi
- Fuel Type / Heat Source: Electric
-
Supplier: ASME
Description: in use in 100 countries around the world. Product Scope / Abstract This Section provides requirements for design, fabrication, installation and inspection of steam heating, hot water heating, hot water supply boilers, and potable water heaters intended for
-
Supplier: ASME Standards and Certification
Description: in use in 100 countries around the world. Product Scope / Abstract This Section provides requirements for design, fabrication, installation and inspection of steam heating, hot water heating, hot water supply boilers, and potable water heaters intended for
-
Supplier: INTEC Energy Systems
Description: SCHNEIDER-Three Pass Boilers series HWO as high pressure hot water generators in single flame tube design, capacities up to 12.0 MW with fuel oil or 15.6 MW with gas firing systems. SCHNEIDER-Three Pass Boilers as high pressure hot water generators are the ideal heat
-
Supplier: Cleaver-Brooks
Description: with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 900 to 1,800 HP Wetback boiler design 4, 4.5, and 5 sq ft / boiler HP designs
- Heat Output (Capacity): 2,290,685.772773797 to 4,581,371.545547594 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer
-
Supplier: Cleaver-Brooks
Description: The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks
- Maximum Pressure: 160 psi
- Fuel Type / Heat Source: Electric
- Type: Hot Water, Steam
- Features: Low Emissions
-
Supplier: Thermon, Inc
Description: The Caloritech™ BFP Boiler Feed Pump is designed to augment boiler operation if condensate is not required to be returned to the boiler and mains water pressure is not 10 psig or more above maximum boiler operating pressure. Please note that pump motor is normally
- Task: Heating Only
- Heat Source: Steam
-
Supplier: WATTCO
Description: different types of steam and hot water boilers. Low-pressure steam boilers are limited to 15 psig and are predominantly used in common heating practices such as comfort heating. High-pressure boilers are used for more intense applications and can have up to
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Watts
Description: Series 740 Boiler Pressure Relief Valves are used in hot water space heating boiler applications to protect against excessive pressure on all types of hot water space heating boiler equipment. It consists of a iron body construction with expanded
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Cleaver-Brooks
Description: condensing and non-condensing boilers, respectively. The control uses the monitored system variables to select and operate the appropriate boiler or boilers from operating groups or banks of boilers. This approach avoids the detrimental effects on boiler and
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Stand-Alone
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Weil-McLain
Description: Key Features Hydro-wall design with water circulating completely around the combustion area - no refractory combustion chamber or separate base Designed for easy maintenance - all heating surfaces can be cleaned from the left side of the boiler Cast iron sections are made
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA B140.7, Oil-burning equipment: Steam and hot-water boilers. This edition combines and replaces CSA B140.7.1-1976, Oil-Fired Steam and Hot-Water Boilers for Residential Use, and CSA B140.7.2-1967, Oil-Fired Steam and
-
Supplier: CSA Group
Description: ISO 13675:2013 is the general standard on generation by combustion sub-systems (boilers) for oil, gas, coal and biomass burning. It specifies the required inputs, calculation method, and resulting outputs for space heating generation by combustion sub-systems (boilers) including
-
Supplier: Weil-McLain
Description: Key Features Gas fired water boiler with cast aluminum heat exchanger Venturi mixing body mixes air and gas providing higher efficiency Designed to operate in low temperature condensing applications Outdoor reset and domestic hot water priority standard Negative regulated gas
-
Supplier: Weil-McLain
Description: Key Features Available for water (BCP-8W) or steam (BCP-8S) Addition of extension modules (BCP-8X) allows for up to 24 stages Outdoor and heating system sensors Outdoor cut off Purge delay DHW pump relay output and optional temp sensor input Integral night setback and external night
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: is reduced by installing fewer larger-capacity boilers versus many smaller boilers Fully integrated system includes boiler, burner, and controls for multiple lead/lag configuration
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
Find Suppliers by Category Top
Featured Products Top
-
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
CEJWS Immersed Electrode Steam Boilers for Every Application Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
purpose is to heat liquids, often to facilitate fluid transfer from liquid to a vapour phase, usually in the boiler. The vapour in the boiler often services comfort heating or power generation functions. Examples of the former include providing hot water to residential (read more)
Browse Industrial Heaters Datasheets for WATTCO -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation
Conduct Research Top
-
Industrial Steam Heating Systems
Reduced to its barest elements, a steam heating system consists of a boiler to convert water to steam, piping to conduct the steam to where it is to be used, a coil or other surface for. condensing the steam and transferring the latent heat from the steam to the air, a trap to prevent the steam
-
World's Largest Penguin Facility Counts on ClearFire-C Boiler
the chilled water system. Supplemental heat and backup heating is provided by the high-efficiency, gas-firing condensing hydronic boiler. The condensing boiler system in the new penguin center is expected to be 15 to 20 percent more efficient than the traditional boiler system that operated
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
-
Top Tips to Optimize Direct Steam Heating Applications
Many companies have a need for heating of fluids in their facilities. These can include hot water for plant sanitation, boiler feedwater heating, heating of fluids to improve chemical reaction, along with hi-solids slurries and wastewater heating. Achieving fluid target temperature can reduce
-
Jotem Water Treatment uses Liqui-Cel (R) for Oxygen Removal from the Feedwater of a Central District Heating System in a Dutch Power Station
Central district heating systems have gained attention in recent years because they can be more efficient than localized boiler units. The efficiency of district heating is usually realized due to power generation plants being able to produce heat and electricity simultaneously. They also use more
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
]. Another recent study [7] estimated the following energy distribution for cleanroom operation: 56% for cooling, 36% for heating, 5% for fans, and 3% for pumps. The following measures can improve energy efficiency in cleanrooms: Reduce recirculation air charge rates. Improve air filtration quality
-
A Blissfully Silent, but Powerful Heating System for JFK Library and Museum
Condensing Optimizes Latent Energy. By turning more of the boiler's fuel into usable heat, the Benchmark's ability to operate safely in condensing mode can increase the system's efficiency by as much as 11%-12%. When loop temperatures drop below 130°F, water vapor in the combustion gases is forced
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
Operational Excellence & Lean Six Sigma Cole, G.C. Pharmaceutical Production Facilities: Design and Application, 2nd Ed. Taylor & Francis, 1998. Novartis AG. Target and Results: Energy and Water Consumption, Novartis Health Safety and Environmental Group, 2004. Merck & Co., Inc. Personal
-
Reverse Osmosis and Pretreatment Chemicals save US $110,000 for US Battery Manufacturer
, from cars to submarines to defense to healthcare. During the battery separator production process, Daramic uses three 100 to 150 lb boilers for their heating needs. Daramic used sand filters, water softeners and chemicals for pretreatment of the water prior to it going to the boilers. These water
-
St. Paul's Towers Upgrades Burners
St. Paul's Towers, located in Oakland, Calif., is part of the Episcopal Senior Community network. The 213-room senior living community requires reliable heating and hot water 24 hours a day, seven days a week. To accommodate this need, St. Paul's Towers counts on two Cleaver-Brooks, gas-fired
-
Panel Mountable Pressure Transducers
Pressure transducers form a critical function in today's closed loop systems providing data for safety, control and alarm functions encountered in typical industrial applications such as heating boilers, HVAC/R, gas correctors, compressors, test stands, fire suppression equipment and power
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
More Information Top
-
Heating Systems Plant and Control
While for identical heat outputs the capital cost of oil-fired commercial space and water heating boilers is .
-
Boiler Water Treatment Principles and Practice
Hot water heating boilers and LP steam boilers employed for hydronic system duty are almost never blown down daily, but should be blown down regularly, albeit usually for the minimum period necessary to ensure the continued safe operation of the bottom BD …
Indicates content that may require registration and/or purchase.