Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DDI pumps provide Digital Dosing from 75 ml/h up to 150 l/h with real setting of the flow rate. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precise and continuous dosing guaranteeing consistent media mixing and
- Maximum Discharge Flow: 0.00033000000000000005 to 0.66043013 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Pump Housing Material: Aluminum, Plastic
- Pump Type: Dosing Pumps, Injection Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
-
Supplier: ARGAL s.r.l.
Description: moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Magnatex Pumps, Inc.
Description: Magnatex®/ Texel® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 70 psi
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Sulzer Ltd.
Description: product pipeline LPG pipeline and CO2 injection Boiler feed Nuclear safety-related, high-pressure services Desalination Water transport and supply Power plants (cooling water auxiliary services) HPI (cooling water auxiliary services) General industry Water intake,
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: KSB AG
Description: Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection systems, auxiliary feed
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROPORTIONING PUMPS, DUAL INJECTION, PRECISION WATER POWERED, MAXIMUM INLET PRESSURE 75 PSI, 5.3KG.CM2. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe - Maximum Discharge Flow: 0.0290589255 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe - Maximum Discharge Flow: 0.0147936348 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe - Maximum Discharge Flow: 0.0042267528 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe - Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: KSB AG
Description: Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; 36410000;36410100 Main applications
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: allows disassembly of pump for service without disturbing piping. Two compartment motor for easy access to motor wiring and replaceable components. Nozzle clean out plug in pump casing. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Godiva, Ltd.
Description: Fully self-contained transportable fire pump. Rated performance of 2300l/min at 7 bar. Single stage centrifugal pump directly mounted to the engine, driven through a flexible coupling. Powered by Ford 4 cylinder water cooled engine. Stainless steel frame for protecting
- Maximum Discharge Flow: 739 GPM
- Maximum Discharge Pressure: 225 psi
- Pump Type: Fire Service Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers five models of barrel casing pumps: The GSG and CP are for high-temperature hydrocarbon processes, oil production, and offshore crude oil services, the HPcp and HPcpV for water injection to 1000 bar and offshore high energy services, and the HPT for electric
- Maximum Discharge Flow: 285 to 20,000 GPM
- Maximum Discharge Pressure: 60,665.12381 psi
- Discharge Size: 1.5 to 20 inch
- Media Temperature: -20 to 800 F
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel
- Maximum Discharge Flow: 5.45 GPM
- Discharge Size: 0.5 inch
- Pump Type: Booster Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Water Supply Pumps
- Pump Housing Material: Brass / Bronze, Stainless Steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Three
- Maximum Discharge Pressure: 652,671 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually
- Maximum Discharge Flow: 1.3566666666666667 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: clearance leads to stroke change, resulting in inaccurate measurement), and the coaxiality of moving parts must be guaranteed (affecting the service life and loading accuracy of the pump). Cleaning and sterilization 1. Cleaning procedure: After cleaning with purified water, rinse with
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Milton Roy
Description: accessories, you can customize mROY metering pumps for your most complex process needs. Specifications and regulations. Our metering pumps meet all applicable regulations anywhere in the world where they operate. The Milton Roy mRoy pump also complies with API 675
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Trebor International
Description: Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components
- Maximum Discharge Flow: 5.8 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
Find Suppliers by Category Top
Featured Products Top
-
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
to install flowmeters on its fire water lines. Challenge The customer used a competitor’s ultrasonic flowmeter on its main water injection line, which fed several produced water injection pumps. However, the flowmeter provided (read more)
Browse Flow Meters Datasheets for Panametrics -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
) Injection is an enhanced oil recovery (EOR) technique that helps recover the oil in a mature reservoir, which has been in production for many years. This technique makes it is possible to recover significantly more oil by alternately injecting carbon dioxide (CO2) gas with water. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
: Automotive: power steering systems, air conditioning units, fuel injection systems Aerospace: (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
acceleration can reduce mechanical stress, water hammer, belt shock, and peak starting current compared with direct-on-line motor starting. The drive also supports DC-injection braking for bringing a motor to a standstill. Actual braking performance depends (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part I: Organoclays Improve Performance of Pump and Treat Remediation Systems
The so-called pump and treat method has been used quite extensively for the remediation of contaminated ground water. Now it is perceived by some in the field as too expensive when compared to newer in-situ methods for the removal of organic compounds. Examples of these are bio-remediation, in-situ
-
On-line Water in Gasoil Droplet Size Analysis (.pdf)
during engine stop periods, and because rust particles may damage the injection pumps and the injectors, diesel fuel must be kept free of water.
-
Booklet available: Temperature Control By Means of Fluid Media
Content of this booklet: Theory: Temperature control units; Cooling systems for the plastics industry; Control engineering; Data interfaces; Temperature measurement in the plastics industry; Pumps; Water as a heat-transfer fluid; Treating water for use in heat transfer installations; Thermal oil
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high-capacity
-
Conductivity Measurement: Critical for Clean-In-Place Systems
systems, with the tanks being drained between programs to minimize the potential for cross-contamination. Each of the multiple stainless steel tanks holds a different quality grade of water, such as deionized water (DI), hot or cold water for injection (WFI), and water for reverse osmosis units (RO
-
Measuring Oxygen on Oil Field Steam Flood Steam Generators
is injected into oil formations at very high pressures (up to 2,600 PSI), is allowed to mix with the oil in the rock formations and thus reduce the viscosity of the oil. As a result the oil may be pumped to the surface more quickly and efficiently. Without steam injection oil fields in California
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
fabrication techniques such as hot. embossing and injection molding. We consider mixing in four devices that are inspired by. the DEP-based devices in [20, 21]. A pressure drop is used to. drive the flow of two parallel deionized water streams. through the devices. One stream contains beads
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
cells11; and to separate live yeast cells. from dead cells.12. Unfortunately, by requiring the fabrication of an electrode. array within the microfluidic channel, traditional. DEP does not lend itself to mass fabrication techniques, such. as injection molding. Insulator-based DEP (iDEP) seeks to. simplify
More Information Top
-
Natural Resources and Sustainable Development II
The transmission ratio of the water injection pump has been adjusted to 5.89 from 4.4, on the premise that the diameter of the piston keeps invariant.
-
Towards Next Generation of Smart Fields Using Intelligent Online Multi-Objective Control
The water injection system consists of three water injection pump trains that have a designed capacity of 300 m3 /h @ 230 bar, each using 2 MW.
-
Methods for Dispatching and Optimization of Economic Operation of Water Injection System of Large-Scale Oilfield
Keywords-oilfield; water injection system; water injection pump ; optimization and dispatching; power saving; .
-
Technology Qualification for the Tordis Subsea Separation, Boosting, and Injection System
The system will include a separator that removes water from the well-stream, a multiphase pump for boosting the production rate, and a water injection pump for the discharge of separated water in a disposal well.
-
A Study of the Fukushima Daiichi Nuclear Accident Process
Turned on high pressure water injection pump ⑦ .
-
Sustainable Development of Natural Resources
The results shows that when the start pressure ranges from 0MPa to 15MPa, the surge current of power system keeps below the maximum allowed surge current so that the water injection pump runs smoothly and the instruments and devices are in good …
-
Functional Verification of the Worlds First Full Field Subsea Separation System - TIORA
The SSBI station consists of a Foundation Base Structure, a Manifold, two Multiphase Flow Meter Modules, a Separator Module with separately retrievable liquid and sand level detectors, a 2,3 MW centrifugal Water Injection Pump , a 2,3 MW heliocoaxial Multiphase Pump …
-
The Tordis IOR Project
The multiphase and water injection pumps and leakage detectors are shown in white.
Indicates content that may require registration and/or purchase.