Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Features: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and
- Operating Distance: 0.1968505 to 0.3149608 inch
- Features: Capacitive Proximity Sensor, DC Powered
- Switch Type: Normally Closed, Normally Open
- Body Shape: Rectangular
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Features: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Features: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. plastic or glass. The sensors automatically account for the thickness of
- Operating Distance: 0.01968505 to 0.393701 inch
- Operating Temperature: -13 to 176 F
- Features: Capacitive Proximity Sensor, DC Powered
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: The capacitive level sensors Liquicap T FMI21-D2D2C1 78in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 78 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant
- Measuring Range: 78.7402 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -40 to 212 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The capacitive level sensors Liquicap T FMI21-D2D2C1 60in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 60 in. mm for continuous level measurement in conductive liquid. High-quality corrosion-resistant
- Measuring Range: 59.05515 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -40 to 212 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water
- Maximum Operating Pressure: 290 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Keller America, Inc.
Description: The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable
- Maximum Operating Pressure: 4.351131 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Arjay Engineering
Description: Continuous interface monitoring of static level oil/water separators This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe and the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: Normally Closed contact. The RL202 controller also features a High/Low switch that inverts the relay logic, an LED level indicator and a 0.1 to 5 second time delay. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Flygt, a Xylem brand
Description: Xylem’s Flygt brand provides customers with a complete range of products and solutions for moving water and wastewater. We design and manufacture dry and submersible pumps and mixers, and advanced monitoring and control equipment, for use in a broad range of applications including municipal
- Measuring Range: 0 to 393.701 inch
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Handles Slurries / Suspended Solids, Other Interface Type
- Meter Technology Type: Capacitive / RF Admittance, Ultrasonic / Sonic
-
Supplier: First Sensor AG
Description: The KTE2000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on capacitive ceramic pressure sensor elements and feature a stainless steel housing. They are calibrated
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2.900754 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: pushbutton. The LI5144 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5144 point level sensor with M12 connector is the
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 to 149 F
- Features: Analog Current, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. For top mounted applications, the SC750U can also be ordered with extended 316SS rod length up to 3 meters. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: FineTek
Description: Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch,
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: CONTINUOUS LEVEL SENSOR, WATER/OILS/COOLANTS, 4-DIGIT LED DISPLAY, 2 DIGITAL OUTPUTS, AUTOMATIC MEDIUM DETECTION, 472 MM PROBE, 200 MM/S MAX LEVEL CHANGE, 0.5 BAR TANK, 12-30 VDC, 50 MA MAX, CLASS 3 PROTECTION, REVERSE POLARITY, CAPACITIVE MEASURING. FREE 2 YEAR
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers,
- Measuring Range: 0 to 5 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: SensorsONE, Ltd.
Description: The LMK351 high abrasion resistant level sensor incorporates ceramic capacitance diaphragm technology which exhibits high accuracy and over-pressure at low liquid levels. The capacitive aluminium oxide (Al2O3) ceramic sensing diaphragm of the LMK351 chemical level
- Device Classification: Transmitter
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SensorsONE, Ltd.
Description: The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The LMK458 marine level transmitter is Germanischer Lloyd (GL) and Det Norske Veritas
- Device Classification: Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often encountered
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: BinMaster, Inc.
Description: probes for hygienic or ordinary uses. Versatile point level detection. Pump Room. Protect pumps against water damage caused by water leaks Brewery. Maintain proper levels in foamy hops and wort tanks Dairy Cultures. Fermentation processes during making of yogurt, kefir,
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks?
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: depending on the humidity level. Capacitive thin film sensor Measuring range: RH 0–100%, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water/Kg of dry air Low hysteresis Response time: 4 seconds
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
- Technology: Capacitive
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21 from Endress+Hauser with a sensor range of 0-20 bar H20 is a submersible, hydrostatic pressure and level sensor. It measures with an accuracy of 0.2 % (optional 0.1 %) using a capacitive, oil-free ceramic measuring cell and can be used in a variety of
- Working Pressure Range: 20 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Other
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
Find Suppliers by Category Top
Featured Products Top
-
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
technology from Endress+Hauser Sensors&Components is the Ceracore UTC30. The capacitive ceramic pressure sensor offers high accuracy and reliability in the measurement of hydrostatic pressures in various applications, for example as a level probe in bodies of water. Thanks to its modular design, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Liquid Level Sensor for Appliance Industry
The liquid level sensor is used to detect the state of the liquid, which can mainly realize the functions of water shortage, power failure protection, overflow prevention and reminder. There are many kinds of liquid level sensors, including photoelectric, floating ball, capacitive, and ultrasonic
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Handbook of Modern Sensors
Let’s consider a capacitive water level sensor (Fig. 3.8a).
-
Handbook of Modern Sensors
To illustrate how capacitance can be employed in sensing, consider a capacitive water level sensor , Fig. 4.8a.
-
An overview of the field and modelling studies on the effects of forest devastation on flooding and environmental issues
every 5 min using a capacitive water level sensor (Tru- Track WT-HR 500) (Figure 5).
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
Sensors that have been implemented and tested with the software include: temperature sensors, humidity sensors, strain gauges, load cells, capacitive water level sensors , MEMS accelerometers, and piezoelectric vibration sensors.
-
Effects of the spatial organization of agricultural management on the hydrological behaviour of a farmed catchment during flood events
The monitoring stations are provided with a capacitive water level sensor (model CCI, SERPE-TESM, Rennes, France) connected to a data logger (model Chlo´e D, SERPE-TESM, Rennes, France), allowing continuous recording of water levels, which were converted to discharge using rating…
-
Handbook of Modern Sensors
Capacitive water level sensor (A); capacitance as a function of the water level (B).
-
An evaluation of the Porac River irrigation system
Capacitive water level sensors were developed at Hydraulics Research (Pearce & Teale 1986), and mounted on the rear of standard fibre glass gauge boards.
-
Use of kinematic wave theory to model irrigation on cracking soil
Ponded depths were recorded both manu- ally, and automatically using capacitive water level sen- sors and data recorders logging continuously.
-
Use of soil moisture dynamics and patterns at different
spatio-temporal scales for the investigation of subsurface flow
processes
Water levels in stream and groundwater were measured with capacitive water level sensors (WT-HR Trutrack) at 5–10 min time intervals.
-
A multidimensional resource model for dynamic resource matching in internet of things
For example, the mea- surement principle of capacitive water - level sensor is dielectric-constant.
Indicates content that may require registration and/or purchase.