Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grundfos Pumps Corporation
Description: The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 % and reduced pressure peaks due to the multiple piston design. They are
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Pump Type: Water Pumps
-
Supplier: Clark Solutions
Description: Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump
- Maximum Discharge Flow: 0.04 GPM
- Maximum Discharge Pressure: 11.6 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: Western Integrated Technologies
Description: Pressure Rating on Most Water Glycol Fluids Pump Case and Shaft Seal are Subjected to Inlet Pressure Only Filter and/or Cool Drain Line 7 bar (100 PSI) Maximum
- Maximum Discharge Pressure: 3,002.28039 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston
- Maximum Discharge Flow: 0.3786466078666667 to 0.4182724156666667 GPM
- Maximum Discharge Pressure: 43.51131 to 58.01508 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0603099173206269 to 0.0938154269431974 HP
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 83 GPM
- Maximum Discharge Pressure: 2,000 psi
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: None, Pump Only
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Mechanical: Rotary Piston
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 35.4 GPM
- Maximum Discharge Pressure: 4,350 psi
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: None, Pump Only
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 15 CFM
- Mechanical: Rotary Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: KT single-stage models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. KT pumps are water-cooled. Optional air-cooling systems are available. Adjustable gas ballast valves are standard for handling
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 400 CFM
- Mechanical: Rotary Piston
-
Description: KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Mounting: Floor / Skid
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 52 CFM
- Mechanical: Rotary Piston
-
Supplier: MAXPRO Technologies, Inc.
Description: PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22
- Maximum Discharge Pressure: 1,305 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being
- Pumping Speed: 60 CFM
- Motor Power: 3 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: U.S. Plastic Corporation
Description: No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical
- Pump Type: Dosing Pumps
-
Supplier: Godiva, Ltd.
Description: Single pressure vehicle mounted pump. Maximum flow rated at 10000l/min and maximum pressure discharge of 24bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical seal on a stainless steel shaft directly coupled
- Maximum Discharge Flow: 2,639 GPM
- Maximum Discharge Pressure: 348 psi
- Pump Type: Fire Service Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost cost and
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold ·
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: SC Hydraulic Engineering Corporation
Description: High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures
- Maximum Discharge Pressure: 29,500 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps
-
Supplier: Sames North American Corporation
Description: This Airless 65C260 High Pressure Pump is designed for the application of water or solvent-based with medium to high viscosity materials
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and
- Material Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Description: for their superior hardness and thermal stability.1. High-Pressure Pumps: Used in high-performance pumps for applications like high-pressure cleaning, CO2 extraction, hydraulic tests, and reverse osmosis. 2. Homogenizers: Used in the food and cosmetics industries to break
- Features: Alumina-Zirconia, Specialty Ceramics
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
integral safety relay that could directly shut down the PC pump. With the analog signal connected to the VFD and the embedded logic solver and relay providing redundant safety shutdown of the PC pump, the external power supply, relay and added enclosure were eliminated. An additional digital signal (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
company in South America adopted a new approach to pump overpressure protection in remote oilfields. Read Article (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Both surge and pulsation in a fluid processing system are the result of uncontrolled pressure waves caused by an abrupt change in fluid velocity. Fluid contained in an enclosed piping system has a physical volume and, therefore, its mass can be calculated. We can then determine acceleration (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Transient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
water-based coatings commonly used throughout the metal finishing industry. Its robust air motor and piston pump design provide dependable operation and long service life, while supporting manual and automatic application systems. The pump's consistent pressure delivery helps improve finish uniformity (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
. The 30C25 is designed to handle solvent-based and water-based coatings commonly used throughout the metal finishing industry. Its robust air motor and proven pump design provide dependable operation and long service life, while supporting both manual and automatic application systems (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
More Information Top
-
Analysis and design of a water pump with accumulators absorbing pressure pulsation in high-velocity water-jet propulsion system
Abstract A large capacity and high- pressure piston wa- ter pump is often used as the power supply in a high- pressure water-jet propulsion system (HWPS).
-
A method for characterizing desiccation‐induced consolidation and permeability loss of organic soils
Data from the automatic pressure controller unit (confining water pressure and air pressure at the sample top), the LVDT (change in sample volume) and the piston pump ( water pressure at the bottom of the sam- ple and the volume of water delivered…
-
Advances in Engineering Design and Optimization III
They developed a series of pure water direction valve, pressure valve, flow valves and pure water piston pumps with rated pressure is 14MPa, flow rate is 150L/min, figure 3 and figure 4 are photos which respectively represent pure water hydraulic control valves…
-
A tissue tensioner to limit water injection during high pressure water jet debridement
27 Ball Valve Solenoid Valve Bleeder Muffler Pressure Switch Gauge Piston Pump Water Supply 550kPa Air Enmergency Stop 120 VAC Water s.e High Pressure Lo * Gauge Needle Valve lHandpiece Figure 3-3: Diagram showing setup components.
-
Reasonable location parameters of pick and nozzle in combined cutting system
Because the study of combined cutting mechanism still based on the theory of stress release in that time, and the contemporary technology of high pressure water jet, piston pump , supercharger and materials was not mature, these equipments were expensive, inefficient and always…
-
UMTH 1000 II vehicle-mounted decontamination system
…system: water cooled 2-cylinder, 4-stroke, 7.5 kW (10 BHP) at 3,000 rpm, Diesel engine Generator output: 2 kW, 220 V AC Fuel supply: 50 l Water pressurisation system: 3- piston high- pressure pump Water heating system: Diesel fuelled…
-
Daft novice questions - water coolingTig
Examples are fixed displacement hydraulic oil pumps that may just burst the system at several thousand PSI if blocked without a pressure relief valve, and water " pressure washer" piston pumps that are intended to put out a fixed volume at high…
-
Structure and Analysis for Distributing Valve of Hydraulic Driving Three Cylinder Reciprocating Polymer-Injecting Pump--《Oil Field Equipment》2013年08期
LIU Zhibin,WANG Bin,XU Guorong,WEI Jin,HUI Dongzhi(Engineering Vehicle Research Department,Sany Heavy Industry Co.,Ltd.,Changsha Hunan 410100,China);Experimental Research on Water Pressure Fluctuation of Reciprocating Piston Pump [J];Machine Tool & Hydraulics;2013-08 .
-
Swiss pattern fair in Basel
In the area of the D a m p f e r z e u, g u n g s a n 1a g e n, a vertical high pressure -three piston feed water pump is to call that has 52,5…
-
Calculation of the cooling operation of ausgemauerter vessels with aid of the Laplace‐Transformation
In the area of the D a m p f e r z e u, g u n g s a n 1a g e n, a vertical high pressure -three piston feed water pump is to call that has 52,5…
Indicates content that may require registration and/or purchase.