Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reverso Pumps, Inc.
Description: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel,
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Johnson Pump, An SPX Brand
Description: Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire fighting. Also ideally suited for shore for emptying
- Maximum Discharge Flow: 6.6 to 105.6 GPM
- Discharge Size: 0.375 to 1.5 inch
- Pump Type: Bilge / Ballast Pumps, Fire Service Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Brass / Bronze
-
Supplier: U.S. Plastic Corporation
Description: A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions.
- Pump Type: Flexible Impeller Pumps
-
-
Supplier: EBARA Pumps Americas Corporation
Description: machine water. Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4″ (spherical) Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance; NPT
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The
- Discharge Size: 2 to 6 inch
- Horsepower: 2 to 30 HP
- Maximum Discharge Flow: 16 to 1,200 GPM
- Maximum Discharge Pressure: 29.9865631 to 279.1057027 psi
-
Supplier: Johnson Pump, An SPX Brand
Description: With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch
- Maximum Discharge Flow: 13.2 GPM
- Discharge Size: 0.5 to 1 inch
- Pump Type: Bilge / Ballast Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Brass / Bronze
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with water.
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Plastic
-
Supplier: Goulds Water Technology, a xylem brand
Description: Efficiency Impeller: Enclosed impeller in 316L stainless steel maintains maximum efficiencies over the life of the pump without adjustment. Casing: Cast iron construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections. Nine
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: RS Components, Ltd.
Description: Impeller Utility pump, 110 V, 80 lpm
- Pump Housing Material: Brass / Bronze
-
Supplier: Dickow Pump Company, Inc.
Description: fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on more Dickow NHX hot water circulation pumps have been developed for medium
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Radwell International
Description: IMMERSION MACHINE TOOL & RECIRCULATING PUMP, 230/460 VOLT, 1/2 HP, 3 PHASE, 3,450 RPM, CAST IRON, 35 GPM, 19 PSI, 7-1/2" LONG X 7-1/2" MOUNTING FLANGE WIDTH, 18-5/16" OVERALL HEIGHT, NPT THREAD, ALUMINUM IMPELLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large
- Discharge Size: 3 to 6 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 55 to 1,345 GPM
- Maximum Discharge Pressure: 27.6799044 to 313.7055832 psi
-
Supplier: Tele-Lite, Inc.
Description: 3/4 HP 115V Submersible Top Discharge Pump 54 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal Construction 50-foot SOW/ASO UL Listed Cord UL Listed
- Maximum Discharge Flow: 74 GPM
- Pump Type: Submersible Pumps
-
Supplier: Tele-Lite, Inc.
Description: A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full frame protection Heavy-duty cast iron
- Maximum Discharge Flow: 152 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Self-Priming Pump
- Features: Water Pumps
-
Supplier: Brawn Mixer
Description: Provide the down-pumping axial flow required for flow patterns similar to radial flow impellers. This results in reduced pumping and higher shear, assisting with clearing the bottom of the tank of solids.
- Application: Chemical, Mixing, Water / Wastewater
-
Supplier: Brawn Mixer
Description: Brawn Mixer produces a several hydrofoil variants for specific applications. These impellers produce good performance in turbulent flow applications including fluid blending and solids suspension. Hydrofoils pump low viscosity fluids very efficiently, more so than other conventional
- Application: Chemical, Mixing, Water / Wastewater
- Type: Hydrofoil
-
Supplier: Grundfos Pumps Corporation
Description: S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and the Smart Seal for leakage prevention
- Pump Type: Centrifugal Pumps, Vortex Impeller Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven
-
Supplier: Xoxide
Description: One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid
-
Supplier: Johnson Pump, An SPX Brand
Description: Impeller article number 09-821B Neoprene (for cooling)
- Number Of Blades / Vanes: 12
- Outside Diameter: 2.5590565 inch
- Type: Open Radial Vane
- Application: Pumping, Water / Wastewater
-
Supplier: Johnson Pump, An SPX Brand
Description: Impeller article number 09-824P Nitrile (oil resistant) replaces Jabsco 6303-0003 Europe & USA
- Number Of Blades / Vanes: 6
- Outside Diameter: 2.00000108 inch
- Type: Open Radial Vane
- Application: Pumping, Water / Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Taco Comfort Solutions
Description: GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing Cast
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water and drinking water supply
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Taco Comfort Solutions
Description: because KV Pumps pull out from the back and you don’t need to disconnect the pump from the piping system. Features Space-Saving, Close-Coupled Design Simplifed installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal Options Standard High Efficiency
- Pump Type: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Taco Comfort Solutions
Description: The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and can be installed horizontally or vertically. The pump and sealed ball bearing motor are maintenance free. Rear
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,144.7453333333333 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Media Temperature: 230 F
Find Suppliers by Category Top
Featured Products Top
-
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-clogging performance. The Triton screw centrifugal pump’s open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
just a vacuum pump; it is a dynamic condenser. While many associate these machines strictly with water, the “liquid ring” can be sealed with any fluid compatible with the process. Water Vapor Streams: When pumping water vapor, using water (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
lift stations, packaged water booster stations, vacuum primed centrifugal pumps, flooded suction centrifugal pumps, immersible pumps, grit pumps, trash handling pump impellers, and multiple pump control systems. Smith & Loveless offers standard and custom system designs, tailored to meet (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Challenges for Future Powerplant Coolant Systems (.pdf)
such as water inlets/outlets, thermostat housings, water pumps and impellers, to mention a few. Tomorrow's challenges notch-up material requirements to include alternative powerplants with extremely high-voltage electrical, electronic power modules and battery systems that need to dissipate heat through
More Information Top
-
Engineering Materials and Application
… Bapu and R. Roy Extraction of Lipase from Rice Bran Using Aqueous Two-Phase System Q.Y. Wang, Q.L. Lin and X.H. Li A Repair Technology of Anti-Cavitation and Anti-Abrasion on Water Pump Impeller H.B. Yao, X …
-
Advances in Materials Science and Engineering
The disassembly inspection indicates that the metal components of water pump impeller have been severely damaged and most of the parts have been scrapped.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
… fog light reflectors, bezels, light bulb sockets), telecommunications (molded interconnect devices, electrical control units, computer components, mobile phone internal antennae, RF duplexers or microfilters, fiberoptic connectors), electrical (lighting, connectors to reflectors), HVAC / fluid handling ( water pump impellers , expansion valves, hot-water …
-
CR4 - Thread: Extending the Life of a Wastewater Pump Impeller
Re: How to Extend Life of Waste Water Pump Impeller .
-
A Repair Technology of Anti-Cavitation and Anti-Abrasion on Water Pump Impeller
• A Repair Technology of Anti-Cavitation and Anti-Abrasion on Water Pump Impeller p.389 .
-
:: New Materials Zone ::
Home Engineering Plastics Zytel HTN makes rugged water pump impellers that cut cost .
-
ZFACH1014
During the retirement planning phase of the 8-year-old original circulating water pump impellers made of nickelaluminum-bronze, newly cast type 304L stainless steel pump impellers were installed.
-
An Overview of Onboard Coolant Filtration for Heavy Duty Diesel Engines
This is of benefit to liners, liner seals, water pump seals, water pump impellers , thermostats, heat exchangers and other cooling system components.
-
Scientific.Net: Materials Science
Home > Water Pump Impeller .
-
galvanized lever lock quick water pump bauer coupling with barb,China galvanized lever lock quick water pump bauer coupling with barb Manufacturers, Suppliers ...
water pump impeller .
Indicates content that may require registration and/or purchase.