Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Building Valves - Water Pressure Reducing Valves and Combination Water Reducing Valves - Requirements and Tests
-
Supplier: Watts
Description: Series LFRC105 Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFRC105 features Lead Free* construction to comply with Lead Free* installation
- Valve Size: 0.75 to 1 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and changes rapidly, such as to flushometers, snap cocks, and for locations
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 112-500XL is lead free device which is ASSE, IAPMO, CSA certified. This water pressure regulator valve has a direct acting integral by-pass design which prevents build-up of excessive system pressure caused by thermal expansion. To view all
- Media: Water
-
Supplier: Accuris
Description: Building valves - Water pressure reducing valves and combination water pressure reducing valves - Requirements and tests
-
Supplier: Accuris
Description: BUILDING VALVES - WATER PRESSURE REDUCING VALVES AND COMBINATION WATER PRESSURE REDUCING VALVES - REQUIREMENTS AND TESTS
-
Supplier: Watts
Description: Series LF123LP Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 200psi (13.8 bar)
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Sandy, debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve, with its separate strainer cap, allows this task to be completed rapidly, and is utilized in residential and commercial applications. To view
- Valve Size: 2 inch
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Sandy, debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve, with its separate strainer cap, allows this task to be completed rapidly, and is utilized in residential and commercial applications. To view
- Valve Size: 1 inch
- Media: Water
-
Supplier: Watts
Description: Jumper Kits are used in new construction as a temporary by-pass, prior to the actual installation of a water pressure reducing valve on potable water supply systems. The use of a temporary jumper permits testing of the building piping system for leaks and pressure loss
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 1-500XL-1" comes with short lay length and compact design allow it to install in tight spaces making it ideal for industrial & commercial applications. This water pressure regulator is Lead-free and CSA certified. To view all options, see the
- Valve Size: 1 inch
- Media: Water
-
Supplier: Accuris
Description: Water Pressure Reducing Valves for Domestic Water Supply Systems
-
Supplier: CSA Group
Description: This is the third edition of CSA B356, Water pressure reducing valves for domestic water supply systems. It supersedes the previous editions, published in 2000 and 1979 under the title Backflow Preventers and Water Pressure Reducing Valves. Scope 1.1
-
Description: Description ACV200 Pressure reducing valve is a kind of valve used in the parallel water supply system of firefighting and lives, which is used to deploy the direction of water supply. When a fire breaks out and a large amount of water is urgently needed for
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Armstrong International
Description: An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 230 psi
- Controlled Pressure Range: 7 to 80 psi
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The LRV2B and LRV2S are direct acting pressure reducing valves suitable for liquid applications.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 167 to 212 F
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852, requires no external
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Johnson Electric North America, Inc.
Description: ensured due to fast clip connections. The valve status indicator provides installer friendly visual feedback about valve position and operation. System designs on both the flow and return side are supported due to our unique sealing plug design which avoids water hammer. These
- Pressure Rating: 0.5 to 43.51 psi
- Valve Type: Diverter Valves
- Features: Other
- Media: Water
-
Supplier: Spirax-Sarco
Description: The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and Pressure Vessel Inspectors.
- Valve Size: 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Primary Material: Brass / Bronze
-
Supplier: ISC Sales, Inc.
Description: with extreme pressures, our pressure reducing valves maintain a uniform downstream pressure. Regardless of the problem, regardless of the application, our valves perform under pressure. Under normal pressure reducing conditions, the pilot senses the downstream pressure
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Actuation: Pilot Operated
- Media: Water
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 400 F
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Features: Bolt Flange
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
-
Supplier: Honeywell International, Inc.
Description: SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F (WATER), 158 DEG F (AIR) TEMPERATURE RATING CALIBRATED ADJUSTMENT DIAL, FABRIC REINFORCED
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers self-contained, globe style, pressure-reducing valves for use in water systems of shipboard installations. These valves are limited to discharge pressure settings of 200 psig (1379 kPa) and below. 1.2 The values stated in inch-pound units are
-
Supplier: Taco Comfort Solutions
Description: Taco's cartridge style pressure reducing valve sets a new standard for performance and serviceability. All the parts are contained in a one piece cartridge which can be easily removed and serviced without reducing the system pressure. A fast-fill mode that automatically returns
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Supplier: Danfoss A/S
Description: The Danfoss high performance ball valves are specially designed for district heating plants, distribution and transmission networks, pumps and substations. Having fully welded bodies, the steel ball valves meet the requirements for valves used in hot water systems thus
- Valve Size: 0.5905515 to 23.62206 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 356 F
- Valve Type: Ball Valves
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Flomatic Valves
Description: Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to
- Valve Size: 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Valve Type: Balancing Valves, Control Valves, Pressure Relief Valves
-
Description: 2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications Control the flow of carbonated water Features Inlet I.D. and orifice are the same diameter Uniform internal
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Valve Type: Control Valves, Sanitary / Hygienic Valves, Solenoid Valves
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Asahi/America, Inc.
Description: The HDVW is a two-way valve designed to reduce water hammer in applications where a quick-closing valve is still required. It is pneumatically actuated and suitable for both DI water and chemical applications.
- Valve Size: 0.5 to 2.5 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Primary Material: PVC
-
Supplier: ASCO
Description: Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
Find Suppliers by Category Top
Featured Products Top
-
Clippard's 10 and 15 mm miniature solenoid valves are designed to reduce fittings, save space, and simplify assembly, making them a smart choice for medical devices, analytical instruments, industrial automation equipment, transportation seating, and more. These valves (read more)
Browse Solenoid Valves Datasheets for Clippard -
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow
(read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Analysing performance data stored inside actuators can help reduce site downtime and operational risk (read more)
Browse Valve Actuators Datasheets for Rotork plc -
This guide explains how to select and specify Plast-O-Matic pressure regulators aka pressure reducing valves. It outlines required application data, provides sizing charts, and details the four-step engineering specification process. For step by step instructions and (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Rotork electric actuators installed in glass factory help improve reliability and reduce emissions Electric actuators have been installed at a glass factory in Turkey, allowing for efficient combustion and reduction of emissions. A glass plant in the Mersin area of southern (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
All industrial, manufacturing and utility provision sites have large numbers of essential, complex and specialist equipment. These assets require dedicated maintenance and service plans to make sure they continue working as they are supposed to, at all times. This is the case irrespective of industry; oil and gas sites, wastewater plants, chemical production sites and power stations (to...
(read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
facility operating at tens of millions of gallons per day solved persistent water hammer issues by replacing conventional dual-disc check valves with DFT® ALC® Axial Flow Wafer Check Valves. In this real-world application, plant personnel experienced: Reduced water (read more)
Browse Check Valves Datasheets for DFT Inc. -
. In this eBook you will learn: What causes water hammer and why it is such a persistent problem The role design plays in reducing the risk water hammer poses to your system DFT’s (read more)
Browse Check Valves Datasheets for DFT Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Sizing Valves for Water & Steam
Normally selected "line size" to keep pressure drop at a minimum. If desirable to reduce valve below line size, then 10% of "available pressure" normally used to select valve. Usually selected to take a pressure drop equal to at least 50% of the "available pressure" (that is, the pump pressure
-
Case Study: Durable Seal Reduces Warranty Claims for a Premium Water Softener Valve Manufacturer
A national manufacturer of premium water softener valves had been experiencing an increase in warranty claims from loyal owners. The company -- a long-time Minnesota Rubber & Plastics customer -- reached out to our engineering team to help them troubleshoot what was behind the warranty claims.
-
Pressure Independent Control Valves
In HVAC plants, water distribution can be accomplished at constant. or variable fl ow. Each type of distribution system has advantages and. disadvantages. Today variable fl ow systems using electronic 2-way. control valves became generally accepted as the industry standard due. to their benefi ts
-
Environmental Sustainability in Fluid Control Valves
Fluid control valves play a vital role in various industries and offer significant opportunities for enhancing energy efficiency, reducing waste, conserving water, and adopting eco-friendly manufacturing processes. Let's explore how fluid control valves can contribute to sustainable practices
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the solenoid valve, thus, allowing the orifice - from which water flows - to open and activate a sprinkler system. This helps keep the fire under control and prevent spreading to other parts of the building. Meeting SIL Standards. Solenoid valves must be of good quality and meet Safety Integrity Level (SIL
-
Section 221119: Domestic Water Piping Specialties Spec
Section includes Vacuum breakers, backflow preventers, water pressure-reducing valves, balancing valves, temperature-actuated, water mixing valves, etc.
-
Emerson TM Solutions Improve Regulatory Compliance while Reducing Hydrocarbon Waste
valve. This is a very tedious task for the operator as tank draining is a lengthy process of approximately 2-3 hours, that may require the operator's presence during the entire operation. Also, the point at which oil, and not water, commences to drain is not easily determined. Hence, there is a danger
-
Actuators are central in recovering energy from wastewater sludge
At Egaa wastewater treatment facility near Aarhus, Denmark, carbon sludge is extracted from the residual water and re-used in the plant to reduce overall energy consumption. LINAK (R) actuator solutions play a key part in optimizing this process by ensuring reliable valve automation. Optimal biogas
-
New ASSE 1070 Sets Safety Standard for Sink, Lavatory and Bathtub Tempering
and are intended to reduce the risk of. scalding". The 1070 standard will be used to measure minimum acceptable performance levels for tempering. valves that are currently listed under the bath ASSE 1016 and/or 1017 standards.
-
Interphex Stands Test of Time (and Economy)
is selected, the system can drastically reduce the consumption of raw water, production of wastewater, and consumption of electricity while maintaining premium water quality performance. A producer of high quality fluid system components, Swagelok offers a broad line of products designed for easy cleaning
-
The 5 Key Advantages of Magnetic Latching Solenoids
the valve to stay open for more extended periods. Magnetic latching solenoids can achieve this without the use of significant electrical power. Magnetic latching solenoids use significantly less power, which makes them environmentally sound. Furthermore, magnetic latching solenoids reduce costs compared
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Sell water pressure reducing valve
Water Reducing Valve : .
Indicates content that may require registration and/or purchase.