Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BI-TORQ® Valve Automation
Description: features a fully articulated patent pending HydroSwivel™ joint which provides excellent maneuverability in and under hard-to-reach places. The sweeper uses high-velocity water at normal domestic supply pressures to effectively clean most surfaces with minimal impact. Clean all of your
-
Supplier: Kelco Industries
Description: Heat Pump / Water Hose Available in steel, stainless, and aluminum Braided hose: stainless steel outer braid covering and EPDM core Male & female fittings: 1/2” – 1” brass, 1-1/4” – 2” steel Gasket: fiber washer. Maximum temperature range 25° / 195°F. Hose assemblies are intended for
- Maximum Pressure: 100 to 350 psi
- Mounting Size: 0.5 to 2 inch
- Type: Braided Hose
-
Supplier: Watts
Description: Nuzzle Assemblies are designed for use on exposed cattle watering systems. Cattle can nuzzle the ball without harm to or activation of the valve. Assembly consists of thumb screw, hooks, swivel joint and stem, threaded at one end. Assembly is manufactured out of brass.
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision liquid rotary joint for metallurgical machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquid swivels are offered by a large number of providers. However, this type of rotary joint is not easy to combine with electric, optic rotary joints, because they do not have a through-bore. The great advantage of all our commutators is to have a through-bore. This allow to
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Application Filed Ingiant pneumatic & hydraulic
-
Description: GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 3.347 inch
-
Description: The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed
- Pressure Range: 0 to 200 psi
- Speed Range: 0 to 75 rpm
- Temperature Range: 0 to 220 F
- Length: 6.81 inch
-
Description: The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 5.01 inch
-
Description: The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 12.13 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Hannay Reels
Description: factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 20 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 20.75 to 23.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Mueller Company
Description: possibly contaminated water into the potable water system and also prevents hot water backup damage to meter parts. Dual check valves also prevent meter box flooding during meter changes. The MUELLER design features dual, independently acting poppet valves, easy accessibility to
- Pressure Rating: 175 psi
- Features: AWWA
- Valve Type: Check Valves
- Media: Potable Water, Water
-
Supplier: Hannay Reels
Description: To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 35 to 200 ft
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
- Hose Inside Diameter: 0.25 to 0.5 inch
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints,
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: Three D Traffic Works
Description: - TD11700 Cross Block Flexible Traffic Separator Features: Indexed swivel joint with positive stop at 22.5°. Virtually indestructible flexible urethane collar. Water flow-thru slots. Bullnose shoe for each end. Our unique bolt-together system (at each swivel joint)
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges,
- Inside Diameter: 0.3149608 to 11.81103 inch
- Outside Diameter: 0.393701 to 12.0078805 inch
- Length: 0.3149608 to 4.724412 inch
- Operating Temperature: -40 to 230 F
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges,
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid rotary union are in rotary union
- Pressure Range: 145.036839357197 psi
- Speed Range: 0 to 100 rpm
- Temperature Range: -4 to 140 F
- Length: 8.49606758 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: Enclosures, made of 304 stainless steel, provide water, air and sound containment in your drying process. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on your factory floor – and eliminating any safety issues due to wet, slippery
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Trelleborg Sealing Solutions Americas
Description: PEEK composite HiMod® Advanced Composite Bearing Plus – enhanced dual-layer bearing with a low friction modified PEEK liner, bonded to continuous carbon fiber PEEK composite backing Applications Petrochemical pump wear rings Oil & Gas swivel joint back-up rings Aerospace landing gear
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: Palmetto, Inc.
Description: provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps Rolls/Rollers
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
Find Suppliers by Category Top
Featured Products Top
-
factory for other pressures and temperatures 4-way roller assembly Constant tension is available consult factory Optional full flow swivel joint is available upon request Applications: Hydraulics Spray Painting Water Air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Constant tension is also an available feature, upon request. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
balanced pressure swivel joint 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female (read more)
Browse Hose Reels Datasheets for Hannay Reels -
inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in (read more)
Browse Hose Reels Datasheets for Hannay Reels -
designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST components: Drum (Aluminum), Swivel Joint, Bearings (Plated). Manual (direct crank) reels include both pin lock and 3-position cam-lock drag (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
More Information Top
-
Drilling techniques presently in use by the Geothermal Studies Project, US Geological Survey
Change-over subs, tool joints , water swivels and the kelly will all experience .
-
Geotechnical Hazards from Large Earthquakes and Heavy Rainfalls
The water level in the tank was controlled by supplying pure water through a swivel joint during the loading tests; the rate of water level rising was 4 cm/min.
-
Persistence of sham feeding after intragastric meals in the rat: Concentration-intake relations
The tether was interrupted by a water -tight swivel joint .
-
Involvement of the renin‐angiotensin system in captopril‐induced sodium appetite in the rat.
The injector was connected by a 60 cm length of polyethylene tubing (PP20, Portex) enclosed in a stainless-steel spring through a water -tight swivel joint (Nicolaidis, Rowland, Meile, Marfaing-Jallat & Pesez, 1974) to a 100 1l Hamilton microsyringe driven by…
-
Bidirectional microdialysis in vivo shows differential dopaminergic potency of cocaine, procaine and lidocaine in the nucleus accumbens using capillary electro...
In brief, a syringe pump pushed Ringer's solution (pH 6.5) at 1 gl/min through a water -tight swivel joint and polyeth- ylene (PE 20) tubing to a microdialysis probe made of 36 ga stainless steel tubing inside of 26 ga tubing…
-
Steel Manufacturers in Pipe Fittings, Steel Suppliers & Exporters in Pipe Fittings Directory
[ Related Keywords : steam rotary joint, water rotary joint , swivel joint, rotary union ] .
-
Energy
A flap upper end of which projects from water and swivel joint of which is located in height of the seabed moves .
-
CIGR Handbook of Agricultural Engineering, Volume I
Land and Water Engineering, Chapter 5 Irrigation and
Drainage, Part 5.4 Ir...
Water flows through a swivel joint to the rotating lateral and sprinklers.
-
SMOLT REARING AT ALMONDBANK, PERTHSHIRE
The water depth can be adjusted by swivel joints on the two stand pipes which are on opposite sides of the tank, and is usually maintained at about nine inches.
Indicates content that may require registration and/or purchase.