-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter and extended 170mm body length, the motor operates under
- Other Output Power: 0.3069104681427458 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 353.98230088495575 In-lbs
- Gearbox Ratio: 76 : 1
-
Description: Quick Response; IP68; Long Life; Low Noise.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.08255757571001371 HP
- Continuous Torque: 1.2389380530973446 In-lbs
- Shaft Speed: 4,100 rpm
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.24 to 132.8 in-oz/amp
- Other Output Power: 0.25 to 2 HP
- Continuous Current: 2.4 to 9.3 amps
-
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 10 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
Find Suppliers by Category Top
Featured Products Top
-
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
DC Motor Resource: Motor Calculations, Formulas And Examples When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Design of a Roller-Collector Remotely Operated Vehicle
The vehicle ran normally and it was found that 12 volts DC was not sufficient to cause short term problems (on the order of a minute or two). .... Furthermore, most other teams had similar motors and wiring with no waterproofing in their systems.
-
Battery arrays, rechargable Li-ion battery power sources for marine applications
The DC -023 module is added to the stack to prodcue the ATX power supply voltages, 12 V, 5V, and 3.3V. .... The DC1U-1V 75 watt setp up converter is used to produce the 24 Volt supply voltage used to drive the brushless DC motor that propels the vehicle. .... A waterproof connector in the hull of the vehicle allows you attach and external 18V charge voltage…
-
Field testing of lake water chemistry with a portable and an AUV-based mass spectrometer
Power (12 V DC ) for both instruments is provided by an internal 4 amp-h sealed lead acid battery, providing … self-contained operation and facilitating continuity of power to the sputter ion pump; an exter- nal 12 V source is routinely … via a 9-pin MIL-9 Impulse (San Diego, CA, USA) underwater connector, waterproof cabling, and corresponding .... Twelve volt power is converted to the needs of individual circuits via modular DC-DC converters. .... circuitry, especially that associated with the relatively high power levels of the propulsion and control surface motors .
-
Cluster space control of a 2-robot system as applied to Autonomous Surface Vessels
A deep cycle 12 volt 84 amp-hr battery is housed in each of the two custom CSPC (Cellulose-core, Silicon- matrix, Polyester-filled Composite) [14] outriggers shown in Fig. 2 below. .... 48" cardboard sheet, foam filled, covered in fiberglass and reinforced at the rear for the motor mount. .... A lid and gasket make a waterproof seal to keep the batteries dry. .... The wiring harness utilizes an automotive type connector designed for high current low DC voltage.
-
Mastering BeagleBone Robotics
I chose a Cree LED work light, as it is waterproof and provides a significant amount of .... One 3S RC LiPo battery to power the DC brushless motors , another 3S RC LiPo battery to power the LED light, and a 5 V battery to power the BeagleBone Black. .... It operates from 9 to 12 volts , so I added a 3S RC LiPo battery to power the light.
-
Remote control of a robotic boat via the Internet
The Control module is encased within a single plastic waterproof container to protect the components from splashing .... Two 6- volt batteries connected in series to produce a total of 12 Volts power the boat. .... They power everything on the boat including the camera, motors , motherboard, and wireless access point. .... The drive motor is a 24 Volt DC motor that is mounted at the front of the…
-
DESIGN A SOLAR POWERED CLEAN CAR
There are four 12 volt 120AH Lead acid batteries are used in smaller vehicle and five same batteries are used in large vehicle. .... There is a 1500 watt brushless motor in each vehicle and the maximum speed of these vehicles … 12V Lead acid batteries with 120AH for supplying the supplementary power, Battery tray, DC electric motors of … some other transparent material) on the front surface, and with a protective and waterproof material on the…
Indicates content that may require registration and/or purchase.