-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Description: An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop primer for steel plate.
- Wet / Applied Thickness: 0.0015 to 0.0036 inch
- Cure / Dry Temperature: 41 to 86 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Primer, Protective, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to concrete
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Coatings For Industry, Inc.
Description: URETHABOND 3007 is a single component water based aromatic coating for use as a primer.
- Coverage: 197 ft²
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: damaged RECOMMENDED USAGE For use over properly prepared blasted steel exposed to: Fresh water Salt water Brackish water Chemical fumes Topcoating recommended for maximum protection Excellent for field touch-up of damaged galvanized or zinc rich primers
- Wet / Applied Thickness: 0.0075 to 0.01 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 35 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Sprayable
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Cure / Setting Technology: Film Drying / Air Setting, Multicomponent
-
Supplier: Sanchem, Inc.
Description: Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a clean and safe alternative to dirty, toxic and flammable solvent based based rust preventatives. SafeGard M-1
- Coverage: 650 ft²
- Wet / Applied Thickness: 0.0015 to 0.002 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: PFA-conductive primer for reprographic fuser roller.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Primer, Printing / Screen Coating, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 70 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Primer, Protective, Sprayable
-
Description: ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The product can also be used as a primer for damp concrete or masonry surfaces. Water
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 55 to 95 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Interior, Other, Primer, Sealer / Surface Sealant
-
Description: drying maintenance primer Low VOC formulation below 340 g/L; 2.8 lb/gal. Lead, chromate, and barium free pigmentation RECOMMENDED USAGE For industrial and commercial application to steel, to protect against atmospheric corrosion. Interior and exterior use Use as a field or shop
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1660 is a primer for 3M™ Scotch-Weld™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M™ Scotch-Weld™
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other, Sprayable
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Other, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Dampney Company, Inc.
Description: Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals).
- Wet / Applied Thickness: 0.0025 to 0.0033 inch
- Cure / Dry Temperature: 70 to 400 F
- Operating / Use Temperature: 130 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sanchem, Inc.
Description: is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and prevents cross
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Substrate: Concrete / Masonry, Metal
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Military Specification, OEM / Industrial
-
Supplier: Hubbard-Hall Inc.
Description: Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other
- Operating / Use Temperature: 282 to 290 F
- Industry: Automotive, Military Specification, OEM / Industrial
- Chemistry: Conversion Coating
- Form: Liquid
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: PPG TrueFinish
Description: No lead or chrome
- Coverage: 753.0000000000001 to 818 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Clear Coat / Top Coat, Coating, Primer, Protective, Varnish
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.0005 to 0.0007 inch
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 465.00000000000006 to 529 ft²
- Wet / Applied Thickness: 0.0048 to 0.0055 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and paint replacement
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based
- Industry: OEM / Industrial
- Features: Other, Primer, Specialty / Other, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Other, Primer, Sprayable
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A specially formulated primer that promotes adhesion of the PITTWRAP® SS Jacketing when the laps are slightly dusty or the application is below 10°C (50°F). U.S. Stock Item. Available in standard 1 gallon containers.
- Coverage: 75 ft²
- Operating / Use Temperature: -27 to 180 F
- Features: Coating, Other, Paint, Primer
- Form: Liquid
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to the
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
More Information Top
-
Prevention of epoxy resin dermatitis: Failure of manufacturers to use available research information
… identified on building and construction sites and those identified on more than one industrial site were included … 902 Etch Primer Wattyl Super Etch Black .
-
High Performance Anticorrosion Coatings
Technologies of Wattyl Australia and PPG. … which includes Relius wind turbines, marine, and protective coatings, as well as powder and other industrial coatings. … to apply the intermediate and/or finishing coats on the construction site, but the primer can be applied … … require the use of a thin coat of wash primer (containing acids to etch the surface) as … Alternatively, super -high- build-type coatings have been developed to achieve environmental friendliness (lower VOCs), higher durability …
-
Urethane Surface Coatings
… i.e., trade sales manufacturers) began to offer exterior waterborne paints with “ super adhesion” with a … Cathodic electrodeposition (18 microns thick) of water-based primer , based on modified epoxy resin, which provides outstanding … Formulators have found that there is an inverse relationship between etch and scratch resistances. … the large-volume sectors of this market—farm and construction machinery and equipment, general industrial machinery and plant … The leading producer of these MCU coatings is Wasser, which was acquired by Wattyl of Australia in …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Ethylbenzene recovery by super fractionation of C8 aromatics (requiring three 200 foot distillation columns in series) is … Hancock, E.G., ed., Toluene, the Xylenes and Their Industrial Derivatives. Surface coating operations involve the application of paint, varnish, lacquer or primer for decorative, functional, or protective … The printing cylinder is etched or engraved, creating tiny cells which comprise the image surface. Wattyl Group Precision Paint Group .
-
Smart Sensing Technology for Agriculture and Environmental Monitoring
Sage, Thousand Oaks (2003) [8] Falk Frank, R., Miller, B.N.: A Primer for Soft Modeling. Beforehand, the sensor was sprayed with Wattyl Killrust Incralac to form an acrylic resin-based protective coating. … an-solutions.de (last visited September 7, 2011) [44] http://www.sena.com/products/ industrial _zigbee/ze10.php (last … A printed antenna, also known as patch antenna, is fabricated by photo- etching process, the same inexpensive … Obvious examples are waxy or greasy surfaces, super hydrophobic surfaces, and surfaces .
Indicates content that may require registration and/or purchase.